-
Supplier: Cole-Parmer
Description: • Organize your workstation with these convenient new barbed fittings kits. • Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. • Labeled compartments let you easily locate the fittings you want. • Order storage racks separately.
- Connection Type: Barbed
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: • Organize your workstation with these convenient new barbed fittings kits. • Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. • Labeled compartments let you easily locate the fittings you want. • Order storage racks separately.
- Connection Type: Barbed
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Allied Electronics, Inc.
Description: To connect a smaller one-touch fitting. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
-
-
Supplier: Allied Electronics, Inc.
Description: To connect a smaller one-touch fitting. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
-
Supplier: Allied Electronics, Inc.
Description: To connect a smaller one-touch fitting. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
-
Supplier: FasTest, Inc.
Description: Reservoirs, Plastic Molded Components Plumbing Fixtures, Fuel Tanks, Pumps, Filters, Castings, Fabricated Housings Hydronic Heating, Engines, Axles, Transmissions, Small Appliances Pumps, Tubing and Assemblies FAQ's The industry best EZ Series Seal connectors deliver fast,
- Connection Size: 0.551 to 0.63 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: Allied Electronics, Inc.
Description: To connect a smaller one-touch fitting. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
-
Supplier: Pneumadyne, Inc.
Description: Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small rib runs
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Wall Thickness: 0.063 inch
- Pressure Rating: 150 psi
-
Supplier: Cole-Parmer
Description: available in two barbed styles, standard for soft tubing and low-profile for semi-rigid tubing. The kit also includes connections for UNF and small NPT threads. Kits are available in polysulfone or ABS plastic. All bonded fittings may be pressed together, then solvent bonded. To
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: available in two barbed styles, standard for soft tubing and low-profile for semi-rigid tubing. The kit also includes connections for UNF and small NPT threads. Kits are available in polysulfone or ABS plastic. All bonded fittings may be pressed together, then solvent bonded. To
- Connection Type: Barbed
-
Supplier: BERNSTEIN AG
Description: switches for a host of applications Freely selectable configuration of material, float and connection head Plastic, brass and stainless steel versions Immersion tube lengths up to 1 m Cable or connector Design layout: Switching power depending on type of contact 3 VA / 10 VA NC
- Measuring Range: 39.3701 inch
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Evident Scientific
Description: 10.0 MHz with angles from 45° through 90°. Epoxy housings prevent the transducer from causing scratches to the test surface. These transducers are ideal for inspection of small diameter welded tubes and applications where the requirement is for a shear-wave transducer with a very
- Transducer Style: Angle Beam / Wedge Transducer
Find Suppliers by Category Top
Featured Products Top
-
Form & Material Environment Broad medical approved high quality plastic (PPSU) circular connector range for both indoor/protected and outdoor environments (IP50 & IP68) (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Form & Material Environment Broad medical approved high quality plastic (PEI, PSU) circular connector range for indoor/protected environments (IP50/IP64) Latching (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Miniaturization meets mission Small-form-factor connectors in modern defence systems Behind every tactical radio, wearable sensor or autonomous platform lies a compact (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
machine, connect the parts and convey the liquid or gas, it is the blood vessel of machine, and provide some function. Tube fabrication have many many structures, and need adopt different process, such as bending with mandril,rolling, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Video Library Connect to our LinkedIn company page, Google + page, or our You Tube (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Oriental Motor is excited to introduce the OVR Series Small Industrial Robots for moving small parts. These small industrial robots use the same products from the AlphaSTEP AZ Series Hybrid Step-Servo Product Family and are designed to be easy to use and cost-effective compared to other small (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Manufacturing Hammond Manufacturing is a premier fabricator of enclosures, racks, and cabinets for the electrical and electronic industries. Hammond's product line includes industrial enclosures, freestanding enclosures, corrosion resistant enclosures, small aluminum enclosures, small plastic (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
features a compact eight-station dial that accommodates various tube sizes and styles, suitable for both plastic and metal tubes. Its design emphasizes flexibility, reliability, and accuracy. This system features fully automatic tube filling and closing, significantly reducing labor requirements. While (read more)
Browse Filling Machines Datasheets for Prosys -
-type connectors. The board was designed using the KiCAD EDA software, produced in small series by a professional PCB manufacturer and assembled at LRC. A chassis was designed and manufactured using CNC machining at PSI. With the current design, 3 HV modules with all necessary controls and (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
are a proud partner to the broadcast market whether it be radio microphones, coaxial or triaxial antennas or hybrid fibre optic connectors that ensure the best pictures reach you in HD from your favourite sporting event. We go back to the small coaxial connectors of yesteryear to the present (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Packaging of single dose vials of local anaesthetics
During treat- merit anaesthesia is maintained by insufflating the gaseous mixture into a normal plastic Guedel-type oral airway by means of plastic tubing and a small metal connector heat sunk into the airway.
-
Anaesthesia for radiotherapy
During treat- merit anaesthesia is maintained by insufflating the gaseous mixture into a normal plastic Guedel-type oral airway by means of plastic tubing and a small metal connector heat sunk into the airway.
-
Mouth and Nasal Inspiratory Pressure: Learning Effect and Reproducibility in Healthy Adults - FullText - Respiration 2010, Vol. 80, No. 5 - Karger Publishers
A piece of small plastic tubing was plugged into this connector and its length was adjusted so that the flow of the leak was approximately 100 ml·s–1 at a pressure of 100 cm H2O.
-
A microfluidic electrochemical sensor array for characterizing protein interactions with various surface chemistries
Small plastic connectors coupled with flexible Tygon tubing are placed in the PDMS inlets and outlets to complete the packaging.
-
Application of an automatic event-controlled sampler for biological analysis and monitoring: Studies on plume tracking in Milwaukee Harbor, Milwaukee, Wisconsin
Into the tops of the filters run small -diameter plastic tubing with a screw connector containing a small check valve.
-
A field and laboratory method for monitoring the concentration and isotopic composition of soil CO 2
In between sampling times, the port connectors are capped with a small length of plastic tubing , melted to create a seal at one end, to keep the septum clean and dry in the field.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32238/51977771-MIT.pdf?sequence=2
This smaller tubing is readily connected to plastic luer lock connectors , adaptors, and syringes for perfusion and testing.
-
Lipidomics
On the plastic T- connector connect a small piece of PVC tubing and insert a syringe tip into the PVC tubing to act as a connector for the syringe.
-
Animal Models in Cardiovascular Research
The latter may include small pockets between oversized tubing and glass components or plastic connectors allowing for “dead” spaces with trapped fluid that allows bacterial growth.
-
CIGR Handbook of Agricultural Engineering, Volume I
Land and Water Engineering, Chapter 5 Irrigation and
Drainage, Part 5.4 Ir...
The small tubing is attached to the driptubing laterals with small plastic barbed connectors .
Indicates content that may require registration and/or purchase.