Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KITZ Corporation of America
Description: Composed of the minimum number of components, the C Series actuator is least susceptible to failures and provides excellent durability.
- Acting type: Double Acting (Air to Air)
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Rotomation, Inc.
Description: Unlike all our other actuators, the AL75 is not a rack and pinion actuator; it features a patented drive mechanism that is both unique and durable. It can operate at very high speeds with light loads and its characteristic slow start/stop motion reduces noise and shock. It can easily
- Operating Pressure Range: 0 to 100 psi
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 20 lbs
- Linear Stroke: 0.5 to 12 inch
-
Description: limit switches, air sets, three-way pneumatic solenoid valves, lockup valves, position transducers. · High strength of diaphragms, springs, and packings. · Small size and weight. (a)Direct-acting Pneumatic Diaphragm Actuator(PZMA) direct acting diaphragm pneumatic
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
-
Supplier: OMEGA Engineering, Inc.
Description: DRF Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, production and quality inspection applications which require rotary motion. These pneumatic actuators can handle small to medium size payloads with rotation up to 180° and can be mounted
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 67.6 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: Rotomation, Inc.
Description: configure this compact actuator as needed, so that it suits your application precisely. For the three-position version, see A032 3-position actuator. If space isn't a limitation but you need larger rotation angles, consider the A1 rotary actuator. Features: High torque density
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 14.95 In-lbs
- Shaft / Table Axial Load Capacity: 30 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Rotomation, Inc.
Description: The A752 is designed to produce substantial amounts of torque in a small package. Its dual rack construction also eliminates gear lash at the ends of the stroke for precise positioning of parts. Its standard ball bearings, roller burnished cylinder bores and one-piece heat treated alloy steel
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 110 In-lbs
- Shaft / Table Axial Load Capacity: 76 lbs
- Shaft / Table Radial Load Capacity: 305 lbs
-
Supplier: OMEGA Engineering, Inc.
Description: a modular design that allows the addition of DRF Rotary Actuators and pneumatic grippers with out the need of adapter plates for additional savings through fast assembly and reduced machining time. Pneumatic linear motion components are double acting air cylinders that require a
- Stroke or X-Axis Travel: 0.5 to 4 inch
- Carriage Load: 4 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Orientation: Horizontal, Inverted, Vertical
-
Supplier: Badger Meter
Description: Research Control Valves offer both Pneumatic (Types 754, 755, 759, 766, PA35, PA58) and Electric (SEVA 100, SEVA 200, EVA-1), actuators. Our Pneumatic actuators range from a small profile ¼ in. (7.5 in2) actuator to our new larger 2 in. (58 in2)
- Features: Electric
-
Supplier: XOMOX (A Crane Co. Company)
Description: Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have
- Actuator Torque: 1,009 to 2,558 In-lbs
- Air Supply Pressure: 40 to 100 psi
- Actuation Time: 2.3 seconds
- Operating Temperature: -40 to 250 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have
- Actuator Torque: 40 to 120 In-lbs
- Location: Non-hazardous
- Operation: On / Off (isolating)
- Features: Pneumatic, Travel Stop (Limit Stop)
-
Supplier: Erdmann Corporation
Description: Compact, lightweight, yet powerful. Matryx vane actuators are smaller than other types of actuators in the torque output range of up to 30,000 in-lb. Matryx Vane actuators produce a high ratio of torque output per pound of actuator weight. Long life. Exhaustive factory
- Actuator Torque: 4,730 to 14,250 In-lbs
- Features: Pneumatic
-
Supplier: LINAK U.S. Inc.
Description: Thanks to its small size and outstanding performance, the LA12 provides a practical and cost-effective alternative to small-scale traditional hydraulic and pneumatic systems. The LA12 is ideal for applications requiring short linear movements. After many years on the market,
- Stroke or X-Axis Travel: 0.7480319 to 5.118113 inch
- Rated Speed: 1.5748031496063 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: OMEGA Engineering, Inc.
Description: location. DPDS Pneumatic Grippers are available in stroke lengths from 2.4 to 6.4 mm (0.09" to 0.25") with a force grip ranging from 62 to 445 N (14 to 100 lbs). The DPDS pneumatic gripper is a modular automation component and can be mounted to DLM Rail Slides or DRF Rotary
- Gripping Force: 62 to 445 N
- Stroke: 2.4 to 6.4 mm
- Operating Temperature: 30 to 180 F
- Number of Grips: 2
-
Supplier: Festo Corporation
Description: without external guide for simple actuator functions in small installation spaces Recirculating ball bearing guide DLGF-KF with a standard recirculating ball bearing guide for high torques and heavy loads
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Force: 224.8 lbs
- Material: Aluminum
- Features: Other
-
Description: Thanks to its small size and load capacity 500N force, ANT-26 can be a very good alternative to hydraulic and pneumatic systems. With IP66 protection grade, ANT-26 also can be used for outdoor applications. It is ideal for applications like louvre windows, robots, wheelchairs,
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.590551181102362 in/sec
- Rated Force: 112.4 lbs
- Motor Continuous Power: 0.0214435261584451 HP
-
Supplier: Daniel Measurement and Control Inc.
Description: an internal poppet valve in conjunction with optical position sensing, hydraulic piston return, pneumatic piston actuation and modern data processing techniques. The result is a complete packaged proving system significantly reduced in size, weight and cost while equaling or exceeding the
- AC Voltage Range: 115 to 460 volts
- Operating Temperature: -46 to 500 F
- Calibration Signal: AC Voltage
- User Interface: Computer Interface
-
Supplier: Festo Corporation
Description: Twin-piston rotary actuator, power transmission via rack and pinion principle Very high accuracy in the end positions Very high load-bearing capacity Very good axial run-out at the flanged shaft Greater stability even with smaller sizes
- Operating Pressure Range: 43.51131 to 116.03016 psi
- Operating Temperature: 14 to 140 F
- Rotation Angle: 180°
- Actuator Style: Multi-Motion (Linear & Rotary), Rack and Pinion (Single) / Helical
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof, on-board
- Features: Electric
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an
-
Supplier: Dover Flexo Electronics, Inc.
Description: from one up to six. The term 60 ‘Series’ is derived from ‘6’ inches plus our use of the second digit in the range of values from 61 to 66 to signify the number of friction pads selected for a given brake. The 60 Series brake is the ideal low-cost pneumatic brake for low torque applications
- Torque Rating: 0.25 to 84.1666666666667 Ft-lbs
- Bore Diameter: 0.625 to 1.375 inch
- Diameter: 7.25 inch
- Length: 3.49 inch
-
Description: The N Series Valves feature high cycle life and a small footprint in right-angle and in-line body styles. Constructed of Stainless Steel with NW16, 25, 40 and 50 flanges. All N-series valves are pneumatically actuated and are available with optional air solenoids and three types of open/close
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 302 F
- Type: Angle Valve
- Port Flange & Seal Type: Conflat®, ISO
-
Description: The N Series Valves feature high cycle life and a small footprint in right-angle and in-line body styles. Constructed of Stainless Steel with NW16, 25, 40 and 50 flanges. All N-series valves are pneumatically actuated and are available with optional air solenoids and three types of open/close
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 302 F
- Type: Angle Valve
- Port Flange & Seal Type: Conflat®, ISO
-
Supplier: Red Valve Company, Inc.
Description: packing to maintain or seats to wear, and the need for expensive body alloys is eliminated. The standard Series 5200 Control Pinch Valve is designed with a stroke adjustment which is located inside the valve yoke. The stroke adjustment allows customers to easily make small control changes in
- Valve Size: 1 to 3 inch
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron, Rubber
-
Supplier: Spectral Dynamics, Inc.
Description: SD B Series Pneumatic Shock and Bump Machine The Bump (SD B) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies as it pertains to bump. There are 7 standard bump machine test systems available or we
- Displacement: 0 to 4.724412 inch
- Peak Acceleration: 3 to 100 g
- Peak Velocity: 86.6141732283465 in/sec
- Features: Other
-
Description: type which allows control of high differential pressure with a small actuating force. The actuator is a compact but high output diaphragm motor of a multiple spring type structured in a simple mechanism. The model HCN valves, which are compact but of a low noise type and render high
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Jergens, Inc.
Description: The MT-S achieves a fully automatic workpiece change during the machining process on a machine tool. It is changed from the tool magazine of the milling machine and enables workpiece handling between the part storage and the clamping device. It is actuated by means of compressed air, which is
-
Supplier: Jergens, Inc.
Description: The MT-S achieves a fully automatic workpiece change during the machining process on a machine tool. It is changed from the tool magazine of the milling machine and enables workpiece handling between the part storage and the clamping device. It is actuated by means of cooling lubricant, which is
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: DHS135-53-2Q Series Pneumatic-Electrical Slip Ring Description Ingiant DHS135-53-2Q series pneumatic electrical slip ring outer diameter 135 mm ,it consists of 53 channels ,2A of 5 circuit ,housing material aluminum alloy ,working speed 0-300 rpm ,small size and light weight.
-
Supplier: Air Logic
Description: analog systems. Diaphragm Amplifiers are very suitable for providing pneumatic signals to air-piloted valves and for powering small cylinders. They are also used at fluidic signal levels for providing isolation and in timing circuits.
- Air Supply Pressure: 0 to 25 psi
- Operating Temperature: 40 to 120 F
- Air Supply Pressure Range: 0 to 25 psi
- Actuator Type: Diaphragm Actuator
-
Supplier: Siemens Process Instrumentation
Description: The Integral Volume Booster was designed for use on pneumatic actuators that require high flow for fast stroking times. The unit reproduces pneumatic signals in a 1:1 ratio for applications requiring increased flow capacity, while maintaining small step accuracy and
- Type: Volume Booster
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industries need muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications. The
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications where
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications – from steel
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 55,200 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 55,200 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
COMPACT® cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. COMPACT® ’s unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
We're thrilled to announce one of the new additions to our product lineup, the P8-R Linear Servo. Based on our powerful P8 platform, the P8-R is an ideal solution for projects requiring dependable linear motion in a compact form factor, with standard servo control. This servo represents a leap forward from our other models in terms of it's compact size, and relative power. The P8-R is an...
(read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Robots are used in various industries to position workpieces very quickly and accurately. Some robots have multi-joint assemblies letting them simulate the movements of human arms. These joint sections must have a high swing accuracy and high rigidity ensuring that sudden stops do not put them off-track, THK's unique products are powerful and small enough to meet those demands. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
The THK KR Series integrates LM Guides, ball screws, and support units in a pre-assembled actuator, achieving 66% smaller dimensions and 31% lighter weight than conventional systems. Its patented Circular Arc Groove Contact technology maintains precision and rigidity while reducing engineering (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Compact Automation was started in 1974 in Cleveland, Ohio by an engineer who frequently needed a small and easy to mount air cylinder and had an idea of how to design one. The result was the world’s first space-efficient air cylinder product line. While most competitors now (read more)
Browse Linear Actuators Datasheets for Compact Automation -
TUCANA SHORT STROKE ACTUATOR This actuator, TUCANA, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for testing handlers (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
Small, slim and unbeatably powerful - Bansbach’s in-line actuators – design meets top performance! Why hide when you can shine? Choose actuators that are not only functional, but also a real eye-catcher! With the easy (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
The Unsung Contributor to Plant Economic Performance
sensors. They also comprise fluid power products,. which provide pneumatic and motion control. Examples: valve manifolds; filters,. regulators, lubricators (FRLs); actuators or cylinders; grippers; slides; and gantries. New technologies and forward-thinking business developments have made
-
Interphex 2006 Preview: The Best of the Phex
device if required by OSHA. The extension also allows the valve to be fitted with pneumatic or electric actuators for
More Information Top
-
Pneumatic Valves and Actuators Report - 3 Vols - 2013
The trend toward smaller products has created a need for smaller pneumatic actuators and valves.
-
Development of a Closed Air Loop Electropneumatic Actuator for Driving a Pneumatic Blood Pump
Abstract In this study, we developed a small pneumatic actuator that can be used as an extracorporeal biventricular assist device.
-
SIMPLE PERFORMANCE TESTER FOR SUPERPAVE MIX DESIGN: FIRST-ARTICLE DEVELOPMENT AND EVALUATION
The specimen deformation measuring system is a unique extensometer system held against the spec- imen with small pneumatic actuators .
-
Development of Small-Sized Flexible Pneumatic Valve Using Vibration Motor and Its Application for Wearable Actuator
method, it becomes possible to openthe valve using a smaller pneumatic actuators to support the multi-degrees of freedom .
-
Lip-configuration control of a mouth robot for Japanese vowels
per describes 1) analysis ofmouth shape formed on human face when helshe pronounces Japanese vowels, 2) determination of position of man-made muscles needed to form mouth shape, 3) small pneumatic actuator performances, 4) mechanical frame structure for installing man-made mouth …
-
Development of prosthetic arm with pneumatic prosthetic hand and tendon-driven wrist
Because the prosthetic hand’s driving source is comprised of small pneumatic actuators , the prosthetic hand is safe when it makes contact with people; it can also operate flexibly.
-
Optimization of the Mechanical Engineering, Manufacturing Systems, Robotics and Aerospace
This study was focused on the properties of compressed air and makes a small pneumatic actuator that develops useful force by expanding the volume of a pressurized chamber made out of elastic material.
-
Development of nutation motors (improvement of pneumatic nutation motor by optimizing diaphragm design)
As shown, a pneumatic nutation motor consists of some numbers, typically three, of small pneumatic actuators , a reduction mechanism, and an output shaft.
-
Development of prosthetic arm with pneumatic prosthetic hand and tendon-driven wrist.
Because the prosthetic hand's driving source is comprised of small pneumatic actuators , the prosthetic hand is safe when it makes contact with people; it can also operate flexibly.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5870/Spring_Alexander.pdf?sequence=1
With FP = 0, the small pneumatic actuator return-spring force, Fr, pulls the sliding lock away from the knee disk, and thus allows the knee disk to rotate freely.
Indicates content that may require registration and/or purchase.