-
Supplier: ContiTech AG
Description: V-ribbed belts with low-stretch tension member for high power transmission at high loads. A very smooth-running power transmission belt, which is also suitable for small package spaces. Belt structure AGRIDUR® multiple V-ribbed belts offer
- Type: Multiple
- V-Ribbed: PJ, PK, PL, PM
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: ContiTech AG
Description: Multi V-belts enable the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance. Design and function A
-
Supplier: Navyug (India) Limited
Description: Trapezoid faced ribs on a fibre reinforced rubber matrix of base gives high power transmission, good wear resistance and quiet. Less vibrations, absorb shicks. Low stretch, excellent bahaviour under tension. Extremely flexible, capable to work on small pulley diameters and serpentine
- Belt Width: 0.11417329 to 0.52362233 inch
- Belt Length: 23.62206 to 102.36226 inch
- Reinforcement: Fiberglass, Reinforced Belt
- V-Ribbed: PJ, PK, PL, PM
-
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring
- Belt Length: 32.1 inch
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring
- Belt Length: 11.6 inch
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring
- Belt Length: 28.6 inch
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring
- Belt Length: 26.6 inch
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: PIX Transmissions Limited
Description: PIX manufactures an extensive range of Rice Harvester Belts, they are specially engineered for the Heavy duty rice harvesting machines. PIX rice harvester Belts are high potential Belts, which can transfer power even in hostile environment, with minimal losses. PIX-ENFORCER®-XS
- Belt Length: 30 to 354 inch
- English: B / 5L, C
- Features: Cogged
- Type: Single
-
Supplier: PIX Transmissions Limited
Description: FEATURES • Oil resistant & antistatic • Maximum Belt linear speed (Classical section: up to 30 m/sec, Wedge: up to 42 m/sec, Narrow: up to 45 m/sec) • Temperature range: -18ºC to +80ºC • ATEX certified FRAS Belts are also available PRODUCT RANGE Section Tw(mm) Th(mm) Angle MPD (mm)
- Belt Length: 10.5 to 242 inch
- English: A / 4L, B / 5L, O / 3L / Z
- Features: Anti-Static
- Type: Single
-
Supplier: PIX Transmissions Limited
Description: provide best solutions with highest quality and covers majority of lawn and garden market. Use of PIX Lawn & Garden belt ensures low downtime & manpower cost associated with replacing a belt. PIX Lawn and Garden Belts offer the Best Fit for OE replacement in different categories
- English: 3V, 5V, 8V, A / 4L, B / 5L, C, D, O / 3L / Z
- Features: Cogged
- Type: Single
-
Supplier: Bando American, Inc.
Description: speed ratios, shorter center dis- tances and more compact drives. They are direct replacements for belts on imported machinery and on domestic equipment for export. Oil and heat resistant bias cut envelope protects the belt's inner com- ponents against dirt, oil and heat. The
- Features: Cogged
- Metric: SPA, SPB, SPC, SPZ
-
Supplier: Bando American, Inc.
Description: Ideally suited for short center distances and small diameter pulleys, BanFlex ® Combos' banded construction minimizes or eliminates the turnover problem normally associated with small cross section belts. The ribbed construction provides superior flexibility while
- Belt Length: 11.023628 to 88.189024 inch
- Metric: 5mm
- Type: Multiple
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
creating a new design, you're sure to find the perfect standard or custom timing belt and pulleys from our huge selection. Small to large quantities - request a quote today. Stock Drive Products/Sterling Instrument (SDP/SI) is ISO 9001 + AS9100 certified, providing solutions for (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
& Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES CAPACITIES- Range from 160 to 4,600 CFM TEMPERATURES- to 450°F. PRESSURES- to 2.5" WG Belt-drive or Direct-drive (read more)
Browse Datasheets for New York Blower Company (The) -
friction drives. Our pulleys are machined for consistent tooth geometry and held to 0.05mm runout, helping maintain belt tension and positioning accuracy across high-speed production runs. From an engineering standpoint, several design (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Drive Products/Sterling Instrument, a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 Phone: (516) 328-3300; (800) 819-8900 Small Mechanical Components: Precision Gears, Timing Belts, Gear Assemblies, Timing Belt Pulleys, Couplings, Bearings and much more from SDP/SI (sdp-si.com) (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Finite Element Simulation and Experimental Validation of V-Ribbed Belt Tracking
In comparison to the traditional V-belt drive the advantages of a V- ribbed belt are numerous including shorter drive space, smaller pulley diameters, backside operation, and longer life.
-
Accessory Serpentine Belt Stress Analysis Using Hyperelastic Model
V- ribbed belt drive systems have proven advantages of compact mounting space, smaller pulley diameters, capability of backside operation, and longer life.
-
J ‐integral analysis of cord‐rubber serpentine belt using neural‐network‐based material modelling
Additional drive improvement features and the numer- ous advantages of V- ribbed belt drives include reduced bending rigidity and damping, compact mounting space, smaller pulley diameters, capability of backside operation, improved reliability and longer service life.
-
Failure Analysis of Serpentine V-ribbed Belt Drive System
Additional drive improvement features and the numerous advantages of V- ribbed belt drives include reduced bending rigidity and damping, compact mounting space, smaller pulley diameters, capability of backside operation, improved reliability and longer service life.
-
Standard Handbook of Plant Engineering, Third Edition > SHAFT DRIVES AND COUPLINGS
V- ribbed belts are used in applications requiring a high-speed ratio such as clothes dryers or on drives such as small power tools that require very small drives.
-
Maintenance Engineering Handbook, Eighth Edition > BELT DRIVES
Other V-belts that are available include V- ribbed belts (for use in high-speed applications and small -diameter sheaves) and variable-speed belts (for use with special sheaves where the belt drive is used for speed variation between the driveR and …
-
Vibrations and Instability in Automotive Front End Accessory Drive Belt System
EXPERIMENTAL OBSERVATIONS OF CONTACT INSTABILITY V- ribbed belts have been used as power transmission elements since the 1950s when they were developed to provide a combination of high flexibility and high power transmission capacity for drives where small diameters were required.
-
Assembly reports
Fur a standardization still unzweckmafiig or adversely durften to be following components: rib tube types (standardization became that, hinder the … … the adaptation to predetermined power particularly by lesser units), Lufterantriebe (previously standardization … … gears necessary to V- belt drives etc.) and Stiitzenhohe (this …
-
Roloff / Matek machine elements
… circumferential forces possibly; V-belt: for large Ûbersetzungen by small shaft distances; predominantly used for average powers in general mechanical engineering; wedge ribbed belt : for large Ûbersetzungen by small shaft distances; high belt … … e.g. by the drive in the robot technique …
-
Roloff / Matek machine elements
… circumferential forces possibly; -- V-belt: for large Ûbersetzungen by small shaft distances; predominantly used for average powers in general mechanical engineering; -- wedge ribbed belt : for large Ûbersetzungen by small shaft distances; high belt … … e.g. by the drive in the robot technique …
Indicates content that may require registration and/or purchase.