-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SURFACE MOUNT DIRECTIONAL COUPLER Product overview: ADC-10-4-75+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- RF Coupler Type: Uni-Directional
-
Supplier: Quarktwin Technology Ltd.
Description: RF Directional Coupler General Purpose 40GHz -20 ± 3dB 4-SMD, No Lead
- Frequency Range: 40,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: Richardson RFPD
Description: IPP-8038 is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 4000 MHz.
- Frequency Range: 2,000 to 4,000 MHz
- Average Power: 100 watts
- Coupling: 20 dB
- Directivity: 20 dB
-
-
Supplier: DigiKey
Description: RF Directional Coupler General Purpose DC ~ 40GHz ±3dB 4-SMD, No Lead
- Frequency Range: 40,000 MHz
- Insertion Loss: 3 dB
- Package Type: Surface Mount Technology (SMT)
- RF Coupler Type: Uni-Directional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF DIR COUPLER 190MHZ-400MHZ SMD Product overview: 11302-20 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Frequency Range: 190 to 400 MHz
- Average Power: 100 watts
- Insertion Loss: 0.3 dB
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF DIR COUPLER 1GHZ-2GHZ SMD Product overview: 11305-10 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Frequency Range: 1,000 to 2,000 MHz
- Average Power: 60.00000000000001 watts
- Insertion Loss: 0.35 dB
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: RF DIR COUPLER 5MHZ-1.5GHZ 6SMD
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RF DIR COUPLER 40GHZ SMD
- Frequency Range: 40,000 MHz
- Coupling: -20 dB
- Insertion Loss: -1 dB
- RF Coupler Type: Uni-Directional
-
Description: RF DIR COUPLER 380MHZ-520MHZ SMD
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Anaren Win Source Part Number: 905139-11302-3 Series: Xinger® Features: RF Directional Coupler General Purpose 225MHz ~ 400MHz - 100W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake
-
Supplier: Win Source Electronics
Description: Manufacturer: Knowles Dielectric Labs Win Source Part Number: 872221-FPC06077 Features: RF Directional Coupler General Purpose 8GHz ~ 12GHz 25dB - 4-SMD, No Lead Package: Bulk Package: 4-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In
-
Supplier: Win Source Electronics
Description: Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925113-MACP-011045 Features: RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 23dB 10W 6-SMD Module Package: Reel - TR Package: 6-SMD Module Categories: RF/IF and RFID Case / Package: 6-SMD
-
Supplier: Win Source Electronics
Description: Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925112-MACP-011031 Features: RF Directional Coupler General Purpose 5MHz ~ 3.25GHz 14.5dB 500mW 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity:
-
Supplier: Utmel Electronic Limited
Description: RF Couplers Bi-directional Coupling 10.5dB 3.3GHz to 3.7GHz 4-Pin SMD T/R
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and
- Frequency Range: 3,300 to 3,700 MHz
- Directivity: 15 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.3 :1
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and
- Frequency Range: 1,800 to 2,000 MHz
- Insertion Loss: 0.35 dB
- VSWR: 1.45 :1
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Knowles
Description: Excellent Repeatability Operating Temperature -55 to +125 C Characteristic Impedance: 50 Ohm Knowles offers Design Evaluation Boards (DEB) for couplers as a way to test the assembled performance of a coupler in a connectorized module. Quadrature Hybrid Couplers: Part Number Data
-
Supplier: Richardson RFPD
Description: the part ideal for terminating 90 degree hybrid, directional couplers, and for use in isolators.
- Power Rating: 10 watts
- VSWR: 1.25 :1
- Frequency Range: 3,000 MHz
- Features: RF Terminator
-
Supplier: Tronics Microsystems
Description: (FOGs).Featuring an impressive 0.4°/h bias instability and 0.07°/√h Angular Random Walk (ARW), GYPRO4300 enables a new generation of high-accuracy navigation and stabilization systems. Its robust, hermetic ceramic SMD package, coupled with a 24-bit SPI interface, simplifies integration and
- Angular Rate Range: 300 deg/sec
- Linearity: 60 ±% Full Scale
- Bandwidth: 200 Hz
- Bias Stability: 0.4 deg/hr
Find Suppliers by Category Top
More Information Top
-
AVX CP0603A1441HNTR, 4SMD, -40 to 85 °C - Avnet Express
Thin-Film Directional Couplers 4-Pin SMD .
-
Phase Property of Central-Symmetric Four-Ports Applied to Quadrature Directional Coupler Design in Asymmetric Coupled-Line Technology
Such directional couplers can be regarded as SMD components and may find applications in complex microwave networks, where other realization tech- niques,i.e.,symmetricstripline,arenotapplicable.
-
Three‐section symmetrical 3‐dB directional coupler in multilayer microstrip technology designed with the use of multi‐technique compensation
As microstrip technology is commonly used, it is worth devel- oping broadband directional couplers that can be applied as SMD components.
-
RF‐SiP Reflectometer Technology for RF Testers
The directional coupler is embedded in the LTCC just beneath the SMD components in the upper part of the photograph.
-
An ultra‐wideband stacked microstrip patch antenna
The elaborated high-performance 3-dB/90° microstrip directional coupler (its cou- pled-line structure etched from both sides of the thin dielectric laminate) can be easily mounted as SMD component to the main substrate, where a large microwave network is designed.
-
Design of high‐performance three‐strip 3‐DB directional coupler in multilayer technology with compensated parasitic reactances
The elaborated high-performance 3-dB/90° microstrip directional coupler (its cou- pled-line structure etched from both sides of the thin dielectric laminate) can be easily mounted as SMD component to the main substrate, where a large microwave network is designed.
-
Accurate modeling of electron device I/V characteristics through a simplified large‐signal measurement setup
Monitoring of incident and reflected waves at the DUT input is obtained by means of a wide bandwidth (10 kHz to 1000 MHz) dual- directional coupler , while 100 kHz to 6000 … … purely resistive DUT loading conditions, SMD -type resistors having different …
-
Bill Of Materials - Xiaomi Mi Note Pro (2015021) TD-LTE
Coupler , Thin-Film, Directional , for WLAN SMD .
-
Bill Of Materials - Lenovo Vibe Z2 Pro (K920)
Coupler , Thin-Film Directional , For W-LAN SMD .
-
http://www.mouser.com/catalog/supplier/library/pdf/AVXRFMicrowaveThinFilm.pdf
Thin-Film Directional Couplers CP0603 SMD Type .
Indicates content that may require registration and/or purchase.