-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLYETHYLENE (PE) CORRUGATED PIPE WITH A SMOOTH INTERIOR AND FITTINGS
-
Supplier: ASTM International
Description: 1.1 This specification includes requirements, test methods, and materials for a polyethylene (PE) corrugated pipe with a smooth interior. The pipe consists of an outer corrugated wall connected to a smooth inner wall. Joints and fittings are
-
Supplier: ASTM International
Description: fabricated with helical corrugations and a continuous helical lock seam extending from end to end of each length of pipe, and with a smooth high-density polyethylene liner thermally bonded to the pipe polymer coating at each interior corrugation crest over the
-
-
Supplier: ASTM International
Description: This specification covers requirements and test methods for triple profile wall polyethylene pipe and fittings. The requirements of this specification are intended to provide pipe and fittings suitable for underground use for non-pressure sanitary sewer systems. Pipe and
-
Supplier: ASTM International
Description: fabricated with helical corrugations and a continuous helical lock seam extending from end to end of each length of pipe, and with a smooth high-density polyethylene liner thermally bonded to the pipe polymer coating at each interior corrugation crest over the
Find Suppliers by Category Top
Featured Products Top
-
prevent air loss and wasted energy. SmartPipe is ideal for installations that require the highest quality air. The material will not rust or corrode. There are no rough surfaces or interior restrictions that accumulate contaminants. The smooth interior with full bore design allows contaminants (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
Glass lining is a vitreous, inorganic lining fused permanently to the interior of ductile iron pipe, fabricated pipe and fittings through a controlled firing process. The result is a hard, smooth, non-porous surface that resists a wide range of acids, bases, salts and wastewater chemicals (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
, and appropriate for high-traffic public spaces. Corrugated fence coils often require installers to manage a large roll of pipe, unfurl it along the fence line, and use a special tool to “zip” it across the top of the (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Guidance for Estimating Airport Construction Emissions
… example, the following 17 activities (not in order of occurrence) are part of the default runway extension project: • Asphalt placement • Clearing and grubbing • Concrete placement • Drainage 24-inch smooth interior corru- gated polyethylene pipe (SICPP) • Drainage 6 …
-
STRUCTURAL AND HYDRAULIC PERFORMANCE OF 1500-MM SMOOTH-INTERIOR HIGH-DENSITY POLYETHYLENE PIPE IN SOIL CELL
Specifiers demand assurance of the long-term hydraulic performance of smooth - interior corrugated polyethylene pipe .
-
States > Colorado > State > Proposed Regulations > 2012 Documents > November 25‚ 2012 > 5 CCR 1003-6 - Guidelines on Individual Sewage Disposal Systems
2) Corrugated polyethylene pipe with smooth interior that meets ASTM F405 or AASHTO M252 specifications or equivalent may be used.
-
A Brief History of the Development and Growth of the Corrugated Polyethylene Pipe Industry in North America
The next big increase in applications and use came with the development of the manufacturing tech- nology to make corrugated polyethylene pipe with a smooth interior wall in 1987.
-
Manning’s Roughness Value for Large Diameter Corrugated HDPE Pipe
Previous hydraulics testing has been done to evaluate the Manning’s roughness coefficient, “n”, for smooth interior corrugated high density polyethylene (HDPE) pipe .
Indicates content that may require registration and/or purchase.