-
Supplier: Mini-Circuits
Description: 6.3 dB SMT Bi-Directional Coupler, 800 - 1600 MHz, 50Ω
- Impedance: 50 ohms
- RF Coupler Type: Bi-Directional
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: 7.1 dB SMT Bi-Directional Coupler, 1200 - 2500 MHz, 50Ω
- Impedance: 50 ohms
- RF Coupler Type: Bi-Directional
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: 10.1 dB SMT Bi-Directional Coupler, 800 - 2500 MHz, 50Ω
- Impedance: 50 ohms
- RF Coupler Type: Bi-Directional
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Mini-Circuits
Description: ADCB-20-82+ is a surface mount, bi-directional coupler, operating over a wide frequency range, 1-800 MHz housed in a small case measuring 0.31” x 0.27” x 0.16” (7.9 mm x 6.9 mm x 4.1 mm). It uses square cores and a unique patented1 circuit design to achieve very flat coupling
- Frequency Range: 1 to 800 MHz
- Average Power: 0.5 to 1 watts
- Coupling: 18.5 to 21.8 dB
- Directivity: 10 to 24.4 dB
-
Supplier: Newark, An Avnet Company
Description: BI-DIRECTIONAL COUPLER, 824-2525 MHZ, 50 OHM, SMT
-
Supplier: Richardson RFPD
Description: IPP-8004 is a 200W SMD bi-directional coupler operating in the frequency range 1000 - 2000 MHz.
- Frequency Range: 1,000 to 2,000 MHz
- Average Power: 200 watts
- Coupling: 20 dB
- Directivity: 20 dB
-
Supplier: DigiKey
Description: 10 DB SMT BI-DIRECTIONAL COUPLER
- Frequency Range: 2,000 to 6,000 MHz
- Average Power: 100 watts
- Coupling: 9 to 11 dB
- Insertion Loss: 0.1 dB
-
Supplier: Richardson RFPD
Description: Bi-directional Couplers offer the ability to couple the power in two directions while maintaining directivity.
- Frequency Range: 10 to 500 MHz
- Average Power: 1 watts
- Coupling: 10.8 dB
- Directivity: 20 dB
-
Supplier: Anaren, Inc.
Description: Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection
- Frequency Range: 190 to 400 MHz
- Average Power: 100 watts
- Coupling: 20 dB
- Directivity: 14 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SMT BI-DIR COUP, 1800 - 4200 MHZ Product overview: BDCA-16-30+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Frequency Range: 1,800 to 4,200 MHz
- Average Power: 27 watts
- Insertion Loss: 0.7 dB
- Features: Other
-
Supplier: Knowles
Description: High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size Frequency Stable over Temperature
- Frequency Range: 5,900 to 6,500 MHz
- Coupling: 3 dB
- Directivity: 17 dB
- Insertion Loss: 0.5 dB
-
Supplier: Emhiser Research, Inc.
Description: Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
- Frequency Range: 10 to 1,000 MHz
- Average Power: 1 watts
- Coupling: 10 dB
- Directivity: 12 dB
-
Supplier: Crane Aerospace & Electronics
Description: Package Type | Surface Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
- Frequency Range: 5 to 500 MHz
- Average Power: 1 watts
- Coupling: 10 dB
- Directivity: 15 dB
-
Supplier: ODG (Origin Data Global)
Description: 20 DB SMT RF TAP COUPLER, DC
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12.2 DB SMT DIR COUP, 5-1000 MHZ Product overview: DBTC-12-4L+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Frequency Range: 5 to 1,000 MHz
- Average Power: 1 watts
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DirCplr, 50-2000MHz, 50ohm, SMT Product overview: DBTC-17-5+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- RF Coupler Type: Uni-Directional
-
Supplier: Pulsar Microwave Corporation
Description: Lumped elements are used for smaller sizes
- Frequency Range: 0.3 to 50 MHz
- Average Power: 1 watts
- Coupling: 11.5 dB
- Directivity: 30 dB
-
Supplier: Acme Chip Technology Co., Limited
Description: 20 DB SMT DIR COUP, 30- 2500 MHZ
- Frequency Range: 30 to 2,500 MHz
- RF Coupler Type: Uni-Directional
-
Description: 20 DB SMT RF TAP COUPLER, DC
- Features: Other
-
Supplier: Marki Microwave LLC
Description: MC16-0222SM is a MMIC 2-22 GHz Directional Coupler. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances result in less unit to unit variation than traditional coupler
- Frequency Range: 2,000 to 22,000 MHz
- Package Type: Surface Mount Technology (SMT)
- RF Coupler Type: Uni-Directional
-
Supplier: AVX Corporation
Description: Couplers AVX Thin-Film Directional Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. AVX Thin-Film Directional Couplers
- Frequency Range: 400 to 6,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and
- Frequency Range: 3,300 to 3,700 MHz
- Directivity: 15 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.3 :1
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and
- Frequency Range: 1,800 to 2,000 MHz
- Insertion Loss: 0.35 dB
- VSWR: 1.45 :1
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Spectrum Microwave
Description: The Wirepac® family of products offer the advantage of Wireline® design technology in a lower loss higher power capability package. The product features the performance characteristics of an octave band 3dB quadrature hybrids in a construction similar to semi-rigid cable. Installation options
- Average Power: 500.00000000000006 watts
- Coupling: 2.55 to 2.85 dB
- VSWR: 1.1 :1
- RF Coupler Type: Bi-Directional
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF
- Frequency Range: 5 to 900 MHz
- Impedance: 75 ohms
- Package Type: Surface Mount Technology (SMT)
- RF Coupler Type: Uni-Directional
-
Supplier: Merrimac Industries, Inc.
Description: Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing
- Frequency Range: 225 to 2,000 MHz
- VSWR: 1.5 :1
- Package Type: Surface Mount Technology (SMT)
- RF Coupler Type: Uni-Directional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Signal Conditioning 29 dB SMT Bi-Directional Coupler, 20 - 100 MHz, 50? Product overview: SYDC-30-12HP+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Applications: Mobile / Wireless Systems
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The QM57518 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 2 Antenna Ports and a Bi-directional Coupled Output Port. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transmitter Only
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 5,150 to 5,850 MHz
- Operating Temperature: -65 to 150 C
-
Supplier: Broadcom Inc.
Description: supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: matching, directional couplers, and for use in isolators. The attenuator is also RoHS compliant!
- Frequency Range: 6 GHz
- Attenuation: 20 dB
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
transceiver modules Broadband receiver TOSA / ROSA Wideband test equipment Low noise amplifier MMIC amplifiers Mixers Directional couplers Ultra broadband splitters and combiners (read more)
Browse Resistors Datasheets for Richardson RFPD -
. Response types include Chebyshev, Butterworth, elliptic, Gaussian, flat group delay, and proprietary designs that combine classic topologies to produce an optimized solution. AEI also manufactures power dividers, directional couplers, circulators, terminations, cable assemblies, and antennas. (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
CH20-0039-30 datasheet - 1850-1990 MHz, 30 dB, 500 W,high power dual directional coupler : Datasheets for Electronic Components and Semiconductors
824-960 MHz, low cost SMT 17 dB Bi - directional coupler .
-
Page 12. Semiconductor parts with 003 in root number
Low Cost SMT 17dB Bi - Directional Coupler , 824-960 MHz .
-
Page 8. Semiconductor parts with 032 in root number
Low Cost SMT 17dB Bi - Directional Coupler , 824-960 MHz .
-
Page 95. Semiconductor parts with 000 in root number
Low Cost SMT 17 dB Bi - Directional Coupler 1700 - 2000 MHz .
-
CH20-0032-17 datasheet : Datasheets for Electronic Components and Semiconductors
824-960 MHz, low cost SMT 17 dB Bi - directional coupler .
-
Page 25. Semiconductor parts with 002 in root number
Low Cost SMT 17dB Bi - Directional Coupler 824-960 MHz .
-
Page 33. Semiconductor parts with 001 in root number
Low Cost SMT 17 dB Bi - Directional Coupler 1700 - 2000 MHz .
-
Elements of the applied electronics
…SMD 23, 46, 357, 368, 383, 437 - - technique 46, 357, 437 SMPS 349 SMT 384 SNT 349 … bausatz, 387-ersatzbild 63-quality 62, 74, body 59, 60, 62, 63, 387, coupling , 78-simulation 187 .... - triode 234, 235 -, 314 two - way low discharge 328 174, 332 low pass 50, 52, 70, 160 et seq., et seq., 198, 200, 363 -, more active 160, 161, 168, 174 -, controllable 195, 199 low setting actuators 342 Tiefst value / limiters 181…
-
2004 IEEE MTT-S Exhibition guide
SMT low noise and power aniplifiers,WHM .se- ries. .... High power, niulti-octave combin- ers, dividers, quadraturehybrids and diirection- al couplers . .... Featuring our new low loss?1O:l bandwidth, bi - directional couplers at coupling factors from 6-20 dD.
-
The Layer 0 Inner Silicon Detector of the D0 Experiment
The magnetic couplers fail in the solenoid field. .... Texas Instruments, Inc. SN65LVDM1677 was used to transmit the bi - directional data, data latch and control signals and a SN65LVDT100D was used to retransmit the system clock. .... concept was developed that involved inserting a long tool through the Run IIa SMT from one end…
Indicates content that may require registration and/or purchase.