-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or
- Melting Range: 464 F
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
- Features: Solid Wire, Strip / Sheet / Foil
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 95/5 SN/SB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:95, 5 Sn, Sb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:243°C; Weight - Metric:453.592g RoHS Compliant:
-
Supplier: DigiKey
Description: "SN95/SB5 .031"" SOLDER WIRE 1LB S"
- Melting Range: 450 to 464 F
- Features: Solid Wire
-
-
Supplier: Newark, An Avnet Company
Description: SN95 SB5 CORE 58 FLUX 88 .056 D.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without flux core lead-free
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester Ultrapure lead-free solder bar is another quality product from Kester. Total composition for this lead-free solder bar is sn97/ag0.2/sb0.8/cu02.
- Features: Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Powerbond Solder Preforms are a family of lead-free, high-temperature, high-reliability alloys with antimony content ranging from 5-10%. The SnSb alloy system is an important addition to solder solutions addressing power electronics due to its increased
- Solder Alloy: Lead Free
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kester OR-421 is more heat stable, exhibits better wetting capabilities, and has less odor than competitive products. The residues left by OR-421 are near neutral pH and therefore less corrosive. Classified as ORH1 per J-STD-004, this cored solder wire can be used with an
- Features: Flux Cored Wire, Soldering Flux / Rosin
Find Suppliers by Category Top
Featured Products Top
-
, high directivity, and excellent return loss performance. Stripline design handles much higher power than equivalent core-and-wire models, while the enclosure remains minimally sized at 3.600 x 0.600 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant, and Sn/Pb solder is (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
is produced to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn) Mars Metal is able to provide you with very specific lead grades such as: Chemical Copper lead Low sulfur Low bismuth Low silver pure (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn). Mars Metal is able to provide you with very specific lead grades such as: Chemical Copper lead Low sulfur Low bismuth Low silver pure (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal
More Information Top
-
Wafer level lead free solder bumping process and characterization
96.2Sn 2.5Ag 0.8Cu 0.5Sb and 95 Sn 5Sb solder .
-
Selenide isotope generator for the Galileo Mission. Monthly technical progress report
Brass condenser blocks were soldered to heat pipes S/N AL-5, S/N 4D and S/N LT-57 with 95 Sn • 5 Sb solder (melting range of 232" - 240''C).
-
Evaluating the potential for contaminating drinking water from the corrosion of tin-antimony solder.
The theoretical and experimental results obtained in this study indicate that 95- 5 Sn - Sb solder has a potential for replacing Pb-based solders in plumbing systems.
-
Lead (Pb)-free solders for electronic packaging
Sn - 5 % Sb Solder .
-
Interfacial reactions during soldering with lead-tin eutectic and lead (Pb)-free, tin-rich solders
SEM micrographs showing the cross-sectional views of a Cu(2 ~m) base metalreacted with 95% Sn - 5 % Sb solder pasteat 270°C; (a) Cu base metal only, (b) 2, (c) 6, and (d) 20 rain.
-
Indentation creep of lead-free Sn-Bi solder alloys as replacements of Sn-Pb used in microelectronic packaging
[1] A.R. Geranmayeh, and R. Mahmudi, "Room-temperature indentation creep of lead-free Sn - 5 % Sb solder alloy," J Elec. Mater., 34 (2005), pp. 1002-1009.
-
ZCACA2001P303
Pipe and tubing used for potable water applications or elevated temperatures at higher pressure usually are manufactured with 95% Sn - 5 % Sb solder .
-
Annual Meeting Technical Program
10:30 am CREEP AND MECHANICAL PROPERTIES OF Sn - 5 % Sb SOLDER : .
-
Evolution of mechanical stresses in extruded (Bi1-xSbx)2(Te1-ySey)3 thermoelectric alloys subjected to thermal shocks present in module fabrication processes
The stress levels are used to interpret quench test results obtained in water-based solutions and in 95% Sn - 5 % Sb soldering alloy at different temperatures.
-
METALLURGY DIVISION QUARTERLY REPORT FOR JULY, AUGUST, AND SEPTEMBER 1953
Fissionable link type reactor safety fuses, made of fully enriched uranium soldered with 95% sn - 5 % Sb solder , were made and tested success- fully in the CP-3' and Borax experimental reactors.
Indicates content that may require registration and/or purchase.