-
Supplier: Essentra Components
Description: Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel thicknesses and hole sizes that require frequent maintenance work.
- Material: Plastic
- Rivet Type: Snap
-
Supplier: Essentra Components
Description: Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel thicknesses and hole sizes that require frequent maintenance work.
- Material: Plastic
- Rivet Type: Snap
-
Supplier: Essentra Components
Description: Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel thicknesses and hole sizes that require frequent maintenance work.
- Material: Plastic
- Rivet Type: Snap
-
-
Supplier: Essentra Components
Description: Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel thicknesses and hole sizes that require frequent maintenance work.
- Material: Plastic
- Rivet Type: Snap
-
Supplier: RS Components, Ltd.
Description: Two-part snap-latch plastic rivet/retainer with projecting plunger type head, in black. Plunger is nylon 6, locking collar is polycarbonate. Can be used to secure removeable & fixed panels together, such as access panels etc. Also suitable for a wide variety of light-duty fixing
- Body Diameter: 0.3228 inch
- Finish: Other
- Grip Length: 0.0787 to 0.1654 inch
- Material: Plastic
-
Supplier: Reid Supply
Description: These fasteners satisfy a broad range of requirements for quick acess, high strength and economical performance. Featuring rivet, weld side mount, snap in and clip on types. . Quarter Turn Receptacles,Rivet-On w/ Base , mounting hole distance .750 in, overall height .380 in and
- Materials: Other
-
Supplier: Reid Supply
Description: These fasteners satisfy a broad range of requirements for quick acess, high strength and economical performance. Featuring rivet, weld side mount, snap in and clip on types. . Quarter Turn Receptacles,Rivet-On w/No Base , mounting hole distance .750 in, overall height .380 in
- Materials: Other
-
Supplier: Reid Supply
Description: These fasteners satisfy a broad range of requirements for quick acess, high strength and economical performance. Featuring rivet, weld side mount, snap in and clip on types. . Quarter Turn Receptacles,Rivet-On w/No Base , mounting hole distance .750 in, overall height .380 in
- Materials: Stainless Steel, Other
-
Supplier: Reid Supply
Description: These fasteners satisfy a broad range of requirements for quick acess, high strength and economical performance. Featuring rivet, weld side mount, snap in and clip on types. . Quarter Turn Receptacles,Snap-In , overall height .560 in and overall width .560 in Manufacturer Part
- Materials: Other
-
Supplier: Enclosure Solutions, Inc.
Description: Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting
- Depth: 6 inch
- Features: Hinged Cover
- Length / Height: 14 inch
- Material: Polycarbonate
-
Supplier: Enclosure Solutions, Inc.
Description: Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting
- Depth: 4 inch
- Features: Hinged Cover
- Length / Height: 10 inch
- Material: Polycarbonate
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect Other versions on request Other panel thickness Types for rivet mounting available upon
- Connector Type: IEC
- Dielectric Withstanding Voltage: 2 kilovolts
- Gender: Receptacle / Outlet
- Mounting Style: Panel Mounted
-
Supplier: RS Components, Ltd.
Description: Light, non-conductive snap latch rivets for quick installation of panels etc. Can be used in metal, wood and synthetics. Made from black nylon 6 Body Height = 9.5mm PCB Thickness = 4.2mm Material = Nylon
- Body Length / Working Height: 0.3740 inch
- Material: Plastic / Polymer, Nylon (Polyamide)
- Mounting: Snap-in / Clip-on
- Type & Shape: PCB Support (No Hole / Solid Post)
-
Supplier: RS Components, Ltd.
Description: Two-part snap-latch plastic rivet/retainer with projecting plunger type head, in black. Plunger is nylon 6, locking collar is polycarbonate. Can be used to secure removeable & fixed panels together, such as access panels etc. Also suitable for a wide variety of light-duty fixing
- Body Length / Working Height: 0.2756 inch
- Material: Plastic / Polymer, Nylon (Polyamide)
- Mounting: Snap-in / Clip-on
- Type & Shape: PCB Support (No Hole / Solid Post)
-
Supplier: Hammond Manufacturing Company Inc.
Description: Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Quantity - Description PJLKIT316 - 1 Snap latch for PJ series with rivets and screws PJTKIT316 - 1 Twist latch for PJ series with rivets and
-
Supplier: Hammond Manufacturing Company Inc.
Description: Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Quantity - Description PJLKIT316 - 1 Snap latch for PJ series with rivets and screws PJTKIT316 - 1 Twist latch for PJ series with rivets and
-
Supplier: Hammond Manufacturing Company Inc.
Description: Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Quantity - Description PJLKIT316 - 1 Snap latch for PJ series with rivets and screws PJTKIT316 - 1 Twist latch for PJ series with rivets and
-
Supplier: Hammond Manufacturing Company Inc.
Description: Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Quantity - Description PJLKIT316 - 1 Snap latch for PJ series with rivets and screws PJTKIT316 - 1 Twist latch for PJ series with rivets and
-
Supplier: Enclosure Solutions, Inc.
Description: Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting
- Additional Features: Hinged Cover
- Depth: 4 inch
- Length / Height: 10 inch
- Material: Polycarbonate
-
Supplier: Enclosure Solutions, Inc.
Description: Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting
- Additional Features: Hinged Cover
- Depth: 6 inch
- Length / Height: 12 inch
- Material: Polycarbonate
Rivets
(647 Companies)
Latches
(256 Companies)
Push-in Rivets
(26 Companies)
Snap Fasteners
(49 Companies)
Logic Latches
(54 Companies)