-
Supplier: Newark, An Avnet Company
Description: SNMP Temperature Sensor with 5-ft. (1.5-m) Cable
-
Supplier: Newark, An Avnet Company
Description: Tripp Lite UPS Environmental Temperature Monitoring Sensor SNMP TLNETCARD
-
Supplier: Tripp Lite by Eaton
Description: remotely Monitor temperature in your data center or for specific network equipment Package Includes SRCOOLNET2LX SNMP/web interface module E2MT EnviroSense2 environmental sensor module Micro-USB to USB-A cable, 12 ft. MAC address label Faceplate cover Owner’s manuals
-
-
Supplier: Tripp Lite by Eaton
Description: your rack. You don’t need to be on the premises to check the temperature near your rack equipment or make any necessary adjustments. The E2MT module allows you to measure and monitor ambient temperature in your data center environment or control the cooling operation by selecting a
-
Supplier: Eaton | Power Quality
Description: Card-MS combines an SNMP agent, HTTP/Web server and a MODBUS card, facilitating UPS supervision from any network monitoring system using SNMP and traps, or any web browser. Features & Benefits Remotely manage your UPS over SNMP, the web or MODBUS Schedule automatic shutdowns or
- Number of Ports: 3
- Protocol / Network: Fast Ethernet, Serial
- Features: Other
- Port Type: RS232, RS485
-
Supplier: Powerstar UPS Inc.
Description: Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp
- Input Voltage Range: 82 to 147 volts
- Switchover Time: 2 to 8 ms
- Volt-Amp Rating: 1,000 to 1,500 kVA
- Watt Rating: 100 to 1.4250000000000012 kwatts
-
Supplier: Eaton | Power Quality
Description: broadcasting an eMail/SMS in case of a power alert or scheduling a system shutdown, can be tailored to meet your specific needs. The NMC can also be connected to the Environment Sensor to get complete monitoring of the temperature and humidity within the rack cabinet where the UPS is
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: Industrial Ethernet Modular Switch Tough Industrial Enclosure Gigabit Capability 4 Slots for Fiber/Copper Port Module Options Full IEEE 802.3 Compliance Extended Environmental Specifications -20°C to 70°C Operating Temperature Onboard Temperature Sensor ESD and Surge Protection
- Network Equipment: Switch
-
Supplier: Eaton | Power Quality
Description: connected to the Environment Sensor to get complete monitoring of the temperature and humidity within the rack cabinet where the UPS is installed.
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: APITech
Description: using controls on the front panel. Two user programmable external contacts can be configured to alert the user of under-voltage, over-current, or over-temperature conditions. Optional features include alarm sensors; security sensors; limit switches; and remote emergency power
-
Supplier: Eaton | Power Quality
Description: Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master
- Number of Electrical Outlets: 24
- Current Rating: 16 amps
- Power Rating: 1,920 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC
- Number of Ports: 10
- Protocol / Network: Gigabit Ethernet
-
Supplier: Tripp Lite by Eaton
Description: secure web browser interface with options for user specified alarm and notification thresholds Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors DHCP/Manual
- Power Rating: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
- Outlets: IEC
-
Supplier: Tripp Lite by Eaton
Description: browser interface with options for user specified alarm and notification thresholds Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors DHCP/Manual configuration
- Power Rating: 5,700 watts
- Voltage: 208 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Embedded Data Systems
Description: deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many
- Operating Temperature: -40 to 85 C
- Network Protocol: 10Base-T Ethernet
-
Supplier: TOP-electronics USA
Description: numerous Web and network services for manual querying of the measurements, or autonomous sending of messages. Sensor: Pt100 temperature sensor: Measuring range of W&T probe: -50°C...180°C Measuring input: -200°C...650°C Connectivity: Digital semiconductor relay output Monitor
- Data Acquisition: Chart Recorder
-
Supplier: TOP-electronics USA
Description: past. For cases in which PoE is planned but not yet fully implemented, it is also possible to provide power using an external power supply and screw terminals. Sensor: Temperature sensor: Measuring range: -40°C...85°C Relative humidity sensor: Measuring range 0..100% RH,
- Data Acquisition: Chart Recorder
-
Supplier: Legrand
Description: or alter system status. AutoPing feature. Constantly monitors the IP address and executes a power reboot whenever the system is down. Current (AC) and Temperature monitoring. Via TCP/IP network or local direct connection. Temperature monitoring requires optional Temperature
- Number of Electrical Outlets: 15
- Unit Type: Cabinet / Cabinet Mount
- Outlets: NEMA
- Certifications: TUV
-
Supplier: Moxa Inc.
Description: to integrate sensors and alarms with IP networks -40 to 75˚C operating temperature range (T model)
- Users: 1 #
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Visual Sound, Inc.
Description: functions by giving IT Managers the ability to turn on, turn off, recycle or lock-out power to each individual receptacle and remotely monitor PDU power consumption and in-rack environmental conditions. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP
-
Supplier: ZyXEL Communications, Inc.
Description: Robust physical safety design The IES-5112 Series supports 1+1 MSC redundancy with a failover switching time of less than 1 second. For IES-5112 Series, the voltage, temperature and fan speed sensors are fitted into the system. When an abnormal condition is detected, the LED displays
- Network Equipment: Gateway
-
Supplier: ZyXEL Communications, Inc.
Description: speed sensors are fitted into the system. When an abnormal condition is detected, the LED displays and/or the corresponding alarms will alert administrators of the situation. In case the system temperature rises over the preset threshold, thermal cutoff protection will kick in to shut
- Network Equipment: Gateway
Find Suppliers by Category Top
More Information Top
-
User Guide for
Device Fault Manager
DFM manages many device components: chassis, cards, fans, interfaces, memory, Multilayer Switch Feature Cards (MSFCs), Multilayer Switch Modules (MSMs), ports, power supplies, processors, Route Switch Feature Cards (RSFCs), Route Switch Modules (RSMs), SNMP agents, temperature sensors , VLANs, and voltage sensors.
-
Wireless Networks, Information Processing and Systems
4.5 SNMP Based Temperature and Humidity Sensors .
-
Arduino and Nagios integration for monitoring
The Nagios plugin for reading the temperature sensors also broadcasts an SNMP trap when the temperature gets out of the allowed operating range. .
-
Multi-Programmatic and Institutional Computing Capacity Resource Attachment 2 Statement of Work
Zm sensors - Hardware monitoring, linked to the SNMP host monitoring system, monitors motherboard chipset sensors such as temperature , fan speed, and power supply voltages. fping - Fping is a rudimentary node status tool which can ping nodes in parallel.
-
Sensor Abstraction Layer: a unique software interface to effectively manage sensor networks
In this scenario, SAL manages sensors relying on four different technologies: 1-wire devices ( temperature and humidity sensors ), serial device (battery charge controller), SNMP device (microwave link modem) and pseudo sensors (OS status).
-
Zabbix 1.8 Network Monitoring
Other devices with SNMP agents provided include routers, UPSes, NAS devices, computer rack temperature / humidity sensors and so on.
-
A Unique Solution for Designing Low-Cost,
Heterogeneous Sensor Networks Using a Middleware
Integration Platform
In this scenario, SAL managed sensors relying on four different technologies: 1-wire devices ( temperature and humidity sensors ), a serial device (battery charge controller), an SNMP device (microwave link modem) and pseudo sensors (OS status).
-
First operational experience from a compact, highly energy efficient Data Center Module
Our colleagues at the IFAE physics institute solved this by developing a micro-processor based “slow control” module which hosts 8 industrial sensors ( temperature , humidity, pressure, air flow, etc.) and reports their data over SNMP and http protocols.
-
Zabbix Network Monitoring
Other devices with SNMP agents provided include UPSes, network-attached storage (NAS) devices, and computer rack temperature / humidity sensors .
-
Efficient message-passing and autonomic management architecture for NGNs
…SNMP interface for other AFBs within the architecture, to be able to access SNMP- enabled network devices; • Cisco Environment Monitor AFB: Collects data from SNMP AFB regarding Cisco network … environment data, which includes temperature , hu- midity and fan speed sensor readings.
Indicates content that may require registration and/or purchase.