Products/Services for Soda Lime Glass Capillary Tube

  • Glass Tube and Rod-Image
    Glass Tube and Rod - (63 companies)
    Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly...
  •  
    Quartz Tube and Rod - (37 companies)
    ...to electricity is another critical aspect. Glass works well as an insulator while quartz is an ideal conductor of electricity. As a result, many industrial products incorporate quartz due to its electric properties. Quartz glass present in tubes...
  • Capillary Electrophoresis Equipment-Image
    Capillary Electrophoresis Equipment - (43 companies)
    Capillary electrophoresis (CE) is a family of related separation techniques that use narrow-bore fused-silica capillaries to separate a complex array of large and small molecules. High voltages are used to separate molecules based on differences...
  • Glass Materials-Image
    Glass Materials - (340 companies)
    ...electrical insulator than soda-lime or borosilicate glass, and used for optical applications such as prisms and lenses. Electronic glass is used in fabricating electronic components such as X-ray tubes, display devices, and chip components. Opal glass...
  •  
    Test Tubes - (141 companies)
    Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
  •  
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Glass Sheets and Plate Glass - (115 companies)
    ...until the glass layer can be removed onto rollers for further cooling and processing. Glass sheets and plate glass made using the float glass process are usually made from soda ash, sand, limestone, dolomite, and sodium sulfate. The addition of other...
  •  
    Glass Fabrication Services - (307 companies)
    ...silica, soda lime, quartz, chalcogenide or sulphide, and fluoride glass. Additional or secondary capabilities to consider when searching for providers of glass fabrication services include chemical treating, glass to metal bonding, glass to ceramic...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Pipe and Tube Cutters - (168 companies)
    Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Suntech Applied Materials (Hefei) Co.,Ltd
Shenzhen Great Precision Ceramic CO., LTD.
Suntech Applied Materials (Hefei) Co.,Ltd
Shenzhen Great Precision Ceramic CO., LTD.
Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.