-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 924 is a pourable,thermally curable, addition-curing one-part silicone rubber that cures to a very soft silicone gel. Special features one-part, ready-to-use thixotropic flow forms a soft gel on vulcanization low content of volatiles low content
- Viscosity: 2,500 to 35,000 cP
- Use Temperature: -58 to 356 F
- Industry: Electronics
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
-
Supplier: Wacker Chemical Corp.
Description: Addition-curing RTV-2 silicone rubber that cures to form a soft, lightweight gel.
- Features: Biocompatible, Molding Resin
- Type: Elastomer / Rubber
- Industry: Medical / Food (FDA)
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification of WACKER SilGel® 612 with higher hardness and reactivity. Special features
- Viscosity: 1,000 cP
- Industry: Electronics
- Features: Encapsulating / Potting, Liquid, RTV / Room Temperature Curing, Rubber Based / Elastomeric
- Chemical System: Silicone
-
-
Supplier: Techsil Limited
Description: Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A & 1kg Part B. RTV 27909 cures very quickly at room temperature by an addition reaction to a tacky silicone
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that is easily mixed in a 1:1 ratio. RTV27905 belongs to a wider family of products in a
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that is easily mixed in a 1:1 ratio. RTV27905 belongs to a wider family of products in a
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that is easily mixed in a 1:1 ratio. RTV27905 belongs to a wider family of products in a
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Description: The SHEEN's AE Series one-component Silicone-free Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Good thermal conductivity, available in options ranging from 1.0 to 3.0 W/m·K. ◆ Excellent
- Use Temperature: -58 to 248 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Constant (Relative Permittivity): 4
- Industry: Electronics
-
Supplier: CHT USA Inc.
Description: CHT's QGEl 311UV is a 2-part, platinum cure, special purpose silicone gel. It is designed with convenient 1:1 mix ratio, and low viscosity for easy dispensing. QGel 311UV is soft, but resilient and is amoderately cross-linked silicone polymer. QGel 311UV is clear but
- Use Temperature: -67 to 399.2 F
- Dielectric Strength: 500.00000000000006 kV/in
- Index of Refraction: 1.4
- Viscosity: 1,000 cP
-
Supplier: Advanced Antivibration Components - AAC
Description: electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
- Height or Thickness (Before loading): 0.0393701 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
- Height or Thickness (Before loading): 0.1181103 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
- Height or Thickness (Before loading): 0.0393701 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
- Height or Thickness (Before loading): 0.1181103 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY BS87 is an ultra-soft thermally conductive gel pad with a thermal conductivity of 3.0 W/m*K. BS87 offers excellent compression under minimal force with high recovery characteristics. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Supplier: Master Bond, Inc.
Description: MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation.
- Applied Thickness / Gap Fill: 1 inch
- Viscosity: 1,000 cP
- Use Temperature: -67 to 392 F
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Wacker Chemical Corp.
Description: If you prefer short curing times andfast adhesion built-up with minimumenergy input, SEMICOSIL® 811 is the product of choice. The highly specialized silicone adhesive sealant provides state of the art technology for efficient and ecofriendly processing.
- Viscosity: 30,000 to 300,000 cP
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 300 %
- Features: Die Bonding Adhesive / Compound, Gel, UV / Radiation Cured (EB, Light)
-
Description: The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 4 W/m-K
- Dielectric Strength: 0.00012700000000000027 kV/in
- Dielectric Constant (Relative Permittivity): 7
-
Description: The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 0.00012700000000000027 kV/in
- Dielectric Constant (Relative Permittivity): 5.5
-
Description: The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 8 W/m-K
- Dielectric Strength: 0.00015240000000000032 kV/in
- Dielectric Constant (Relative Permittivity): 8
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY DTT65 is a soft thermally conductive gel pad specifically designed for networking applications. DTT65 is designed to focus on Dk and Df to reduce interference in RF modules. DTT65 has a thermal conductivity of 5.0 W/m*K. This product can be supplied as standard sheets, custom
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 5 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Supplier: Dupont Molykote
Description: Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.146 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: RS Components, Ltd.
Description: Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS
- Length: 0.7086618 inch
- Metric: M4
- Features: Other
- Material: Stainless Steel
-
Supplier: Henkel Corporation - Industrial
Description: liquid gap filling material, cured at either room or elevated temperature. Prior to curing, the material maintains good thixotropic characteristics as well as low viscosity. The result is a gel-like liquid material designed to fill air gaps and voids yet flow when acted upon by an external
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 3.6 W/m-K
- Features: Gap Filling Compound, Leveling / Filling Compound, Thermal / Heat Conductive
- Chemical System: Silicone
Find Suppliers by Category Top
Featured Products Top
-
MasterSil 170 Gel is a two component, addition curing silicone gel for sealing, potting and encapsulation. It is super soft upon curing, features convenient handling, provides great optical clarity and is a superb electrical insulator. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
be formulated to only cure with the use of heat in order to achieve a very long pot life. Silicone gels are used in numerous electronic applications when a soft and highly flexible encapsulation or potting is required. CHT’s silicone gels protect delicate components and assemblies (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
often used when a soft and highly flexible encapsulation is required. CHT’s silicone gels are available in a variety of hardnesses, penetrations and viscosities, and typically provide a primerless, “pressure sensitive” type bond to most substrates . For (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Fujipoly America introduces SARCON® GR25B. This advanced silicone, gel-like thermal interface material delivers a thermal conductivity of 2.5 W/m•K and is a popular choice for higher power electronics applications. GR25B is offered in double sticky surfaces, hardened surfaces for easier (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
dissipation, silicone encapsulants also provide protection from harsh environments, vibration and thermal shock. Of particular interest is the new development of thermally conductive gels which reduce mechanical stress on delicate wire connections. Typical applications include the (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
Conduct Research Top
-
What to Expect at Interphex 2007
By Heidi Parsons, Managing Editor MFG Tray Co. will feature trays for soft gel drying and a large variety of trays and containers used in the handling and processing of pharmaceutical products. It will also display vial trays for handling small and medium vials. The trays are available in four