Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Danfoss A/S
Description: A comprehensive solution for soft starting and stopping of three-phase asynchronous motors that increases uptime and reduces maintenance requirements. By integrating soft starters with AC motors, you can save energy, space and costs and increase the lifetime of your system by
- Motor Voltage: 200 to 690 volts
- Three Phase Power: 0.134022038490282 to 1,139.1873271674 HP
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems.
- Motor Voltage: 208 to 690 volts
- Single Phase Power: 4.02066115470846 to 670.11019245141 HP
- Features: AC Motor Starter
-
Supplier: AuCom North America Inc.
Description: CSX soft start controllers are a reliable, easy to use soft start solution for your motor. Designed for maximum simplicity, these compact starters provide timed voltage ramp soft start and soft stop, and are perfect for fitting into your existing motor control
- Continuous Current: 100 amps
- Control Voltage (Separate Control): 440 volts
- Operating Temperature: 14 to 140 F
- Features: AC Motor Starter
-
-
Supplier: AuCom North America Inc.
Description: CSXi compact soft starters are a comprehensive motor starting and protection solution. These compact, reliable starters provide the latest constant current start technology and robust TVR soft stop, to reduce electrical and mechanical stress on your motor. The CSXi also
- Continuous Current: 18 amps
- Control Voltage (Separate Control): 440 volts
- Operating Temperature: 14 to 140 F
- Features: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: SOFT STARTER 12A AUX 100-240VAC BASIC
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: Two (2) motor sets Constant current and current ramp start Advanced adaptive control starting / stopping Kickstart starting Coast-to-stop and ramp-to-stop DC brake Soft brake Jog (forward and reverse) Inside delta control (6-wire) Soft trip Multi-language graphical display I/O and
- Continuous Current: 46 to 59 amps
- Features: AC Motor Starter
-
Supplier: ABB Inc.
Description: PSTX soft starter The advanced range The PSTX combines many years of research and product development with extensive knowledge of application specific requirements and needs. The PSTX is our latest advancement in motor control and protection and adds new functionality with increased
-
Supplier: ABB Inc.
Description: PSR soft starter The compact range The PSR soft starter range is a simple yet reliable starting solution that utilizes only the most basic of soft starting features: soft start and stop. It performs well in applications requiring many starts per hour and is
-
Supplier: Galco Industrial Electronics
Description: SOFT STARTER, 12A, 480VAC, DIN MOUNT
- Features: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: Soft Starter, 10HP, 400-480V, 15A,OP
- Features: AC Motor Starter
-
Supplier: Danfoss North America Motion Controls
Description: Due to extensive use of the latest technology, such as new semiconductor control algorithms and bypass design, the new soft starters are very compact and heat dissipation very low. There is no need for extra ventilation or bypass contactors. This simplifies installation and keeps panel
- Supply Voltage (AC): 200 to 575 volts
- Configuration: Panel Mount
- Phase: Single Phase
- Features: Soft Start
-
Supplier: ABB Inc.
Description: PSE soft starter The efficient range Our PSE range is the perfect compromise between size and functionality. With torque control, it is the perfect option for smaller sized pump applications. Main benefits Keep your motor safe with built-in motor protections Fast and easy set-up with
-
Supplier: WorldWide Electric Corporation
Description: True 3-Phase Starter Rated at 450% FLA for 30 Seconds 2 and 3-Wire Start Design Standard NEMA 4 Enclosure White Finish Inside and Outside Same Technical Specifications as the WORLDSTART iQ Softstarter Complete Keypad for Display and Programming Start / Stop Pushbutton Motor Run Lamp E-Stop
- Features: AC Motor Starter
-
Supplier: Solcon Solutions LLC
Description: soft starters. Solcon LLC's RVS-DN soft starter has a superior global reputation, making it the starting solution of choice even under the most demanding conditions.
- Continuous Current: 17 to 3,300 amps
- Motor Voltage: 220 to 1,200 volts
- Operating Temperature: 0 to 140 F
- Features: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: PSR SOFT STARTER 600V/240VAC, 72
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: True 3-Phase Starter NEMA 4 Enclosure White Finish Inside and Outside Rated at 350% FLA for 30 Seconds Same Technical Specifications as the WORLDSTART iQ Softstarter 2 and 3-Wire Start Design Standard Door Mounted Pilot Devices Motor Run Lamp Off / Local / Remote Switch Fault Lamp and Reset
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: True 3-Phase Starter with Internal Bypass Rated at 350% FLA for 30 Seconds White Finish Inside and Outside UL489 Protected CPT Line and Load 230/460 V CPT for 120 VAC Control 120 V Bus and Large Insulated Grounding Bar Prewired per UL508A NEMA 4 Rated
- Features: AC Motor Starter
-
Supplier: Solcon Solutions LLC
Description: Medium Voltage Rated operational current 60 to 2,500 A Main voltage 2.3kV - 13.8kV The HIVS-DN is a heavy duty medium voltage soft starter, designed for all medium voltage AC induction motors. The HIVS-DN's sophisticated motor control technology ensures smooth acceleration and
- Continuous Current: 60 to 2,500 amps
- Motor Voltage: 2,300 to 13,800 volts
- Features: AC Motor Starter
- Other Protective Feature: Low Voltage Protection, Phase Failure (Loss) Trip
-
Supplier: CARLO GAVAZZI Automation Components
Description: Carlo Gavazzi offers a range of motor controllers for soft starting/stopping and reversing of three phase squirrel cage motors. Applications include conveyor systems, pumps, compressors, industrial dryers, mixers, automatic doors, palletizers, and fans. Our soft start controllers
- Continuous Current: 12 to 90 amps
- Motor Voltage: 220 to 600 volts
- Operating Temperature: -4 to 140 F
- Features: AC Motor Starter
-
Supplier: Nidec Control Techniques
Description: The Digistart IS series is the ultimate soft starter utilizing the latest technology in soft starters, including adaptive acceleration technology for the ultimate in control. The Digistart IS is a complete motor starting and management system with an extensive range of
- Continuous Current: 430 amps
- Motor Voltage: 380 to 690 volts
- Three Phase Power: 350 HP
- Features: AC Motor Starter
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the HDMS Series, a single-phase motor soft-starter. It is an ideal solution for systems used in areas with weak power grids. Its unique design and control algorithm eliminate the need for a traditional start capacitor, effectively increasing reliability. This
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to ensure
- Continuous Current: 12 to 100 amps
- Motor Voltage: 24 to 110 volts
- Three Phase Power: 4 to 100 HP
- Operating Temperature: -4 to 140 F
-
Supplier: Newark, An Avnet Company
Description: SOFT STARTER, 3 PH, 25A; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:25A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00
-
Supplier: Newark, An Avnet Company
Description: SOFT STARTER, 600V, 12A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20
-
Supplier: Solcon Solutions LLC
Description: The RVS-DX integrates enhanced soft start/soft stop characteristics, motor protection features, and built-in bypass in a compact design suitable for pumps, fans, and other industrial applications.
- Continuous Current: 8 to 170 amps
- Motor Voltage: 208 to 600 volts
- Features: AC Motor Starter
- Other Protective Feature: Low Voltage Protection, Phase Failure (Loss) Trip
-
Supplier: Innovative Technology
Description: The Eaton S611 is an innovative, economical soft starter combining advanced functionality, unsurpassed configuration flexibility, and an extremely comprehensive user interface. It is available in both open and enclosed control configurations to meet the needs of the commercial
-
Supplier: Newark, An Avnet Company
Description: SOFT STARTER, 47A, 208-690V, 11-37KW; Motor Starter Type:Soft Starter; Power Rating:37kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOFT STARTER DS6 55KW
-
Supplier: Infineon Technologies AG
Description: 55 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1800 V, 1400 A module for soft start applications in pressure contact technology. Main benefit of the design concept in comparison to existing soft starter solutions
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - Semiconductor motor controllers, starters and soft-starters
-
Description: IEC 60947-4-2:2020 applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated voltage of which does not exceed 1 000 V AC. This fourth edition cancels and replaces
-
Description: IEC 60947-4-2:2020+AMD1:2024 CSV applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated voltage of which does not exceed 1 000 V AC. This fourth edition cancels
-
Supplier: Accuris
Description: Amendment 1 \x96 Low-voltage switchgear and controlgear \x96 Part 4-2: Contactors and motor-starters \x96 Semiconductor motor controllers, starters and soft-starters
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOFT STARTER, 600 VAC, 3 AMP, 2HP, DIN MOUNT, 7.5KW. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 3 amps
- Motor Voltage: 600 volts
- Features: AC Motor Starter
-
Supplier: RS Components, Ltd.
Description: Siemens 3RK1308-0CB00-0CP0 Soft Starter
- Features: AC Motor Starter
Find Suppliers by Category Top
Featured Products Top
-
STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection (read more)
Browse AC Motors Datasheets for Automationdirect.com -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
: VFD control consumes only the power required by the motor load, resulting in energy savings compared to contactors and soft starters. This energy-efficient operation contributes to cost savings and reduced environmental impact. 2-Speed: In 2-speed control, energy (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
When to use a Soft Starter or an AC Variable Frequency Drive
A common question when deciding between a soft starter or a drive is, which one to select? The purpose of this publication is to show similarities and differences between the soft starter and the drive.
-
A Discussion of Reduced Voltage Soft Starter Harmonics
The generation of harmonics by SCR based reduced voltage soft starters and the current harmonic spectrum generated is discussed. Some example harmonic spectrums are given that can be used for approximate calculations.
-
Soft Starter Bypass Technology in SmartMotor Controllers
Use a soft start bypass, either internal or external, to allow an application to run continuously after the start in a closed contactor mode and to open once a stop or fault command has been provided.
-
Slow Speed Applications Using a Soft Starter
Slow speed plays a big role for workers and machinery during startup. Alignment of moving machinery at a slow speed helps reduce the number of trials to see whether adjustments are correct without having to go to full speed. The ability to start at a slow speed can. also decrease the risk of an
-
Why Are Drives Easier to Apply Than Soft Starters?
Consider torque requirements, speed control and power distribution when deciding between a soft starter or an AC drive for an application.
-
RSBS Series Single-phase Compressor Soft Starters
Carlo Gavazzi has launched the RSBS series, a compact, single-phase soft-starter. The RSBS is designed for single-phase compressors and is an ideal solution in single phase voltage networks that are prone to voltage fluctuations.
-
Clean Water and Sewerage Pumping in South Africa
Mossel Bay Water Utility in South Africa. "They are so simple but they do so much for me!" exclaims Johnny Meerholz as he proudly displays the AuCom IMS2 soft starter he has just installed. Electrical Supervisor for Mossel Bay Municipality (MBM), Johnny has worked with CHI Control's Western Cape
More Information Top
-
Low Voltage Motors - 2015 - Output Tables and Figures - AMERICAS - Customer Edition
2.1 The World Market for Motor Control Centers & Soft Starters by Product Type - Market Breakdown and Growth .
-
Low Voltage Motors Report - Asia Pacific - 2014
2.1 The World Market for Motor Control Centers & Soft Starters by Product Type - Market Breakdown and Growth .
-
Low Voltage Motors Report - Americas - 2014
2.1 The World Market for Motor Control Centers & Soft Starters by Product Type - Market Breakdown and Growth .
-
Low Voltage Motors Report - EMEA - 2014
2.1 The World Market for Motor Control Centers & Soft Starters by Product Type - Market Breakdown and Growth .
-
Low Voltage Motors Report - 3 Vols - 2014
2.1 The World Market for Motor Control Centers & Soft Starters by Product Type - Market Breakdown and Growth .
-
Information Technology Applications in Industry
The soft starter of super high-power and high-voltage motor developed with this method has been successfully applied to the fans load of 10kV, 21000kW, and got the better effect.
-
CR4 - Thread: Soft Starters vs. DOL Starters
Soft Starters vs. DOL Starters .
-
Power Electronics and Renewable Energy Systems
Fault Tolerant Soft Starter Control for Induction Motors . . . . . .
-
Industrial Motor Controls Sourcebook - 2014
The World Market for Low- and Medium-voltage Soft Starters & MCCs .
Indicates content that may require registration and/or purchase.