-
Supplier: Verbatim Corporation
Description: Ultra-Slim Bluetooth Wireless Mobile Keyboard - Black For tablet users on the go, Verbatim's Ultra-Slim Bluetooth Keyboard offers a stylish, thin design for the utmost in mobility. Designed to work with your iPad, iPad 2, and iPhone, along with other Bluetooth-enabled Tablets (with HID
- Connection: Cable
- Mounting: Desktop / Enclosed
- Applications: General Purpose / Commercial
-
Supplier: ATS Automation
Description: capability with a modern look and feel. Embedded in one PC: Soft-PLC application, vision control and the HMI No longer do you need a separate HMI application for each PLC platform. Now, embedded in one PC, are an industry-leading soft-PLC application, a vision control application, and
- Nominal Display Size: 19 inch
- Display Options: Color Display, Touch Screen
- Features / Applications: Computer
- I/O Interfaces: Ethernet, USB
-
Supplier: Handheld
Description: QWERTY soft keyboard, you can use the Algiz 7 efficiently in the office. But its heart is outdoors, where its versatility and built-in ruggedness make it stand out. It meets stringent MIL-STD-810G military standards for withstanding humidity, vibration, drops and extreme temperatures,
- Speed: 1,600 MHz
- RAM: 4 GB
- Display Size: 7 inch
- Operating Temperature: -27.4 to 145.4 F
-
-
Supplier: Tripp Lite by Eaton
Description: and other displays from 13 to 32 inches. It’s compatible with 75 x 75 mm and 100 x 100 mm VESA mounting-hole patterns.Extra-Large Keyboard Tray Holds the Most Popular ModelsThe large keyboard tray, with soft padded wrist rest, measures 26.2 x 10.2 inches and flips up to save
- Length: 37.6 inch
- Width: 31.1 inch
- Type: Office Cubicle Workstation
- Work Surface: Painted Steel, Plastic/Melamine Laminated
-
Supplier: Tripp Lite by Eaton
Description: flat-panel monitors, televisions and other displays from 13 to 32 inches. It’s compatible with 75 x 75 mm and 100 x 100 mm VESA mounting-hole patterns.Extra-Large Keyboard Tray Holds the Most Popular ModelsThe large keyboard tray, with soft padded wrist rest, measures 26.2 x
- Length: 40.2 inch
- Width: 45.3 inch
- Type: Office Cubicle Workstation
- Work Surface: Painted Steel, Plastic/Melamine Laminated
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target
- Type: Torque Wrench
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target
- Type: Torque Wrench
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target
- Type: Torque Wrench
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target
- Type: Torque Wrench
-
Supplier: Aaeon Systems Inc.
Description: for soft power applications. GENE-TC05 includes an onboard processor and has onboard 1GB of DDR2 667/800 memory, and one SATA 3.0Gb/s and one CFast™ interface for plenty of storage space and reliable serial performance for an operating system. The GENE-TC05 features two Mini PCI-Express slots
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: set up to work with an ATX power supply for soft power applications. GENE-TC05W2 includes an onboard processor and has onboard 1GB of DDR2 667/800 memory, and one SATA 3.0Gb/s and one CFast™ interface for plenty of storage space and reliable serial performance for an operating system. The
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Xoxide
Description: with a dedicated sniper button Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The
Find Suppliers by Category Top
Featured Products Top
-
installation without the need for a computer The camera, image recognition, and software are integrated. The system is easy to set up if you have a mouse, keyboard, and monitor. If you have a touch panel monitor, you don't need a mouse or keyboard (read more)
Browse Digital Cameras Datasheets for Daitron Co., Ltd. -
capacitive touch TFT LCD display screen Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
also be added with photo-quality digital printing. OKW now also offers a wider choice of lacquers. Color and surface finishes include soft-touch and ESD conductive lacquers, metallic effects, and varying lustres from matt to gloss. Different shades are produced according to RAL or Pantone (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Wi-Fi or the computer is far away, the GapGun is able to download the results through the Docking Station. Otherwise, the GapGun can forward the results immediately to the network or your computer. Large, Color Touch Screen The interactive display steps the operator through the (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc.
More Information Top
-
On-board Vehicle Computing, A “Bring Your Own” Approach
The computer uses both “ soft ” touch screen controls and “hard” keyboard controls.
-
Computers Helping People with Special Needs
Highly used since the emergence of mobile phones with touch screens, soft key- boards were originally designed to enable people with motor disabilities to access computers .
-
Use Mobile Devices to Wirelessly Operate Computers: Social Science Journal Article | IGI Global
They have good Human- Computer -Interface, including a small touch screen and a build-in physical keyboard or soft keyboard.
-
Understanding user perceptions of transparent authentication on a mobile device
2012) Touch behavior with different postures on soft smartphone keyboards In: Proceedings of 14th international conference on human computer interaction with mobile devices and services, pp 251–260 18.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0700 - Human-System Inter...
The types of devices used to operate the CBP system should be identified, including computer -based input devices (e.g., alphanumeric keyboards , trackballs, mice, and touch screens), conventional controls, and soft controls, as described in Sections 3 and 7.
-
A novel soft keyboard for touchscreen phones: QWERT
As an important interface with touch devices, information input method has drawn researchers’ interest since the 1980s when researchers in accessibility and Human- Computer Interface have realized the shortcoming of QWERTY as a soft keyboard layout (Colle and Hiszem, 2004; Park and …
-
Foundations for deriving empirical model to predict selection times with soft keyboard in the flight deck
Touch Screen Interfaces, flight deck displays, direct manipulation, Fitts’ law, Hick’s law, Steering law, FFitts law, Power law of practice, Selection Times, Modeling selection times with soft keyboard in the flight deck and human computer interaction.
-
Integrated display for functional emulation during test
… interface, a parallel interface, and two RS-232 in- terfaces, 810 megabyte hard disk drive, Surface Acoustic Wave (SAW) touch screen, Microsoft Disk Operating … … graphics, mode menus, " soft " keys and video … … Emulator for a Personal Computer (PC) keyboard and mouse.
-
iPhone 4 Made Simple
… 685–687 iTunes auto update failure, 777 getting music back if computer crashes, 781 Home Sharing … … reinstalling operating system, 699–704 soft -resetting, 688 synchronization problems … … Twitterific, 681–683 two finger touch , selecting text with, 93–94 … … in foreign languages, 89–92 keyboard options and settings, 88–92 …
-
wn_g.pl (finlayson-gwc2014.zip)
… strings of musical instruments, also metaphorically; "The pianist strikes a middle C"; "strike `z'' on the keyboard "; "her comments struck … … 200956214,'(examine by touch ; "Feel this soft cloth!"; "The customer … … the mouse of a computer )'). g(200958160,' …
Indicates content that may require registration and/or purchase.