Products/Services for Software Toroidal Transformer
-
Toroidal Transformers - (246 companies)Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking. Toroidal transformers are electrical components constructed using a wire-wound... -
Transformers - (2124 companies)...other nonconducting material. Split core transformers use a hinge and locking snap to allow attachment without interrupting a current-carrying wire. They are typically low-cost devices. Toroidal transformers consist of copper wire wrapped around...
-
Power Transformers - (1034 companies)...to reduce electrical loss. Split core transformers are constructed using a unique hinge and locking snap to allow electrical connection without interrupting the current-carrying wire. They provide a low cost method for monitoring current. Toroidal... -
RF Transformers - (127 companies)Community --Transformer Pricing. Electronics360 --Wideband Mixer Delivers IF Bandwidth from DC to 6 GHz. Electronics360 --Toroidal Transformer Minimizes Leakage Current in Medical-Grade Power Source. Image credit: JFW Industries, Inc. -
Transformer Winding Services - (152 companies)...power transformers, pulse transformer, radio frequency (RF) transformers, step-up and step-down transformers, switchmode transformers, three phase transformers, and toroidal transformers. In addition to the listed types, transformer winding services... -
Instrument Transformers - (374 companies)...the current-carrying wire. Wound primary transformers have primary windings that usually consist of more than one turn. By contrast, toroidal or donut transformers do not include an internal primary winding. Bar current transformers are toroidal...
-
Electronic Transformers - (38 companies)...types include LAN transformers, gate drive transformers, and toroidal cores. Local area network (LAN) or telecommunications transformers are used in applications that require high bandwidth and fast switching speeds. The signal is isolated between...
-
Isolation Transformers - (181 companies)Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1. Isolation transformers provide electrical isolation to two connected circuits. Electrical isolation of two circuits...
-
Current Transformers - (402 companies)...and toroidal. Wound current transformers consist of an integral primary winding that is inserted in series with the conductor that carries the measured current. Toroidal or donut-shaped current transformers do not contain a primary winding. Instead...
-
Three Phase Transformers - (101 companies)...factor are additional product specifications to consider when selecting three phase transformers. Core types are usually listed as laminated, split, toroidal, and others. There are four choices for cooling method: Dry or air cooled. Oil filled. Water...
Product News
-
Triad Magnetics
Custom Toroidal Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Toroidal Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Triad Custom Toroidal Power Transformers Triad's Custom Toroidal Power Transformers from 1.0VA to 2.0KVA. Triad's advanced design and production capability can create a cost effective solution to your power transformer requirement utilizing the inherent benefits of a Toroidal Core: Lower loss, lower temperature rise, self shielding, low profile and etc. These transformers are well suited for Audio Amplifier Technology, Instrumentation, Medical and Control applications. UL, CSA and VDE/TUV approval are available. (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Switch Mode/High Frequency Toroidal Inductors . Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad Magnetics. For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power... (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Instrument Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
METTLER TOLEDO Thermal Analysis
Refractometry Software Save time and avoid transcription errors thanks to paperless operation with our powerful PC density software solutions. Data can be viewed, filtered, analyzed, and corresponding reports printed out. METTLER TOLEDO Excellence instruments can be connected to LabX PC software for automatic data handling, high process security and full SOP user guidance. LabX Refractometry Software. LabX software: secure and flexible data handling, full support to comply with 21 CFR 11 and seamless integration... (read more) -
Triad Magnetics
Miniature Impedance Matching Transformers technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)Browse Audio Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Cast Coil Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)
-
http://waset.org/publications/14310/thermal-analysis-of-toroidal-transformers-using-finite-element-method
A three dimensional model for a toroidal transformer has been developed using specific software like Pro-ENGINEER, which is an parametric, integrated 3D CAD/CAM/CAE solution.
-
Toroidal superconducting transformer with cold magnetic core – results of analysis and measurements
Grzesik B, Stepien M and Jez R 2010 Toroidal HTS transformer with cold magnetic core - analysis with FEM software J. Physics: Conf.
-
Electronics for engineers and natural scientists
Test, PLD ( program Mable Logic Device) 539 testing vector 539 text e-mail 606 thermoelectric … … Technical and Office-Protocol)-Protokoll 592, 602 topology, 586 network gate 194 toroid 133 dead-pole-output … … transfer characteristic 456, 459 transformer 611 -, network part 617 …
-
Optimal design of single-phase shell-type distribution transformers based on a multiple design method validated by measurements
His software has 21 input parameters and the values of the independent variables are chosen by the … Jewell [11] makes a functional proposal with students in electrical engineering in which the students design, build, test, model and analyze a 10 VA toroi- dal iron core transformer .
-
Materials Research - Current transformers with nanocrystalline alloy toroidal core: analytical, computational and experimental studies
To modeling model the cross-section of the toroidal core shown in Figure 3, it was used the software package FEMM7. The program FEMM was used to simulate the behavior of a current transformer whose electrical and magnetic …
-
Microstructure dependence of the magnetic properties of sintered Ni–Zn ferrites by solid-state reaction doped with V2 O3
This soft- ware allows a frequency run of *400 points in less than 2 min. For this evaluation we used toroidal samples (outer diameter 20 mm, inner diameter 12 mm, and height about 3.5 mm) wound as transformers with 17 turns of 30 AWG cooper wire.
-
Impact of Microstructure Upon Soft Magnetic Properties of Cobalt-Doped Metallic Glasses
AC magnetic characteristics were measured using toroidal samples by an ac/dc hysteresis loop tracer (AMH-50K-S … … values as permeability and core losses at maximum magnetic induction, the parameters for single phase choke cores for switch mode pulse power supply have been calculated with the help of the RALE distribution and power transformer design software , and induction design software.
-
CR4 - Thread: taper calculation
Next in Forum: Toroidal Transformer Recycling You might be interested in: Math Calculation Software , Lathes and Turning Centers, Turning Tools .
-
Power Electronics and Energy Conversion Systems, Volume 1, Fundamentals and Hard-switching Converters
Figure 2.80 Example of common magnetic devices: (a) toroidal core inductor; (b) drum core inductor; (c) planar core transformer ; (d) common mode choke ( toroidal ); (e) common mode choke (C core); (f ) ferrite rod choke (Reproduced with permission from “PowerESIM laboratory manual … … map of the operating temperatures of the components, as provided by the PowerESIM software : (a) for the …
-
power transformer - offers from power transformer manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Computer Hardware & Software , Power Supply Units, Other Power Supply Units ] [ Related Keywords : Power transformer fin line, Power transformer radiator line, transformer fin radiator line, Power transformer fin … Sell Small toroidal transformer toroidal power transformer audio ...
Indicates content that may require registration and/or purchase.