-
Supplier: Central Components Mfg.
Description: Features Conforms JEDEC specifications Low profile design High temperature Intel approved insulator available Visual and mechanical polarization pegs Open frame for contact inspection/repair Extraction tool slots Automatic insertion machine compatible Tape and reel packaging available
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Insulation Resistance: 1,000 Mohms
- Dielectric Withstanding Voltage: 0.6 kilovolts
-
Supplier: Central Components Mfg.
Description: IC, PLCC and SOJ Sockets
- Operating Temperature: -55 to 105 C
- Product Type: IC Socket
-
Supplier: Powell Electronics, Inc.
Description: IC & Component Sockets 28P SOJ/DIP SOCKE
- Socket Type: DIP
- Product Type: IC Socket
-
-
Supplier: DigiKey
Description: "IC Socket Adapter SOJ To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"
- Features: Board Mount Connector
-
Supplier: DigiKey
Description: SOCKET ADAPTER SOJ TO 32DIP 0.6
-
Supplier: Acme Chip Technology Co., Limited
Description: SOCKET ADAPTER SOJ TO 32DIP 0.6
- Development Tool: Break Out Board
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: SOCKET ADAPTER SOJ TO 32DIP 0.6
-
Supplier: Allied Electronics, Inc.
Description: TE Connectivity extraction tool is designed to remove chip carries from AMP surface mount low insertion force sockets, SOJ (Small Outline J-Leaded) sockets, and soldertail sockets.
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Package: 2-SOJ, 2.85mm pitch Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded - 4 Wall Mounting Type: Requires Holder
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 2-SOJ, 2.85mm pitch Product Status: Active Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type:
Find Suppliers by Category Top
More Information Top
-
IC Component Sockets
Sockets for SM J-leaded packages : SOJ sockets , PLCC sockets, and so on.
-
Upgrade an HP Pavillion 7125 from win95 to win98??
Upgrade Sockets...........(9) 28-pin SOJ Sockets (0 free) or COAST module .
-
Optimization of the signal-to-noise ratio of silicon-embedded microphones for mechanomyography
Mechanomyography (MMG)mayfacilitate the use of soj silicon sockets with electrically powered prostheses.
-
A Concept of Irradiation Experiments System
…boards designed, utilizing different chips as Device Under Test: • SRAM memories, • FLASH memory, • FPGA chip. a) SRAM Memories: There were designed two boards with different size of the SOJ (J-Leaded Small Outline Package) sockets for SRAM (Static Random…
-
System Level Test / BGA Test Sockets
We provide different types of IC sockets for ESD/Latch-up testing. .... Devices with BGA, FBGA, DIP, DFN, LIC, LCC, QFP, QFN, SOP, SOJ , COB and most of other…
-
Supply chain & organizational behavior through the three lenses : a case study
LGA - Land grid array PGA - Pin grid array SOJ - Small outlined J-lead TSOP - This small outlined .... Figure 2 highlights the usage and pricing of the bum-in sockets (per program) in the different…
-
A correlation study between different types of CDM testers and “real” manufacturing in-line leakage failures
This study examinedonly a 28-pin plastic SOJ package and its associatedhandler equipment. .... to fail, the fail voltage variance was quite large between one of the socketed CDM testers (DCSOC…
-
TM248CBK32 Datasheet - DYNAMIC RAM MODULE from Texas Instruments
…TMS44400, 1 048 576 x 4-bit DRAMs, each in 20/26-lead plastic SOJ packages, mounted on .... The TM124BBK32 is available in the single-sided BK leadless module for use with sockets .
-
Over fatal choline poisoning
But this is a Konzentragion that after our AuL socket weir fiber the individual maximum dose hinausgeh … of (CzecH) (EsPoswI) Diabetes mellitus and lipotrope therapy (PELLNERund forest ~ AZr Leberparenchymsehiiden ( SoJ ~ IED), Lymphogrannlomatose…
Indicates content that may require registration and/or purchase.