-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 6-50 cc/min water.
- Process Media Type: Liquid
-
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 3-20 GPH water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 0.5 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output and frequency output Clearly visible LED display with red/green color
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.01058994 to 0.529497 SCFM
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analog output Robust housing with very high pressure resistance Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Learn
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 6 GPM
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: BARTEC
Description: Data Transfer
- Process Media Type: Liquid
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: McCrometer, Inc.
Description: Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters.
- Pipe Diameter: 4 to 12 inch
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Other, Recorder / Totalizer Functions
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: McCrometer, Inc.
Description: Slashes installation and labor costs by over 50%. The McCrometer FS100 Flow Straightener requires only 1.5 pipe diameters upstream, eliminating the need for long straight runs in irrigation and water applications.
- Pipe Diameter: 6 to 8 inch
- Process Media Type: Liquid
- Features: Recorder / Totalizer Functions
- Meter Technology: Turbine Meter
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: HY LOG provides a continuous overview of Hydrogen quantities and position. It is applicable in various fields such as MEGCs, tube trailers, railway/ship containers, etc. With integrated solar panels and battery buffers, a self-sufficient operation is possible, eliminating the need for
- Operating Temperature: 0 F
- Process Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
maintenance projects, municipal water, wastewater and industrial facilities. The FPI Mag's hot tap installation reduces installed costs up to 45 percent by eliminating the need for heavy equipment or extensive manpower. The FPI Mag's accuracy and repeatabiliity rivals the performance of a full-bore mag meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
projects, municipal water, wastewater and industrial facilities. The FPI Mag's hot tap installation reduces installed costs up to 45 percent by eliminating the need for heavy equipment or extensive manpower. The FPI Mag's accuracy and repeatabiliity rivals the performance of a full-bore mag meter and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
FSZ S-Flow can be used in a wide variety of applications including pharma, biopharma, or life sciences, manufacturing, hot and cold-water piping for more efficient fan coil unit (FCU) operations and flow control in semiconductor (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
The FPI Mag from McCrometer is a Full Profile Insertion flow meter combining the ease of hot tap (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The FPI Mag is a Full Profile Insertion flow meter combining the ease of hot tap installation with an accurate measurement of the full flow profile. This is accomplished with a unique operating principle featuring multiple electrodes across the entire pipe diameter. This allows the FPI Mag to (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
hot-tap Marsh Multi-Mag® Flow Meter from McCrometer eliminates these problems while at the same time fitting in tight, crowded equipment areas. The Marsh Multi-Mag Flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
insertion FPI MagTM Flow Meter. The FPI Mag Flow Meter is the industry's only multi-electrode, hot tap, full profile insertion flow meter delivering a continuous total flow profile similar to a full (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Rugged V-Cone Flow Meter Ideal For Gritty Oil Sands Separation Processes Ideal for High-Temperature, High-Pressure Liquid, Natural Gas or Steam Service Oil Sands process engineers (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
The flow test of solar energy hot water heating system: Ultrasonic flow meter was placed on the return pipe of solar energy hot water heating system (Figs. 15.24, 15.25, 15.26).
-
Heating Water with Solar Energy Costs Less at the Phoenix Federal Correctional Institution
Redundant Btu meters measure delivered hot water ; plus a datalogger records solar radiation, wind, ambient temperature, flow rates, and fluid and water temperatures Expected Life .
-
Renewable Energy
During operation of solar thermal systems providing domestic hot water , flows of 30 to 50 l/h are common per square metre of collector area.
-
Measurement and Verification Guidelines for Federal Energy Projects, Version 2.2
Measuring thermal output (e.g., hot water from a domestic hot water solar system displacing an electric water heating system) is also straightforward, although not necessarily inexpensive, using commercial Btu meters , water flow meters, or temperature transducers.
-
Heat source performance for solar–ground source heat pump
… 2: motor; 3: condenser; 4: refrigerant surveying instrument; 5: refrigerant collector; 6: heat exchanger; 7: throttle; 8: evaporator; 9: hot - water tank; 10: secondary fluid … … 11, 12, and 13: flow metres ; 14: ground heat exchan- ger; 15: solar -energy collector; 16: water …
-
"the Clairière", first passive collective building in the social-Technical habitat of the Ingénieur
For its part, EDF will control energetic contributions (the Canadian well, solar collectors and the calories recovered by ventilation duplicate- flow ) and that of the electrical equipments … … the reading of information of sub- counters (sanitary hot water , illumination, heating of appoint …
-
Experimental study with operational solar‐sorption cooling
The solar air-conditioning system is composed of medium-temperature CPC solar collectors, hot water valves, hot water pumps, expansion tank and a hot water … … lithium bromide–water absorption chiller, water–air heat transfer, temperature sensors, revolving flow - meters , irradiatometer, data acquisition instrument …
-
Solar Energy: Technologies and Project Delivery for Buildings
… protect against sunburn, magnifying glass to read small labels, camera, current meter if you need to measure electric loads, noninvasive flow meter if you need to measure hot water use, heldheld wind-speed … … a device (such as Solar Pathfinder or Solmetric SunEye …
-
Applied Energy Technology
… Figure 3, a huge barrel which approximately 3000 square metres of arch roof is … … of 2856 blocks of solar semiconductor crystal board, the … … collecting plate and solar hot water system the edge angle … … hot water for constant flow like water pool, photoelectric …
Indicates content that may require registration and/or purchase.