Products/Services for Solar Powered Indoor Track Lighting
-
Lighting Fixtures - (1542 companies)...applications are also available. Common features for lighting fixtures include ballasts, bulbs, battery power, solar power, dimmers, fans, light detection, and motion detection.ApplicationLight Fixture TypeLamp Type
-
Solar Panels - (181 companies)...is relatively inexpensive, but produces much less power. As such, the solar panels made from these photovoltaic cells must be larger to produce the same amount of energy. A UV-sensitive photo cell converts UV radiation to electrical energy. Crystal Type. Symbol...
-
Electrical Power Wires - (591 companies)How to Select Electrical Power Wires. Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. Cable Types. The GlobalSpec SpecSearch database allows industrial buyers to select...
-
Light Towers - (74 companies)...engine-powered models such as compact standard duty, compact heavy duty and industrial heavy duty. Battery-powered. Solar-powered units containing a battery or multiple batteries to store solar power generated during the day. Portable lighting carts...
-
Solar Trackers - (20 companies)...be considered when purchasing solar trackers: power usage, drive type, government rebates, land constraints, latitude, and climate. Solar trackers are classified by the type and number of axes they offer. Single-axis trackers have one axis upon which...
-
Solar Lighting - (24 companies)Solar lighting converts solar energy into electrical energy to produce light for off-grid fixtures. A solar lighting system collects solar radiation and converts it into direct current using photovoltaics (PV). This energy then powers a light source...
-
Lamps - (1751 companies)...by means of an electric arc between electrodes. Lamp Performance. Performance specifications for lamps include lamp power (wattage), bulb-burning lifespan, overall length of the lamp, color temperature of emitted light, and the average lamp output...
-
Busbars and Busways - (280 companies)...system. Busbars and busways provide stationary alternatives to reels, festoons, or other retracting or moving electrification supplies. Types of Busbars and Busways. There are three types of busbars and busways: Indoor busways, which have extruded...
-
Motion and Occupancy Detectors - (119 companies)...with functions such as pet-immune features, which will ignore the movement of animals up to a certain weight. Motion detectors are used in a variety of applications, such as indoor and outdoor security systems, surveillance, and occupancy detection...
-
Lighting Inverters - (47 companies)Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls. They are used in conjunction with power supplies and power conditioners, and provide permanent lighting...
Product News
-
Sensata Technologies
Solar Photovoltaic Tracking System Large solar panel installation is becoming more economical as a viable alternative to coal, oil, or gas-fired power plants. To make the most of the panels, it is cost-effective to install them on a structure that can follow the sun from east to west (azimuth) and from north to south (elevation) as the sun moves across the sky. As the panels themselves are large and subject to hot, dusty conditions they typically need a geared motor for precise movement, which in turn requires an MT absolute... (read more)Browse Absolute Rotary Encoders Datasheets for Sensata Technologies -
Hangzhou Chinabase Machinery Co., Ltd.
Solar slew Drives/Slew drives for solar tracker SPEED REDUCERS & GEARBOXES. UDL SPEED VARIATORS WORM REDUCERS CYCLOIDAL GEAR REDUCERS GEARBOX FOR AGRICULTURAL MACHINERY PLANETARY GEARBOXES HELICAL GEAR REDUCER SPIRAL BEVEL GEAR MOTORS. ELECTRIC MOTORS GEAR MOTORS SCREW DRIVE. We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
parvalux by maxon
How efficient are tracking solar panels? . Using a wind turbine motor to rotate wind turbine propellers can therefore help produce a higher output of energy. Types of tracking solar panel. There are a few different types of solar panel motors and designs. To power the tracking of a farm of solar panels there are two main options: a central drive system featuring one tracking motor that powers multiple panels simultaneously. This system is very energy efficient and easy to maintain. The other design is a distributed drive system... (read more) -
3X Motion Technologies Co., Ltd
Brushless DC motor for Solar tracker / 12V&24V available. Low-cogging design. High efficiency. Custom models available. Typical Applications: New energy/ Solar tracker. Automotive industry. Medical industry. Industry automation... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
Brushless DC motor for New energy/ Solar tracker design. High efficiency. Custom models available. Typical Applications: - New energy/ Solar tracker. - Industry automation. - Ebike... (read more)Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
Solar Tracker Motor for Photovoltaic Projects in the development of photovoltaic trackers for Nextracker, becoming the world's largest solar tracking motor supplier. As of 2020, our production capacity reached 15GW, contributing to the global photovoltaic projects exceeding 50GW. In the PV sector, our brushless DC motors exhibit outstanding mechanical properties, boasting a withdrawal rate of less than 100ppm after 7 years of use --a benchmark in the industry. With rich project experience and a robust supply chain, 3X Motion is dedicated to delivering... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
Geared DC Motor with gearbox for solar tracker . Efficiency: 72%. Benefits: Supporting planetary gearbox with ratio 422:1(other geared box available). High proofing: IP65. Typical Applications: New energy industry/solar tracker. Industrial equipment. Trailer/truck... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
GGB
Bright solutions for solar power applications UV exposure, and abrasive contaminants common in windy environments are most important for solar power generation. Solar Tracker Applications. Slew Drive. Linear Actuator. Shock Absorber/Damping Cylinder. Pivot Points. Reliable Tribology for Solar Trackers. The new GGB EP (R)15 engineered plastics solution was developed specifically for use in photovoltaic solar power generation facilities with tracking solar panels. The EP (R)15 material features excellent UV and abrasion resistance in addition... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
BinMaster, Inc.
Solar power for bin, silo, tank sensors Power everywhere. Bridge distances and obstacles with a BinMaster solar-powered system. This solution provides remote power due to vessels far from a power source without the expense of wiring or electricians. BinMaster solar is ideal for cement plants, mining operations, and agricultural cooperatives or large farms spread across long distances or across railroad tracks. (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
AMETEK Programmable Power
Advanced High Performance Solar Power Simulator AMETEK Programmable Power is pleased to unveil the new Elgar TM Advanced Solar Power Simulator (ASPS). The ASPS Series features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2 msecond shunt switching recovery time provides the best power transfer for fast PWM shunt switching satellite PCDU 's. Advanced Features. 2 independent, isolated 600W channels or 1 1200W channel in 1U. Voltage: 40 V to 220 V. Current: 2.72A to 20A. 2 m second shunt switching... (read more)Browse Power Supplies Datasheets for AMETEK Programmable Power
-
Energy harvesting embedded wireless sensor system for building environment applications
It analyses design considerations on several issues such as indoor light characteristics, solar panel component choice, maximum power point tracking , energy storage elements and the trade-offs and choices between them.
-
Energy harvesting embedded wireless sensor system for building environment applications
It analyses design considerations on several issues such as indoor light characteristics, solar panel component choice, maximum power point tracking , energy storage elements and the trade-offs and choices between them.
-
Book of abstracts
It analyses design considerations on several issues such as indoor light characteristics, solar panel component choice, maximum power point tracking , energy storage elements and the trade-offs and choices between them.
-
Abstract cards
It analyses design considerations on several issues such as indoor light characteristics, solar panel component choice, maximum power point tracking , energy storage elements and the trade-offs and choices between them.
-
Autonomous wireless sensor network based Building Energy and Environment Monitoring system design
Implementation of Indoor Light Energy Harvesting The integrated system consists of Sanyo AM1815 main solar cell and AM1542 reference solar cell, 10F Supercapacitors, TPS61220 DC/DC converter and the maximum power point tracking circuits in a topology shown in Fig.6.
-
Ambient Intelligence with Microsystems
… physical layer, 159–160 transport protocols, 169–170 Layered protocol stack approach, 158–159 Lead zirconate titanate (PZT), 253–254 Light sources indoor solar energy harvesting system, 246–247 … … scalability, 8 Location container tracking system, 395, 400, 405 … … based models, 196 Low power sensors advantage of on …
-
Solar Energy in the Winemaking Industry
A small double axis tracking PV installation powers the lighting systems of the cellar building and a roof mounted flat plate collector system, covering more than 100 m2 , provides energy to heat the water used in the bottling washing processes at the … Fig. 5.36 The two indoor located Siemens Solar 350 kW inverters, complete with dedicated mechanical ventilation .
-
Program and Abstracts: DOE Solar Program Review Meeting 2004, 25--28 October 2004, Denver, Colorado
One of these is the Indoor Light -Soaking Exposure Station, comprising a programmable climate-controlled chamber equipped with a solar simulator that allows high-intensity light exposure. Concurrently, we can monitor the electrical characteristics of multiple PV modules and exercise active control over their electrical bias using programmable electronic loads, interfaced to a data acquisition system, thereby acquiring power tracking and current-voltage data.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1473/WerringChristopher2009.pdf?sequence=1
Some collector designs even include photovoltaic cells capable of powering the solar tracking control circuitry and motors allowing the entire system to function without any electrical connection. Commercialization and use of advanced materials manufacturing have made the collector system viable for a variety of lighting applications where improved indoor light quality and reduced daytime power consumption are primary design goals (Lapsa, Maxey, et al. 11; Soydan, Engin 1).
-
http://www.dhs.gov/xlibrary/assets/st/bips10_highperformancedesign.pdf
… 1-2010. n As an option, roof-mounted flat-plate solar photovoltaic panels, tilt- ed … … the building enclosure for power production with a 15% … … annual electrical requirements for lighting and plug loads corresponding … … periods, by either flow- tracking (i.e., ΔVs-r … … CBR agents. n Oversight monitoring and control capabilities through the BAS to manage indoor environmental quality (e …