-
Supplier: Milton Roy
Description: The best solar-powered metering pump under the sun Works day and night in remote locations and harsh environments SOLAROY solar-powered chemical injection pumps work continuously, day and night to provide reliable chemical delivery. Driven by
- Maximum Discharge Flow: 0.007013888888888894 to 0.038888888888888924 GPM
- Maximum Discharge Pressure: 100 to 5,000 psi
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: simple Start/Stop control, and two connection configurations enable the HRP pump to be customized for many applications. By design, the HRP pumps can be used in many different market segments. From solar-powered water treatment and grease trap systems to car wash or large
- Maximum Discharge Flow: 0.00001452946275 to 0.0100385379 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.25 inch
- Horsepower: 0.007505234155455792 HP
-
Supplier: Pump Solutions Group
Description: and 7000 pumps can be powered by hydraulic motors using fluid pressure from the hydraulic system in hydraulically powered center pivots • Belt driven pump can be adjusted without shutting down irrigation engine • The 12 volt pump is provided with clamps to connect
- Features: Metering Pumps, Self-Priming Pump
-
-
Supplier: Meter Group
Description: Accurately Measure Deep Drainage and Evapotranspiration A complete small weighable and tension controlled field lysimeter. Combined with tensiometers, soil moisture sensors, data logger with optional GPRS modem, lightning protection, and powered by solar panels. This is the idea of the
- Form Factor: Instrument, Meter / Indicator
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Products Serviced / Replaced: Acoustic and Vibration Equipment, Avionics / Navigational Instruments, Calibration Instruments, Displays / Panel Meters, Dust / Opacity Instruments, Electrical and Electronic Test, Environmental Instruments, Environmental Test Equipment, Industrial Computers, Inspection / NDT, Lab / Analytical
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, In-house Calibration Lab Set-up, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Rental / Lease, Replacement /
- Features: North America, Southern US Only, Specialty / Other, United States Only
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut off the fluid
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: stainless steel or PFA-lined piping to maintain parts-per-trillion (PPT) purity levels. Once the chemicals reach the “point of use,” the Automatic CDU takes over. It acts as a smart controller, utilizing mass flow meters and servo-driven pumps to dilute, blend, and dispense chemicals with an
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: tool without shutting down the entire facility’s chemical supply. Chemical Dispensing Units (CDU) The CDU is the “point-of-use” brain of the system. While a VMB simply directs flow, a CDU actively manages it. These units often include high-precision pumps, filtration systems, and flow meters
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
We adapt our ceramic design to your specific application. Our pumps are tailor made in order to provide the best solution to your production process. Properties of Ceramic Filling Pump Low maintenance cost High tech ceramics Fast assembly (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? ≥ 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Niimi Ceramics Co. provides advanced ceramic solutions with Made in Japan quality. We offer ceramic pistons and cylinders for valveless piston metering pumps. Made of high-purity alumina ceramic (Al?O? ≥ 99.5%) suitable for medical device applications. Learn more. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Solar pumping solutions for agriculture provide numerous benefits. With the ability to pump water for irrigation during dry and sunny weather in regions that need it most, panels like these can be easily installed and enable the pumps to work in wells of very low yields, offering a longer (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
to .00004″, pumping is possible without use of flexible seals. Applications include cryogenic pumping and precision metering. Materials can be alumina, industrial sapphire, or most other technical ceramics. (read more)
Browse Datasheets for Insaco, Inc. -
without recalibration With torque ranges from 250 to 100,000 lbf-in (28.2 to 11,300 Nm), these mechanical power meters are ideal for automotive and aerospace testing, industrial machinery development, pump systems, powertrain and drivetrain analysis, and research and (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
More Information Top
-
Non‐additive effects of litter mixing are suppressed in a nutrient‐enriched stream
We maintained flow-proportional continuous dosing using a solar - powered metering pump that received a signal from an ISCO flow meter (see Greenwood and Rosemond 2005 for additional details).
-
Consumer‐resource stoichiometry in detritus‐based streams
Nutrients (NH4NO3, K2HPO4 and KH2PO4) were dripped into C54 via a solar - powered metered -dose pump roughly every 10 m along the entire length of the stream for 2 years (July 2000–August 2002).
-
A Tariff for Reactive Power
Solar Panels By Pallet System Monitoring & Meters Water Pumps for Solar Wind Power .
-
Echonet: A Home Network Standard
Consequently, the Echonet consortium is conducting a review of conventional device pro- files for photovoltaic solar generation, power meters , heat- pump -type water heaters, and so on, and developing commands for control of fuel cells and batteries.
-
Photovoltaic performance and reliability workshop
Since the fan current is less than 0.2 A, the fans in two comfort stations are adequately powered from a solar pump system more than 30 meters (100 feet) away from the comfort stations.
-
Water Security, Climate Change and Sustainable Development
a. provide a subsidized solar pump to tube well owners in lieu of surrendering their grid power connection; b. ensure net metering of such solar pumps and connect them with the grid; c. offer all the solar pump irrigators a guaranteed buyback …
-
European Commission : CORDIS : News and Events : Small, solar-powered water treatment plants promise water for world's poorest
The system 'consists of six square metres of thermal solar collectors, a small photovoltaic module to power a pump , and the desalination module itself,' explained engineer Joachim Koschikowski of Fraunhofer ISE.
-
CR4 - Thread: Why Has No One Thought of This or Where do I Purchase . . .
I have a solar powered pump that lifts 15 tonnes of water per day through about 20 metres up to a tank by my house, from a dam.
-
Kootenai River Nutrient Dosing System and N-P Consumption: Year 2008.
Solar photovoltaic panels for operating Gamma dosing pumps , and for powering Seametrics flow meter .
-
Pre-Mac solar powered water purifier Solarwater 8 (SW8)
The SW8 is provided with a water totalising meter to monitor the throughput and a 12 V pump is powered by the solar cells; a hand pump is provided as a back-up facility.
Indicates content that may require registration and/or purchase.