-
Description: IEC 62047-38:2021(E) specifies a test method for measuring the adhesion strength of metal powder paste in the electrical interconnection between micro-electromechanical systems (MEMS) and a circuit board. The typical examples of metal powder paste are anisotropic conductive paste,
-
Supplier: Sentry Air Systems, Inc.
Description: larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Sitting height enables the operator to comfortably use the unit and prevent fatigue. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-SIT-M] and
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
-
Description: textiles; paper and paperboard, up to a maximum mass per unit area of 400 g/m2; natural, artificial or synthetic textiles; glass/ceramic/metallic materials, excepting lead solder when used for electrical connections; other materials, whether mass-coloured or not (e.g. wood, fibreboard,
-
Supplier: CSA Group
Description: textiles; paper and paperboard, up to a maximum mass per unit area of 400 g/m2; natural, artificial or synthetic textiles; glass/ceramic/metallic materials, excepting lead solder when used for electrical connections; other materials, whether mass-coloured or not (e.g. wood, fibreboard,
-
Supplier: Equilibar, LLC.
Description: Including PTFE, Polyimide, SS316, and glass reinforced PTFE Chemical Compatibility: Can be configured to meet your aggressive chemistry Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These models are
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
More Information Top
-
ZASMHBA0003065
The user typically mixes the solder glass powder with a two-component vehicle.
-
Thermal Analysis of Lead Borate Glasses During Crystallization
… A glass sample during heating and cooling; (C)DTA of P-0-B glass powder sample during heating, solution endolherm after 18 hours of heat treatmeni at crystal-growthtemperaiure, thermal expansion, and viscosity; (12)DTA of solder glass powder sample during heating.
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
A solder glass powder laid along the periphery of the glass sheets melted to form the edge seal of the vacuum space when the entire glazing unit was heated to 450°C.
-
Outgassing effects in evacuated glazing
The pillars are positioned on the lower glass sheet, the upper sheet is placed on top, and a paste of hydrated solder glass powder is applied to the perimeter of the glazing and to the pumpout tube which is positioned in a …
-
Advanced window incorporating vacuum glazing
The sealing material consisting ofpaste containing solder glass powder is deposited around the edge of two sheets of glass.
-
A 60- to 96-GHz high-temperature pressure window
The solder glass powder was placed around the periphery of the mica andtheouter movable boron nitride sleeve lowered manually to the junction to pack the frit.
-
Impedance measurement of the illuminated metal—SiO2—Si diodes
The solder glass powder was placed around the periphery of the mica andtheouter movable boron nitride sleeve lowered manually to the junction to pack the frit.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/80714
The powdered solder glass was mixed with a solution of 1 wt% nitrocellu- lose in isophorone and carefully applied to the joint with a fine wire while the microreactor and tubes were held in a jig.
-
High Temperature Ultrasonic Transducers
New non-alkaline powdered glass solders LG-K1 and LG-K2 [13] proved to be much less chemically reactive than the glass solder NaPoLi but they were thermally stable only up to 600°C.
-
Abstracters
U.S. 3,594,144, July 20, 1971.- Pow- dered solder glasses , ceramics, or metals are dispersed in fluorinated ether.
Indicates content that may require registration and/or purchase.