Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mill-Max Mfg. Corp.
Description: Solder Mount PCB Pin with 0.017 dia. Tail
- Product Type: PCB Pins
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1998-3 Finish/Plating: Gold Plate Length: .250 [6.4] Material: Brass Mounting: Solder Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- RoHS Compliant: RoHS Compliant
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1378-1 Finish/Plating: Gold Plate Material: Brass Mounting: Solder Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1379-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- RoHS Compliant: RoHS Compliant
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1352-1 Finish/Plating: Gold Plate Material: Brass Mounting: Solder Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: PCB PIN, 1 POSITION, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Pin; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes
-
Supplier: Fairview Microwave Inc.
Description: SCT048-SMA SMA female PCB connector from Fairview Microwave has an interface type of edge mount .007 inch pin and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a
- Frequency Range: 27 GHz
- Features: RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: TEST POINT PIN, PCB, SOLDER; Product Range:-; Connector Colour:-; Connector Mounting:PCB Mount; Mounting Hole Dia:0.61mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Tip Style:Radius; Overall Length:0.545"RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: har-flexicon, 8pin male, vertical pcb mount (waveflow solder), 15Amps, pitch 5.08mm
-
Supplier: Newark, An Avnet Company
Description: har-flexicon, 6pin male, vertical pcb mount (waveflow solder), 15Amps, pitch 5.08mm
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting rear-side 1 Function Connector, Pin temperature 70 °C, protection class I or II For PCB mounting Other versions on request For protection class II
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 4 kilovolts
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Gds A-D Series, Straight Solder Pin-.125 PCB(.157 Long), Female, 32 Contact
-
Supplier: SCHURTER Inc
Description: Description Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material
- Voltage Rating: 125/250 V
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 4 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material
- Voltage Rating: 125/250 V
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / quick-connect / screw / PCB Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;PCB Mnt;Solder;8 Pin
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Rows of socket strips may be mounted on any centers and are end-to-end or side-by-side stackable for 0.100 [2.54] grid or matrix patterns Available with solder pin tails or wire wrap pins For Wire Wrap Pins, consult Data Sheet 12014 ”Break” feature allows strips
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 1 to 25
- Contacts Pitch: 2.54 mm
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending
-
Supplier: Aries Electronics, Inc.
Description: 0.022 [0.56] dia. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE FOR SOLDER PIN TAIL AND EXTRA LONG PIN: 0.030 ±0.002 [0.76 ±0.05] dia. SUGGESTED PCB HOLE SIZE FOR MIDGET PIN: 0.040 ±0.002 [1.02 ±0.05] dia.
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 6 to 64
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: FEATURES For mounting liquid crystal displays and other high pin count or odd centered components Available in several sizes with bifurcated contacts in solder pin tails or wire wrap pins For Wire Wrap Pins, consult Data Sheet 12009 Optional spacer available for
- Current Rating: 1 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 20 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Low-Profile Collet Sockets with Solder Pin Tails For Wire Wrap Pins, see Data Sheet 12012 Choose from several size and plating options GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 2 to 64
- Contacts Pitch: 2.54 mm
-
Supplier: PUI - Projections Unlimited, Inc.
Description: K85X Series 9 Pin Female Vertical Printed Circuit Board (PCB) Mount and Solder Cup D-Subminiature Connector
- Current Rating: 2 amps
- Number of Contacts: 9 #
- Connector Type: D-Sub
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 76 A, nom. voltage: 1000 V, pitch: 10 mm, number of positions: 1, connection method: Push-in spring connection, mounting: Wave soldering, color: green. The rated data refers to the corresponding component only. The air clearances and creepage distances
- Contacts Pitch: 10 mm
- Conductor Size (North American): 4 to 20 AWG
- Current Rating: 76 amps
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: THR male header1.4 mm _ solder pin
-
Supplier: TE Connectivity
Description: Mating Alignment Type : Polarizing Tab PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Application Circuit Application : Signal Packaging
- Voltage Rating: 354 volts
- Current Rating: 7 amps
- Insulation Resistance: 1 Mohms
- Operating Temperature: -40 to 85 C
-
Supplier: binder USA LP
Description: Female receptacle, PCB mounting, 90° PCB solder pins, IP68 protection
- Voltage Rating: 125 to 250 volts
- Current Rating: 4 amps
- Number of Contacts: 4 to 5 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Harwin Plc
Description: Individual straight female solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable housings KA1-2010298F2, KA1-2010398F2, KA1-2010498F2. Gold finish on
- Current Rating: 60 amps
- Operating Temperature: -65 to 150 C
- Contacts Pitch: 8.5 mm
- Contact Plating: Gold Plating
-
Supplier: binder USA LP
Description: Male receptacle, rear-mounting, front fastening, PCB solder pins, IP68
- Voltage Rating: 125 to 250 volts
- Current Rating: 4 amps
- Number of Contacts: 4 to 5 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Advanced Interconnections Corp.
Description: Advanced's Test Point Pins are precision machined from Brass Copper Alloy can be individually packaged in tape and reel pockets to facilitate automated insertion. To further reduce processing costs when used on surface mount PC boards, Test Pins with unique solder
- Contact Plating: Gold Plating
- Features: Machined Pins, Other
- Product Type: PCB Pins, Pin Receptacles
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: SOLDER MOUNT PCB PIN
- Features: Board Mount Connector
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 24 A, nom. voltage: 400 V, pitch: 5 mm, number of positions: 3, connection method: Screw connection with tension sleeve, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: green. Article with lateral pin exit
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 26 AWG
- Current Rating: 24 amps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 24 A, nom. voltage: 400 V, pitch: 5 mm, number of positions: 4, connection method: Screw connection with tension sleeve, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: green. Article with lateral pin exit
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 26 AWG
- Current Rating: 24 amps
- Features: Other
-
Supplier: RS Components, Ltd.
Description: THT male header; 1.0 x 1.0 mm solder pin
- Geometry: Straight
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 22 A, nom. voltage: 250 V, pitch: 5 mm, number of positions: 4, connection method: Push-in spring connection, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: light gray. Article with lateral pin exit
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 24 AWG
- Current Rating: 22 amps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
(204° C). Terminals and pins are manufactured in a variety of configurations for top mount, bottom mount and feed-thru mounting on chassis, boards and panels. Insulator bushings are manufactured from high grade White PTFE (Teflon) with Tin Plated Brass electrodes Other colors and platings are available. (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
-wrap posts and turret terminals making it ideal for testing circuitry on high density PCB packages This new test point is manufactured from phosphor bronze with silver plating. They can be used in both lead free solder and traditional reflow processes. They are packaged on tape and reel (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
that the electronic components can be of two types. These types are- SMD components: It refers to surface mount devices. You have to use the surface mount technology to install these components on the PCB. You can identify the SMD components by measuring the number of pins in the (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for FX PCB Co., Ltd. -
. How are Rigid PCBs Made? A rigid circuit board consists of a strong substrate with copper tracks and issue layouts. In which active and passive electronic components are soldered both via way of means of computerized Through Hole Soldering Technology like (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
treatment for the Rigid flex PCB, such as ENIG, OSP, HAL Leadfree and etc, which can increase the solderability and avoid oxidation. Test and Quality Control Checking the appearance, dimension, and layer-to-layer alignment, conducting the Electrical (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
Firstly you need to know that Gold plating is frequently used to improve electrical conductivity while making printed circuit boards (PCBs). Gold plating, a new method of PCB manufacturers for bonding gold atoms to PCBs, has gained popularity. However, the cost of gold plating for the (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
firm gripping with J-Hooks, EZ-Hooks, grabbers, alligator clips, tips or probes. The design also serves to keep terminals perpendicular to the PCB so that relative position is maintained during, and permanently after, wave soldering. Colors available include: Red, Black, White, Orange, Yellow, Brown (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
surface mount package, that is pin-to-pin compatible with the previously released (read more)
Browse Amplifier and Comparator Chips Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Guidelines for Surface-Mount Power Modules Using Column Pins with Solder Balls (.pdf)
This application note is intended to provide the user with the best information to date regarding the PCB (printed-circuit-board) mounting and assembly process of TEPS surface-mountable power modules that use Column Pins with Solder Balls.
-
Spring Pin Socket User Manual
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware
More Information Top
-
Design of an automated multicapillary instrument with fraction collection for DNA mutation discovery by constant denaturant capillary electrophoresis (CDCE)
A 368 electrode array using gold coated solder mount PCB pins (Mill-Max, Oyster Bay, NY) pro- vided the high voltage for electrophoresis, and also per- mitted real-time monitoring of currents through each capil- lary.
-
Ohmite - B8J5R0E - Passive Components - Resistors - Allied Electronics
pin , solder mount pcb , brass alloy, 0.93 in tall, 10 min gold over nickel .
-
10 to 50W AC/DC power modules from Powersolve suit medical and industrial applications
These fully encapsulated modules are available for PCB mounting with solder pins or chassis mounting with terminal blocks and optional DIN Rail Mounting Clips.
-
Produktebeschreibung
• Drop-in type with soldering pins for PCB mounting .
-
Miniature Encapsulated AC/DC Power Modules Suit a Wide Range of Applications
Available as 15 and 30W models in single- and dual-output voltage configurations from 5 to 24VDC, they are fully encapsulated modules designed for PCB - mounting with solder pins or for chassis mounting with screw terminal block.
-
15W and 30W encapsulated AC/DC modules
Package/mounting styles available are PCB with solder pins , chassis mount with screw terminals and a DIN rail mount adaptor kit.
-
Practical Arduino
Finally, solder on the PCB - mount two- pin screw terminal to provide a handy connection for a speaker.
-
Laser Doppler vibrometry use in detecting faulty printed circuit boards
The target components are 14 pin PDIP packages solder mounted to a standard PCB .
-
On reflow soldering process and reflow profile
Reflow soldering is a welding method for achieving the mechanical and electrical connection of surface mount components pins and a PCB by melting the solder paste attached to the PCB.
-
Antenna matching for bandwidth enhancement
The feed could be realized by a pin soldered on the PCB and connecting the strip mounted inside the plastic shell.
Indicates content that may require registration and/or purchase.