-
Supplier: Mill-Max Mfg. Corp.
Description: Solder Mount PCB Pin with 0.03 dia. Tail
- Product Type: PCB Pins
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Rows of socket strips may be mounted on any centers and are end-to-end or side-by-side stackable for 0.100 [2.54] grid or matrix patterns Available with solder pin tails or wire wrap pins For Wire Wrap Pins, consult Data Sheet 12014 ”Break” feature allows
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 1 to 25
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: 0.022 [0.56] dia. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE FOR SOLDER PIN TAIL AND EXTRA LONG PIN: 0.030 ±0.002 [0.76 ±0.05] dia. SUGGESTED PCB HOLE SIZE FOR MIDGET PIN: 0.040 ±0.002 [1.02 ±0.05] dia.
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 6 to 64
- Contacts Pitch: 2.54 mm
-
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Low-Profile Collet Sockets with Solder Pin Tails For Wire Wrap Pins, see Data Sheet 12012 Choose from several size and plating options GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 2 to 64
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: 105°C] Sn plating : -67°F to 257°F [-55°C to 125°C] Au plating STANDARD CONTACT INSERTION FORCE : 67g/pin WITHDRAWAL FORCE : 30g/pin NORMAL FORCE : 45g/pin; based on a 0.018 [0.46] dia. test lead SPECIAL ULTRA-LOW INSERTION FORCE : 22g/pin WITHDRAWAL FORCE :
- Current Rating: 3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 9 to 625
- Contacts Pitch: 2.54 mm
-
Supplier: Allied Electronics, Inc.
Description: Dual In Line Socket, Long Solder Tail for Multilayer PC-Boards, Open Frame DIP sockets with increased solder tail, allowing application on multilayer PCBs up to .139 " (No Suggestions), 4-finger BeCu #30 clip
-
Supplier: Utmel Electronic Limited
Description: Header High Temperature PCB Plug 26 Cont Solder Tail Thru-Hole 2500 Series 2A
- Current Rating: 1.75 amps
- Operating Temperature: -55 to 105 C
- Contacts Pitch: 2.54 mm
- Features: IC Headers, Other
-
Supplier: Mill-Max Mfg. Corp.
Description: Solder Receptacle With No Tail, accepts mating leads of .012-.017 inches
- Features: Other, Receptacle
- Product Type: Pin Receptacles
- Mounting: Solder
-
Supplier: Mill-Max Mfg. Corp.
Description: Solder Receptacle With A Standard Tail, accepts mating leads of .032-.046 inches
- Features: Other, Receptacle
- Product Type: Pin Receptacles
- Mounting: Solder
-
Electrical Connectors - Connectors Board to Board, PCB Mt Pin Hders & Recept -- 415-13-250-41-001000Supplier: Heilind Electronics, Inc.
Description: STANDRD SOLDER TAIL SIP SOCKET
- Connector Type: Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Number of Contacts: 3
- Contacts Pitch: 2.54 mm
- Features: Other
- Product Type: Pin Receptacles
-
Supplier: Allied Electronics, Inc.
Description: The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for
-
Supplier: Allied Electronics, Inc.
Description: The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for
-
Supplier: Allied Electronics, Inc.
Description: The 17EHD series of High Density D-Subminiature connectors complement Amphenol's extensive D-Subminiature connector line. This family packages high performance with affordable cost. Termination styles include solder cup for cable-mount applications and straight solder tail for
-
Supplier: Anderson Power Products
Description: PCB Tail Termination, Standard Length AWG 8 10mm²
-
Supplier: Omnetics Connector Corporation
Description: process. These durable light weight connectors are suitable for the most demanding applications. Available with fixing/ retention jack screws as well as mounting holes suitable for PCB and flex mounting. They feature Omnetics' highly reliable gold plated Flex Pin contact system which
- Current Rating: 3 amps
- Number of Contacts: 2 to 64 #
- Features: Board Mount Connector, Coupling / Adapter, Rectangular Connectors, Heavy Duty, Straight
- Category: Board-to-Board Connector, Micro Connector and Nano Connector, Military Connector
-
Supplier: Omnetics Connector Corporation
Description: soldering process. These durable light weight connectors are suitable for the most demanding applications. They are available with mounting holes suitable for PCB and flex mounting, and feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance
- Current Rating: 3 amps
- Number of Contacts: 2 to 97 #
- Features: Board Mount Connector, Coupling / Adapter, Rectangular Connectors, Heavy Duty, Straight
- Category: Micro Connector and Nano Connector, Military Connector, Wire-to-Board Connector
-
Supplier: Harwin Plc
Description: Vertical orientation with 5mm PC Tail. Specified as 332 in a Mix-Tek connector part number. Gold finish on contact area and termination.
- Current Rating: 20 amps
- Operating Temperature: -55 to 125 C
- Contacts Pitch: 4 mm
- Contact Plating: Gold Plating
-
Supplier: Harwin Plc
Description: Vertical orientation with 3mm PC Tail. Specified as 311 in a Mix-Tek connector part number. Gold finish on contact areas and termination.
- Current Rating: 0.5 amps
- Operating Temperature: -55 to 125 C
- Contacts Pitch: 4 mm
- Contact Plating: Gold Plating
-
Supplier: Harwin Plc
Description: Horizontal orientation with 3mm PC Tail. Specified as 313 in a Mix-Tek connector part number. Gold finish on contact areas and termination.
- Current Rating: 0.5 amps
- Operating Temperature: -55 to 125 C
- Contacts Pitch: 4 mm
- Contact Plating: Gold Plating
-
Supplier: TE Connectivity
Description: Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 2.36 MM [.093 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Material : Thermoplastic Shell
- Current Rating: 6 amps
- Number of Contacts: 50 #
- Contact Pitch: 2.7431985186728 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: Radwell International
Description: ULTRAMINIATURE PCB PIN CONNECTORS, SOLDER TAIL, RIGHT ANGLE.30 PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advanced Interconnections Corp.
Description: .100" (2.54mm) Pitch Single Row Right Angle Board to Board Connectors featuring screw-machined terminals provide high reliability method of interconnecting PCB to PCB.
- Operating Temperature: -40 to 140 C
- Number of Contacts: 2 to 32
- Contacts Pitch: 2.54 mm
- Product Type: IC Headers, IC Socket
-
Supplier: RS Components, Ltd.
Description: PCB socket for 2mm pin, PC tail 8mm
- Number of Contacts: 1
- Contact Plating: Gold Plating
- Product Type: IC Socket
- Features: Other
-
Supplier: Vincotech GmbH
Description: Converter+PFC+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting Thermo-mechanical
- Output Voltage: 600 volts
- Output Current: 20 amps
- Technology: IGBT
- Features: Other / Specialty Configuration, Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting
- Output Voltage: 1,200 volts
- Output Current: 25 amps
- Technology: IGBT
- Features: Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Three-phase Rectifier Brake Chopper Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting
- Output Voltage: 1,200 volts
- Output Current: 100 amps
- Technology: IGBT
- Features: Other / Specialty Configuration, Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Converter+Brake+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in
- Output Voltage: 600 volts
- Output Current: 20 amps
- Technology: IGBT
- Features: Other / Specialty Configuration, Other / Specialty Technology
-
Supplier: Harwin Plc
Description: Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness – 26 contacts (13+13). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied on Tape and Reel. Gold finish on contact area and
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 26 #
- Features: Board Mount Connector, Other
-
Supplier: TE Connectivity
Description: (VDC) : 60 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Application Assembly Process Feature : Board Standoff Circuit Application : Signal Operating
- Voltage Rating: 60 volts
- Current Rating: 1 amps
-
Supplier: TE Connectivity
Description: Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Action/Compliant Tail PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Application Circuit Application : Power Packaging
- Voltage Rating: 200 volts
- Current Rating: 42 amps
- Operating Temperature: -20 to 105 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Hole RoHS: Non-Compliant ELV: Non-Compliant PCB Mounting Orientation: Vertical Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail Length: 2.29 mm Preloaded: Yes
-
Supplier: Win Source Electronics
Description: Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No ELV: Non-Compliant PCB Mounting Orientation: Horizontal Contact Style: Pin Mating Retention: With PCB Mount Alignment: Without PCB Mount Retention: Without Tail
Find Suppliers by Category Top
Featured Products Top
-
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Keystone Electronics has introduced Pin-in-Paste packaging for their popular thru-hole mountable coin cell battery retainers. These new, retainers are specifically designed for Pin-in-Paste (PIP) soldering using solder paste and reflow technology to attach through-hole (THM) components (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
- Lowest Profile ( 22.6mm above PCB ) - Pin through hole solder tails for rugged fixing on PCB - Tape & reel packaging for automatic pick & place and (read more)
Browse HDMI Cables Datasheets for Rego Electronics Inc. -
With ratings up to 20A, 250V (UL), the range offers a variety of mounting styles and termination options, including flange mounting, snap-in and PCB mounting versions, together with 2.8 mm solder tabs, 4.8 mm and 6.3 mm quick-connect tabs, screw terminals and PCB pins. (read more)
Browse Circular Connectors Datasheets for DigiKey -
during handling, and provides space savings over outer-locking systems Wide/long end fitting solder nails for grounding and secure PCB retention to meet vibration requirements SMT tail protector prevents bent tails (read more)
Browse Electrical Connectors Datasheets for DigiKey -
termination options from wired pigtail, solder cup, right angle, or straight PC tail. ITT Cannon’s suite of rectangular connectors including D-sub, micro, and nano connectors provide a flexible I/O solution without sacrificing space or performance. They are ideally suited for markets and (read more)
Browse DC Motors Datasheets for DigiKey -
Heilind is a leading distributor. Highlights: Card Edge connectors available in 350,000+ standard styles with options for custom variations Gold on contact mating area or gold over nickel contact plating PCB thru-hole, wirewrap, solder eyelet (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
Through-PCB / board mount surface solderable Mounting Styles (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Horizontal option for 90° daughterboards Additional power pins with a current rating of 3A in the 0.5mm pitch range Location pegs to inhibit movement during soldering Shrouding and polarization options Tape and reel package options (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
. SMT components are used for PCB assemblies. Ideally, these components are compatible with solder reflow processes to fully automate the assembly. While THT components offer a board mounted solution, they are typically not designed for the rigors of a reflow process. In these cases, a (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc
More Information Top
-
Page 6. Semiconductor parts with 673 in root number
Universal Serial Bus (USB) Shielded I/O Receptacle, Type A, Single Upright RightAngle, Solder Tail Length 2.00mm (.079"), Kinked Pins , PCB Thickness 1.20mm (.045")and 1.60mm (.062"), Gold (Au) Flash, Lead Free .
-
Page 7. Semiconductor parts with 732 in root number
Universal Serial Bus (USB) Shielded I/O Receptacle, Type A, Single Upright RightAngle, Solder Tail Length 2.00mm (.079"), Kinked Pins , PCB Thickness 1.20mm (.045")and 1.60mm (.062"), Gold (Au) Flash, Lead Free .
-
Page 30. Semiconductor parts with 800 in root number
Universal Serial Bus (USB) Shielded I/O Receptacle, Type A, Single Upright RightAngle, Solder Tail Length 2.00mm (.079"), Kinked Pins , PCB Thickness 1.20mm (.045")and 1.60mm (.062"), Gold (Au) Flash, Lead Free .
-
http://mouser.com/catalog/specsheets/ACP_SFP+1xN_v5.pdf
… meet the SFF-8432 standard for single port cages, and SFF-8433 standard for 1xN (1x2, 1x4 and 1x6) port versions, and feature compliant press-fit pins (single port cages are also available with pcb mount solder tails ) Amphenol’s unique ExpressPortTM SFP …
-
UG filtering - an effective technology against IEMI and HPM
The connector mating side can be of pin or socket, and its termination is PCB tail or solder cup.
-
Mill-Max - 111-93-316-41-001000 - Connectors - IC Sockets, Plugs and Adapters - Allied Electronics
Socket, DIP; 16 Pins ; Open; Long Solder Tail ; 0.3In.; Beryllium Copper; Gold; PCB ; 0.17In .
-
Lighting Connectors | Mouser
… to 2.1mm. AVX's 9176 Series Dual-Contact SSL IDC Connectors support a 10 amp current rating with two large SMT solder tails per wire to provide maximum stability on the PCB , 1p-3p configuration, and … … end stackable for higher pin counts.
-
IC Component Sockets
For the press-fit design, the compliant tail of the socket features precision-machined pins that are hollow and slotted to conform to the PCB holes. The fine serrations on the pins’ tails form a “gastight” connection that does not require soldering .
-
Mill-Max Offers 3 Additional High Current Spring Pins
has a solder tail for PCB mount assembly. Inside each MM 0854, 0855 and 0856 spring pin is a gold-plated, stainless steel spring rated …
-
Home :: Medical Design Briefs
MM0856-0-15-20-82-14- 11-0 has a solder tail for PCB mount assembly. Inside each MM0854, 0855, and 0856 spring pin is a gold-plated, stainless steel spring rated for …
Indicates content that may require registration and/or purchase.