-
Supplier: Indium Corporation
Description: 42-SS is a water-based inorganic salt formulation developed for soldering stainless steel and other difficultto-solder metals. 42-SS provides fast wetting and effective oxide removal for dependable soldering.
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: 42-SS is a water-based inorganic salt formulation developed for soldering stainless steel and other difficultto- solder metals. 42-SS provides fast wetting and effective oxide removal for dependable soldering.
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15
-
-
Supplier: Allied Electronics, Inc.
Description: Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Daisy Chain Grommet with 3 I.D.s: 0.125",
-
Supplier: Allied Electronics, Inc.
Description: Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Daisy Chain Grommet with 3 I.D.s: 0.125",
-
Supplier: Allied Electronics, Inc.
Description: Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Daisy Chain Grommet with 3 I.D.s: 0.125",
-
Supplier: Indium Corporation
Description: Indalloy Flux #4-OA is a clear liquid flux formulated for the purpose of soldering moderately easy to difficult metallizations such as nickel, oxidized copper, Kovar and brass. This flux contains organic salts in a water-free water-soluble solvent.
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: L&L Special Furnace Co., Inc.
Description: The FN Series Electric Box Furnaces feature extremely uniform temperature gradients over a wide temperature range, and atmosphere tight construction. Two uniformity ranges are offered: +/-10°F (+/-5°C) and +/-5°F (+/-3°C). Several important features are combined to achieve uniformity within the
- Process Temperature: 150 to 1,200 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 914.3995062242667 mm
- Length (Chamber / Tube): 1,828.7990124485334 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLC SERIES Atmosphere Retort Furnaces represent an advanced design which emphasizes process quality and control as well as operator safety. The control system, alloy retort and flow system are completely integrated as one unified system. Any application requiring 100% hydrogen or a mix of
- Process Temperature: 1,200 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Length (Chamber / Tube): 1,777.9990398805185 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The JSC SERIES is an electric Bell/Shuttle Lift furnace with a bell type "top hat" alloy low dew point retort. The system normally includes one plug insulated base, one retort, one furnace, one separate insulated "parking" base, and an overhead hoist and shuttle system. The control system, alloy
- Process Temperature: 1,200 C
- Atmosphere: Air / Oxidizing, Inert, Reducing, Salt Bath
- Application: Annealing, Brazing / Soldering
- Heat Source: Electric / Resistance
-
Supplier: Gusher Pumps
Description: Hastelloy B and C, Ductile Iron APPLICATIONS Lead Babbitt Magnesium Solder Tin Zinc Spelter Molten Salt Molten Metal up to 1200ƒF
-
Supplier: U.S. Plastic Corporation
Description: Sodium hypochlorite is inherently an unstable compound. Two things can happen to it in a piping system that will affect the choice of a valve. Sodium hypochlorite can decompose over time, which results in the formation of crystalline salts, and as it decomposes, one of the decomposition
- Valve Size: 2.5 inch
- Valve Type: Ball Valves
- Primary Material: CPVC
- Features: Socket Weld / Solder, Union
-
Supplier: VICFUSE
Description: Approval UL Recognized 10A~15A Interrupting Rating 10A~15A : 50 amperes at 32V DC(UL) 10A~30A:150 amperes at 32V DC Soldering Method *Refow Soldering :260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. 265±5°C, 10Sec. max three times. *Hand Soldering : 350°C,
- Voltage Rating: 125 volts
- Current Rating: 50 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 2000°F / 1093°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing, annealing, etc..
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 609.5996708161778 mm
- Length (Chamber / Tube): 634.9996571001852 mm
- Atmosphere: Air / Oxidizing
-
Supplier: BI-TORQ® Valve Automation
Description: Features PVC, CPVC, PVDF or Polypropylene body construction 1/2" through 2" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage in case of stem damage ISO 5211 mounting saddles for easy actuation retrofit
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Heresite Protective Coatings, LLC
Description: This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming
- Operating / Use Temperature: 200 to 250 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: VICFUSE
Description: rating. Meets the 1500A minimum Availa e in oth axial lead and surface mount. Interrupting Rating 4000 amperes at 250V AC/DC Material Ceramic Body / Copper alloy,silver-plated Soldering Method Reflow soldering:150℃-200℃, 60-120 s Wave soldering:260℃, 10 s Environmental
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: 15 min.each(IEC60028-2-6) 10-60Hz at 0.75mm amplitude 20-2000Hz at 10g acceleration Salt Spray:MIL-STD-202G, Method 101, Test Condition B (48Hrs) Insulation Resistance:MIL-STD-202G, Method 302, Test Condition A (After Opening) 10,000 ohms minimum Resistance to Solder Heat:260ºC, ≤ 3s.
- Voltage Rating: 300 volts
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Smiths Interconnect, a Molex company
Description: Features & Benefits Hypertac® contact technology ensures immunity to shock and vibration and minimal contact resistance Outstanding protection against electromagnetic interference; 70db @ 10MHz Corrosion resistant; 500h salt spray (5%NaCl – NF C 20-711) Suitable to EN Railway cables Metal
- Connector Type: Circular / Cylindrical Connector
-
Supplier: VICFUSE
Description: Temperature:-55°C to +125°C Vibration:MIL-STD-202G, Method 201(10-55 Hz); Method 204,Test Condition C (55-2000 Hz at 10G’s Perk). Salt Spray:MIL-STD-202G, Method 101, Test Condition B (48Hrs) Insulation Resistance:MIL-STD-202G, Method 302, (After Opening) 10,000 ohms minimum at 100 volts
- Voltage Rating: 250 volts
- Current Rating: 7 amps
- Fuse Type: Miniature, Subminiature (Micro)
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Pexco
Description: wire and cable. Uses and Features 2:1 shrink ratio Engineered for total compatibility with PVC jacketed wire and cable Low shrink temperature All colors, including clear, are highly flame retardant Resists many chemicals and oils,* chlorine, moisture, salt water and fungus Proprietary
- Diameter: 0.046 to 4 inch
- Length: 600 to 12,000 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Way Full Port Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 2" NPT or SW ends L-port and T-port design 4-seat design for high cycle applications ISO 5211 mounting pad for direct mount actuation 1000 PSI pressure rating Ideal for mixing applications
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 450 F
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling NPT or socket weld ends (clamp ends also available upon
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 450 F
-
Supplier: TE Connectivity
Description: Device Included : TR14AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
-
Supplier: E+E Elektronik
Description: standard reflow soldering process. A protective film applied to the active humidity sensor surface ensures a protection against contamination such as dust, salt or chemical pollution. Depending on the accuracy requirements and available evaluation electronics, different cost-effective
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 4.5 %
- Operating Temperature: -40 to 284 F
- Technology: Capacitive
-
Supplier: Carling Technologies, Inc.
Description: powerful jets of water, and are recognized to UL1500 - Ignition Protection for Marine Products. These switches are vibration, shock, thermoshock, moisture and salt spray resistant. Temperature ratings range from -40C to 85C.
- Length / Diameter: 1.45 inch
- Width: 0.83 inch
- Panel Thickness: 1.079 inch
- Maximum Current Rating: 20 amps
-
Supplier: VPT, Inc.
Description: highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI
- DC Input Voltage: 9 to 60 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 9 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: Assured Automation
Description: The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and original equipment
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 550 F
-
Supplier: Belmont Metals, Inc.
Description: the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit
- OD / Width: 0.25 inch
- Length: 0.75 inch
- Type: Anode / Anode Material
- Features: Other, Specialty / Other
-
Supplier: Belmont Metals, Inc.
Description: the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit
- OD / Width: 2 inch
- Type: Anode / Anode Material
- Features: Other
- Material: Zinc / Zinc Alloy (UNS Z)
-
Supplier: ASTM International
Description: to which it is exposed. Without proof of satisfactory correlation, accelerated tests such as the salt spray (fog) test cannot be relied upon to predict performance in other environments, nor will these serve as comparative measures of the corrosion resistance afforded by coatings of different
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: welded to the shielding layer of the cable. The plug has a nice stepped housing design so that it doesn't slip when you pull it out. A good precision coating can make the product pass the salt spray corrosion test for at least 96 hours. The three convex positioning blocks can arbitrarily
- Voltage Rating: 500 volts
- Current Rating: 3 to 15 amps
- Number of Contacts: 2 to 37 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Belmont Metals, Inc.
Description: the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit
- OD / Width: 1 inch
- Type: Anode / Anode Material
- Features: Other, Specialty / Other
-
Supplier: Belmont Metals, Inc.
Description: the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit
- OD / Width: 2 inch
- Type: Anode / Anode Material
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
speed data in environments where there is high vibration, moisture, salt, dirt and debris. It can also be used for off-road vehicles, ruggedized factory automation and robotics signal applications. The Max-M12 family of connectors is based on IEC 61076-2-101 and SAE J2839. They are backward (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
: Vibration: MIL-STD-202G Method 201 Salt Spray: MIL-STD-202G Method 101 (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
: Vibration: MIL-STD-202G Method 201 Salt Spray: MIL-STD-202G Method 101 (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Reliability Testing: Vibration: MIL-STD-202G Method 201 Salt Spray: MIL-STD-202G Method 101 (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Thermal Shock: MIL-STD-202G Method 107 Vibration Resistance: MIL-STD-202G Method 201 Salt Spray Resistance: MIL (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Popular names of the drugs salvation herb medicaments and chemicals
… not Unguentum contra Pediculos), Burowsche · Liquor Aluminii acetici dilutus soldering borax · borax of cristallisatus guiding plaster · Emplastrum fuscum in scatula · Emplastrum Meliloti of Lothringerpflaster · Ceratum Resinae Pini Lotjehn · Folia Farfarae soldering salt · ammonium chloratum Lottenpflaster …
-
Arends Popular names
… Unguentum flavum loess drop Elixir e Succo Liquiritiae solution, Burowsche Liquor Aluminii acetici dilutus soldering borax borax cristallisatus guiding plaster Emplastrum fuscum in scatula Emplastrum Meliloti Lothringerpflaster Ceratum Resinae Pini Lotjehn of Folia Farfarae Farfarae folium soldering salt ammonium chloratum Lottenpflaster Emplastrum …
Indicates content that may require registration and/or purchase.