-
Description: Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air
- Valve Size: 2 inch
- Pressure Rating: 230 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 400 F
-
Description: nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards
- Valve Size: 2 inch
- Pressure Rating: 110 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 450 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pneumatic slip rings can be selected, and mixed power lines, signal lines, Ethernet, encoder lines, control lines, solenoid valves, induction lines, etc. can also be used; The standard is through-hole installation, and other installation methods such as flanges can be customized; The
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Features Single-channel pneumatic rotary joint, outer diameter 50mm, M5 thread, optional 4 and 6mm air pipes; Can mix power lines, signal lines, Ethernet, industrial bus, control lines, solenoid valves, induction lines, etc.; Standard flange installation, customizable hollow
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: ANDROS 6500 Series Gas Analyzers ANDROS 6500 Measures up to 5 gases: 3 via NDIR and 2 via plug-in sensors RS232 and USB DC pump and solenoid valve drivers Analog to digital inputs (2) Differential pressure transducer for low flow/leak detection ANDROS 6520 Same as above but
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: InspectorTools
Description: windy conditions Identifies failing solenoids, valves and bearings Includes headphones, extension tube, parabola (reflector) Audible & Visual Leak Indicators Battery condition indicator
-
Supplier: InspectorTools
Description: identify potential failures in bearings, valves, solenoids and other operational components Complete with: headset, solid contact probe, flex-tube and a padded carrying case Adjustable sensitivity Audible and visual leak indication Powered by one 9V battery (included)
-
Supplier: InspectorTools
Description: Features: Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type: CFC's, HFC's, Nitrogen, CO2, Steam, etc. Unaffected by contaminants, or windy conditions Identifies failing solenoids, valves and bearings Includes headphones, extension
-
Supplier: BEING Scientific Inc.
Description: control. Vacuum Range: 0 - 0.1MPa. (limit vacuum 133Pa) Bundled heating provides better temperature uniformity. Inert gas interface for easy access to inert gases such as nitrogen. LED lighting. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Built-in
- Temperature Range: 86 to 392 F
- Capacity: 4.3999999999999995 cubic feet
- Features: Alarms, Laboratory, Other, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
Supplier: CO2Meter.com
Description: Add-On Options Central Display Unit for Gas Safety Alarms (RAD-CDU-HS1) RAD-0022-ZR: Display Add On RAD-PMU: Power Monitor Unit SV-1029 - Solenoid Shut-Off Safety Valve CM-HS2: Dual Horn Strobe Add On Kit. Plug flashing strobes into both the sensor and remote display to give a more
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Caterpillar Oil & Gas
Description: nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT hazardous location engines, with ratings 597-828 bkW (800-1110
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
Find Suppliers by Category Top
Featured Products Top
-
and companies. Before making the switch to generating nitrogen, NW Wine Company had stored nitrogen in dewars. Dewars contain liquid nitrogen that is managed by a third-party gas company who replaces empty dewars with full ones. Depending on levels of nitrogen consumption, a dewar may last as (read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
Nitrogen generation system upgrade helped a Pacific Northwest brewery save thousands and increase production efficiency.
(read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
Analytical Industries Inc. oxygen monitors for glove boxes and nitrogen generators are engineered to measure low oxygen concentrations in inert and controlled atmosphere systems. They support precise monitoring of oxygen levels to maintain product quality (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a wide range of aggressive gases and liquids in applications that require compact, electronically-controlled valves which have minimal backpressure. Applications include (read more)
Browse Gas Valves Datasheets for Clippard -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. The (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
Cryo H&I: On-site LN2 Generator Produce high-purity liquid nitrogen anywhere with Cryo H&I. Our generator provides a reliable (read more)
Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
maintenance. Calibrated to sense 0.1 to 25% O2, applications include oxygen & nitrogen generators, additive manufacturing and process control. Key features include: Easy Installation - Quickly deploy in process chambers and gas flow lines via screw (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
distinctive taste, but gases like oxygen, carbon dioxide, and nitrogen need to be removed before the water can be bottled or used in other food or drinks. Keep Reading (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions
More Information Top
-
Production of solvents (ABE fermentation) from whey permeate by continuous fermentation in a membrane bioreactor
…effluent contain- er, 2 sampling, 3 effluent pump (filtrate), 4 filtrate holdup/overflow, 5 conductivity level control, 6 conductivity probe, 7 Ceraflo Tubular CFM Unit, 8 CFM recirculation pump, 9 pressure tube for backflush, 10 solenoid valve : nitrogen gas pulse, I1 solenoid valve…
-
Miniaturized Tests for Fire Resistance of Hydraulic Fluids
Fig. 10 is a schematic showing the pilot-operated solenoid valve , nitrogen gas bottle, reservoir column, and 0.006-in. orifice.
-
Ventilation Systems Operating Experience Review for Fusion Applications
A set of solenoid valves control nitrogen gas inflow from the gas storage system and outflow to the gas cleanup system.
-
Transient expression of foreign genes in plant cells and tissues obtained by a simple biolistic device (particle-gun)
…projectile with a surface covered with DNA- coated or non-coated gold particles was introduced from the side of the stopper through the cylinder to the bottom of the outlet port of the solenoid valve , then nitrogen gas (25 kg/cm 2) was…
-
Landing on the Moon Cratering from a Jet
A metal pipe connected to a tank of nitrogen gas via a solenoid valve is inserted into the top of the box to model the rocket.
-
Ballistic damage in hybrid composite laminates
The main components of this propelling mechanism were a cylindrical barrel to guide the projectile, a quick release valve to relieve the trapped air and a nitrogen gas -driven solenoid valve to operate this valve.
-
DEVELOPMENT AND TESTING OF A PRE-PROTOTYPE MACH 2 RAMGEN ENGINE
A solenoid valves introduces 30 psig nitrogen gas into the fuel line between the flow control valve and the elastomer delivery hose.
-
Effects of climatic variability on the annual carbon sequestration by a boreal aspen forest
A solenoid valve was opened permitting nitrogen gas to flow into the sampling tube entrance for 12 s establishing the voltage corresponding to zero CO2 concentration.
-
The viscerosympathetic response in rabbits is mediated by GABAergic and glutamatergic inputs into the sympathetic premotor neurons of the rostral ventrolateral...
These solutions were injected by pressure from a nitrogen gas cylinder via a solenoid valve .
-
Minimum Time Criterion for Crack Instability in Structural Materials
The launching device consists of a cylindrical barrel, 2000 mm long by 20 mm inner diameter, a reservoir for nitrogen gas , and a solenoid valve .
Indicates content that may require registration and/or purchase.