Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aurora Instruments
Description: positive pressure/vacuum system and a heating block/shaker (optional) that provides efficient solid phase extraction in industry standard 1, 3, and 6 mL SPE cartridges, and 96 well microplates. VERSA solid phase extraction equipment is designed to maximize sample
-
Supplier: Filtertech, Inc.
Description: created by the vacuum producer draws liquid through the disposable media, creating a cake of solids. The media is advanced either by liquid level or timer and the cake is positioned over the liquid extraction chamber for the dewatering phase. The recovered
-
Supplier: Filtertech, Inc.
Description: Bowl: Rotation speed 9.600 rpm Motor: Power 3 Kw Dimensions: mm 370 X 680 X h. 780 CHARACTERISTICS Macfuge separator liquid / liquid / solid or liquid / solid clarifier Self-cleaning machine Compact overall dimension Easy installation Reduced timing for maintenance
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
-
Supplier: ASTM International
Description: commonly referred to as furan-like, furanoid, furans, or substituted furan compounds. This test method allows either liquid/liquid or solid phase extraction (SPE) of the furanic compounds from the sample matrix followed by analysis for specific furanic compounds by HPLC.
-
Supplier: ASTM International
Description: derivatives, commonly referred to as furanic compounds or furans. This test method allows either liquid/liquid or solid phase extraction (SPE) of the furanic compounds from the sample matrix followed by analysis for specific furanic compounds by HPLC or direct injection
-
Supplier: Komline
Description: Continuous rotary drum vacuum filters for the separation of liquids from solids Komline-Sanderson continuous rotary drum vacuum filters for the separation of liquids from solids offer great flexibility in meeting the needs of many industries. Our experience ranges from
-
Supplier: BHS-Filtration Inc.
Description: installed for clarification and recovery applications from liquids with low solids content with 5% to less than 1% solids and trace amounts. Technical Description A filter cake is filtered onto a set of horizontal, slightly conical filter plates – arranged in a stack inside a
-
Supplier: Flottweg SE
Description: More solid concentration and improved extraction of centrate - the advantages of the C-XI decanter scroll at a glance: Optimum conveying of solid Greater purity of the liquid phase Optimized scroll slope Improved geometry of the scroll body Maximum G forces For better
-
Supplier: Eaton
Description: Lab & Pilot Plant Services Eaton's filtration lab technicians can analyze customer-submitted samples and identify the suspended solids and particle size distribution in their process liquids. This capability allows us to take the guesswork out of which filtration technology will work
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery, VOC Recovery / Abatement, Waste Water
- Operation / Mounting: Clean in Place, Floor / Field, Laboratory / Bench, Production Plants, Skidded
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Inspection / Optimization, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
- Features: Europe Only, Midwest US Only, Other
-
Supplier: Custom Milling & Consulting, Inc.
Description: products from blending components, pigment dispersions to nano-dispersions for various industries. Services Offered: Wet Media Milling Processing Equipment Liquid – Liquid Blending / Dispersing Liquid – Solid Blending / Dispersing High Viscosity Blending/ Vacuum /
- Capacity (Volume Basis): 0.06684027313609214 to 267.36109254436855 cubic feet
- Processes: Blending / Mixing, Filtration / Extraction, Formulation
- Materials Processed: Ceramics, Coatings / Paint
- Chemicals Processed: Chemical Agents / Additives
-
Supplier: Waters Corporation
Description: Stirrer kit includes high-pressure motor driven stirrer with impeller and speed controller. We do not supply TV/VCR combo for PAL or 220V systems. Applications include: Observing liquid-liquid, liquid-gas miscibility under pressure and temperature Solubility conditions for
-
Supplier: Alfa Laval Inc.
Description: design that minimizes oxidation in delicate food and beverage products. They provide extremely efficient liquid extraction that leaves a particularly dry waste product. The Foodec design actually boosts solids handling capacity by as much as 25% compared with all other designs
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Food and Beverage
-
Supplier: Henkel Corporation - Electronics
Description: dispensed using dual-tube cartridge packs with static mixers and manual or pneumatic gun or high volume mixing and dispensing equipment (application of heat may be used to reduce viscosity). Your benefits Thermal Conductivity: 1.1 W/m-k No silicone outgassing or extraction
- Industry: Electronics
-
Supplier: NETZSCH Premier Technologies LLC
Description: from the NETZSCH laboratory to your production hall. Plant Engineering Whether its turnkey solution you need or help on a particular aspect of plant engineering, we have the know-how. NETZSCH has been engineering manufacturing plants for over 100 years, using state-of-the-art production
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Metals / Elements, Pulp & Paper, Wood Products
- Features: Africa Only, East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, Oceania Only, South / Central America Only, South Asia Only, United States Only
- Chemicals Processed: Biochemicals / APIs, Cosmetics / Soaps, Foods / Beverages, Pharmaceuticals / Drugs, Pigments / Dyes
- Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders
Find Suppliers by Category Top
Featured Products Top
-
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
coolant is a great alternative. The Co2 is contained in a gas/liquid tank at 750-800 PSI and is assisted with filtered, dried shop air at 120 PSI. The combination produces a cool high-pressure directional coolant that produces improved lubrication and chip extraction at the cutting edge. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
accuracy of up to 0.1% FS, laying a solid foundation for the "delicate operation" of coffee robots Application in Coffee Collaborative Robots: Reproduce Barista-Level Craftsmanship. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
system—realizing full-dimensional, high-precision mechanical perception, with a measurement accuracy of up to 0.1% FS, laying a solid foundation for the "delicate operation" of coffee robots. Application in Coffee Collaborative Robots: Reproduce Barista-Level Craftsmanship. Coffee (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
with Continuous duty at 95 in H2O. Maximum Airflow is 406 SCFM. When electrical equipment is used in, around, or near an explosive atmosphere that has flammable gases or vapors , flammable liquids, combustible dusts or ignitable fibers, there is always a possibility or risk that a fire or (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
help with the extraction process in the oil industry. Circulation heaters are used when circuits of flowing liquid exist and users are looking for minimal (or gradual) heat applications. The temperature of the liquid starts (read more)
Browse Industrial Heaters Datasheets for WATTCO -
springs of Lispring have demonstrated excellent capabilities in harsh working conditions such as oil and gas exploration, extraction, and refining. Their products not only meet the high requirements of oil and gas equipment for compact space and long-term reliability but also maintain (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
a combination of crude bitumen (a semi-solid form of crude oil), silica sand and clay minerals, requires three processes-- extraction, separation and upgrading. The tar sands are typically mined from open pits and sent to a plant, where a hot water process and agitation are used to separate bitumen (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
and measurement Exploration and extraction, including downhole instrumentation, well-head, and surface applications that ensure safety and efficiency performance metrics Pipeline and transmission Waste energy cogeneration Refining, processing and distribution (read more)
Browse Cable Glands Datasheets for Conax Technologies -
and measurement Exploration and extraction, including downhole instrumentation, well-head, and surface applications that ensure safety and efficiency performance metrics Pipeline and transmission Waste energy cogeneration Refining, processing and distribution (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
Conduct Research Top
-
Liquid Analysis in Mineral Processing
This paper describes the process applications that take place after mining and prior to refining as they relate to pH / ORP, dissolved oxygen and conductivity.The implementation of the proper analytical sensors in the common metal extraction processes used today in the minerals industry go far
More Information Top
-
A New Approach for Process Development of Plant‐Based Extraction Processes
The scientific literature search for solid - liquid extraction equipment and apparatus shows more than 16,000 hits.
-
Experimental and parametric study on drying of green peas in spouted bed
Use of this parameter is common in heterogeneous systems, including catalytic reactors, fluidised bed processes and solid – liquid extraction equipments .
-
Mass Transfer Operations for the Practicing Engineer
solid – liquid extraction equipment , .
-
Road Transportable Analytical Laboratory (RTAL) system: Volume I. Final report
This room contains two hoods, automated liquid-liquid and solid - liquid extraction equipment (Figure 6), drying oven, and bench-top work area to facilitate the extensive preparation required for analysis of organic contaminants.
-
Effects of certain operating variables on the continuous solvent extraction of vegetable oils
ItE lack of an adequate theoretical basis for the design of solid - liquid extraction equipment has made it necessary to determine the operating characteristics of this equipment experimentally.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
17.3.5 Extraction Equipment 17.4 Solid – Liquid Extraction /Leaching .
-
Optimizing Established Processes like Sugar Extraction from Sugar Beets – Design of Experiments versus Physicochemical Modeling
Solid - liquid extraction processes and equipment designed by rigorous modeling, i.e., physicochemical modeling ap- proaches, could be transferred to a variety of substance systems by integration of the relevant mechanisms and physical prop- erty values of the compounds.
-
Dubbel
Image 2a-e. extraction installations. a One-Step liquid-liquid-extraction installation with two connected rectifying columns for preparation of extract and raffinate; b one-step solid - liquid - extraction installation with connected preparation of the solvent, 1 cooling, 2 heating; c countercurrent …
-
Dubbel
Image 2a-c. extraction installations. a one-step solid - liquid - extraction installation with connected preparation of the solvent, 1 cooling, 2 heating; b one-step liquid-liquid-extraction installation with two connected rectifying columns for preparation of extract and raffinate; c of …
-
Dubbel
Extraction installations. a one-step solid - liquid - extraction installation with connected preparation of the solvent, 1 condensation, 2 heating; b one-step liquid-liquid-extraction installation with two connected rectifying columns for preparation of extract and raffinate; c of countercurrent-extractors 3 …
Indicates content that may require registration and/or purchase.