Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: quick-disconnect ports These solid-state units contain no refrigerant and have no compressors—thermoelectric heat pump uses semiconductor materials and electric current to extract thermal energy from one region and move it to another. Air-cooled chillers utilize a system in
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 23 to 113 F
- Configuration: Bath Only
- Temperature Control: Cooling
-
Supplier: Cole-Parmer
Description: technology to deliver quiet, vibration-free cooling without the use of compressors or refrigerants. This versatile chiller is rack mountable for either a standard 19" rack or under a lab bench. Set temperature with keypad or use remote-control function with the USB interface.
- Frequency Range: 50 to 60 Hz
- Volume: 1 liters
- Operating Temperature: 41 to 113 F
- Temperature Control: Cooling
-
Supplier: Cole-Parmer
Description: thermoelectric cooling systems deliver quite, vibration-free temperature control for cooling diode lasers, CCD cameras, and laboratory instrumentation. Set temperature with keypad, or use the remote-control function with the USB interface. |Select from the compact 180 watts unit
- Volume: 0.07500002839059401 liters
- Operating Temperature: 32 to 113 F
- Configuration: Controlled Bath
- Temperature Control: Cooling
-
-
Supplier: Cole-Parmer
Description: thermoelectric cooling systems deliver quite, vibration-free temperature control for cooling diode lasers, CCD cameras, and laboratory instrumentation. Set temperature with keypad, or use the remote-control function with the USB interface. |Select from the compact 180 watts unit
- Volume: 0.8000003028330027 liters
- Operating Temperature: 32 to 113 F
- Configuration: Controlled Bath
- Temperature Control: Cooling
-
Supplier: Laserglow Technologies
Description: The LCS-0532 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 200 mW of 532 nm laser light at the lowest cost possible while maintaining high quality and a long operating life. These lasers are commonly used for general illumination and
- Wavelength Range: 532 nm
- Laser Power: 15 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.2000000000000006 millirad
-
Supplier: Laserglow Technologies
Description: The LWL-1064 Series of Lamp-Pumped Solid-State Q-Switched Lasers offer extremely high pulse energies in the range of 0.1-1.0 J. The laser users an embedded EOM to control the pulse frequency at a fixed rate of 10 Hz. The pulses themselves are extremely short, only 9 ns in duration, so
- Wavelength Range: 1,064 nm
- Laser Wavelength: Infrared
- Features: Internal Power Supply
- Laser Output: Q-Switched
-
Supplier: Laserglow Technologies
Description: The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime. These lasers are commonly used for fluorescence excitation, PIV, Raman
- Wavelength Range: 491 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LLS-1122 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 300 mW. These 1122 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 1,122 nm
- Laser Power: 50 to 300 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: KLASTECH GmbH
Description: water cooling, chiller or re-circulating nitrogen purge. The UV optics cavity is so small that we are able to seal this in nitrogen for life using industry proven vacuum techniques. Thanks to the ultra high second harmonic conversion efficiency delivered by the new technology, power
- Wavelength Range: 266 nm
- Laser Power: 25 to 100 milliwatts
- Beam Area: 1 mm²
- Operating Voltage: 90 to 250 volts
-
Supplier: Jet Edge
Description: solids and spent abrasive. However, these overflow to drain systems do not remove dissolved solids. If your local or state municipality mandates that you must not overflow to drain, closing the loop is the only option.
- Process Flow: 4 GPM
- Process Pressure: 80 psi
- Reservoir Capacity: 200 gallons
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
-
Supplier: KLASTECH GmbH
Description: their power rating, the greater the heat generated. KLASTECH understands this but does not wish to resort to large and expensive water chillers to achieve the required level of cooling for these pump diodes. Fortunately the KLASTECH laser technology can achieve high 532nm laser powers
- Wavelength Range: 532 nm
- Laser Power: 1,000 milliwatts
- Beam Area: 1 mm²
- Operating Voltage: 90 to 250 volts
-
Supplier: Hamamatsu Photonics Europe
Description: This is a compact laser diode (LD) bar module with a peak radiant power of 650 W. By using a passive cooling with thermal conductivity and eliminating the need for chillers, it provides for greater design flexibility when assembling a equipment. It can be used for a variety of
- Laser Type: Laser Diodes
-
Supplier: Isotech North America
Description: will ensure the integrity of the cells against catastrophic freezing, which can break the glass envelope. The case of the bath is made of special-quality double-skinned laminated wood for best thermal resistance and stability. Cooling is accomplished by efficient solid-state
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: Videojet Technologies, Inc.
Description: Fiber & Solid State Laser Marking Systems Small size. High quality marks. Low maintenance. The new Videojet 7210 (10 Watt) and 7310 (20 Watt)pulsed fiber lasers are the most compact, versatile and low maintenance solid-state marking systems available. Perfect for Direct
- Features: Benchtop
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
Find Suppliers by Category Top
Featured Products Top
-
Mixing and Blending in under 3 minutes Precise liquid addition – featuring Free-Fall Processing® Versatile Solids Processor – available with heating & cooling capabilities. Available in in 51 sizes from 3.5 to (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
efficiencies through the use of Variable Frequency Drives (VFDs) on the chillers, cooling towers, and electronically controlled (EC) fans and motors. As the demand for VFDs rises, so do the power quality issues. MTE power quality solutions ensure maximum obtainable efficiencies are achieved, less (read more)
Browse Datasheets for MTE Corporation -
Precision CNC machining is used to produce electronic-component mounting areas, thermal contact surfaces, connector openings, threaded holes and other customized enclosure features. Friction stir welding (FSW) is used to join and seal the liquid-cooling structure through a solid-state welding (read more)
Browse CPU Coolers Datasheets for USUSTK LIMITED -
10 µm gives the system camera a comparatively small pixel size. This allows a compact optical design while maintaining high image quality. In combination with radiometric calibration, most precise measurement results can be achieved. With an optionally available integrated solid state drive (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Conductivity:Available in aluminum and copper materials for efficient heat transfer. Leak-Proof Construction:Solid-state welding creates durable, pressure-resistant cooling plates with reliable sealing performance. Low Thermal (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
efficiency, which increases the total number of VFDs. COOLING TOWERS – VFDs are used to control the fan speed to maintain water temperature instead of constantly turning the fans on and off. Cooling towers are typically used in conjunction with Chillers and Air Handling (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
efficiency, which increases the total number of VFDs. COOLING TOWERS – VFDs are used to control the fan speed to maintain water temperature instead of constantly turning the fans on and off. Cooling towers are typically used in conjunction with Chillers and Air Handling (read more)
Browse Datasheets for MTE Corporation -
% of a data center’s energy consumption. In order to reduce costs, companies drive better cooling efficiencies through the use of Variable Frequency Drives (VFDs) on the chillers, cooling towers, and electronically controlled (EC) fans and motors. As the demand for VFDs rises, so do the power (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Solid-state drives (SSD) Industrial electronics equipment (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
voltage fluctuations. 3. Select Regulator Type Mechanical (Carbon Brush): Cost-effective for general industrial use but slower response (±5% accuracy). Electronic (Solid-State): Faster response (±1%), (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
Liquid Cooling a Laser for System Optimization
The performance of high-powered lasers depends on effective cooling. High-powered lasers generate a significant amount of heat that must be removed from the laser system to avoid overheating critical components. Carbon dioxide (CO2) lasers, excimer lasers, ion lasers, solid-state lasers, and dye
More Information Top
-
Toward the realization of a compact chemical sensor platform using quantum cascade lasers
The modulated CW source required a compact chiller ( Solid State Cooling Systems, model: Oasis 150) for operation at 15 ºC.
-
Miniature release events of glutamate from hippocampal neurons are influenced by the dystonia‐associated protein torsinA
The camera was continuously perfused with chilled water (Oasis 160 liquid recirculating chiller , Solid State Cooling Systems, Wappingers Falls, NY) to maintain a temperature of 2808C, and to thereby reduce noise.
-
Synaptic vesicle recycling is enhanced by torsinA that harbors the DYT1 dystonia mutation
The camera was continuously perfused with chilled water (Oasis 160 liquid recirculating chiller , Solid State Cooling Systems, Wappingers Falls, NY) to maintain a temperature of 2808C, and to thereby reduce noise.
-
Compact, low power consumption methane sensor based on a novel miniature multipass gas cell and a CW, room temperature interband cascade laser emitting at 3.3 ...
To further assist heat dissipation, a custom made copper heat exchanger was attached to the cubic heat sink, which allows the sensor platform to be connected to a compact water chiller ( Solid State Cooling system, Oasis 160).
-
Photoacoustic spectroscopy for trace vapor detection and standoff detection of explosives
For the gas sensing experiments, a compact chiller ( Solid State Cooling Systems Oasis 150) operated at 17 ºC was used for laser cooling.
-
Towards the realization of a MEMS-based photoacoustic chemical sensor using ultracompact EC-QCL (SpriteIR)
The prototype source was mounted on a cooling tower (Daylight Solutions, Inc.) and required a compact chiller ( Solid State Cooling Systems, model: Oasis 150) for operation at 17 ºC.
-
Development of a MEMS-Scale Photoacoustic Chemical Sensor Using a Quantum Cascade Laser
2) Modulated CW QCL: The modulated CW source required a compact chiller ( Solid State Cooling Systems, model: Oasis 150).
-
Telescope Fabra ROA Montsec: a new robotic wide-field Baker-Nunn
facility
The employed coolant is a 25% dillution of propylene glycol, which is recirculated and maintained at a constant temperature by a ThermoCUBETM, Solid State Cooling , Inc. chiller .
-
Rb-85 tunable-interaction Bose-Einstein condensate machine
The trap coils are cooled by a recirculating solid state chiller , which pumps water at 13◦ C through holes in the aluminium trap mount.
-
Chillers | New and Used Lab Chillers and Recirculators | LabX Classifieds
The ThermoCube 300 Chiller is a compact solid state cooling system optimized for modest head loads using thermoelectric technology (freon-free).
Indicates content that may require registration and/or purchase.