Products/Services for Solid Surface Thermoforming Ovens
-
Ovens (industrial) - (487 companies)...processing changes. Drying uses temperature to remove moisture from object within oven / furnace. Firing / sintering bonds adjacent surfaces of particles in a mass of powder or a compact by heating. Sintering strengthens a powder mass and normally...ApplicationCleanroomExternal Configuration -
Impregnation and Sealing Equipment - (42 companies)Finishing and coating systems, equipment and components, are used to prepare and apply paint, organic and inorganic coatings on to surfaces in industrial applications. Impregnation equipment and sealing equipment uses vacuum, pressure, vacuum... -
Reflow Ovens - (19 companies)Reflow ovens are used to perform reflow soldering of surface mount electronic components to printed circuit boards (PCB). Reflow ovens are electronic heating devices used to mount electronic components to printed circuit boards (PCB) using surface...
-
Vacuum Ovens - (71 companies)Vacuum ovens are heat-treating ovens that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum ovens, the heat-treating process takes place inside a vessel that is airtight... -
Thermoforming Services - (75 companies)Thermoforming services involve placing a sheet of heated thermoplastic material onto a mold and then applying pressure or vacuum to conform the sheet to the mold. Thermoforming is used to create molded parts for, among other things, packaging... -
Solid State Relays - (702 companies)...are mounted on printed circuit boards (PCB) using through hole contacts or surface mount technology (SMT). Socket relays are mounted to PCBs using pin sockets. Specifications. Specifications related to a solid state relay's switches are important...
-
Laboratory Ovens - (267 companies)Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory ovens are convection...
-
Thermoforming and Vacuum Forming Equipment - (73 companies)...material is stretched over a temperature-controlled, single-surface, aluminum mold. When the thermoplastic film is cooled, the formed part is trimmed from the sheet. Typically, the unused trim is reprocessed for subsequent use. Types of Thermoforming...
-
Surface Plates - (59 companies)Surface plates provide a precision reference surface for layout, checking, machining and gaging work. Surface plates provide a precision reference surface for layout, checking, machining, and gaging work. A surface plate is a solid, flat table used...
-
Cleaning Agents and Surface Treatments - (1898 companies)...and pickling solutions for metal surface preparation, and surfactants for emulsifying wastewater solids. References. Cole-Parmer - Types of Cleaning Compounds, Table 1. DOW, ChemawareTM - Solvents. Essential Industries, Inc. - The Chemistry of Cleaning...
Product News
-
Guangdong Atmars Industry Co., Limited
Large industrial oven multi-channel diversion design, vertical circulation up and down, large cavity ensures uniform temperature throughout the area, no dead corners, no local overheating. Heating system. Stainless steel finned heater, stable temperature rise; uses SSR solid-state relay for contactless temperature control, small temperature fluctuation, equipped with independent over-temperature protector for dual safety protection. Control system. 7-inch / 10-inch touch screen, single-stage constant temperature... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Guangdong Atmars Industry Co., Limited
Desktop oven Main classifications. Ordinary hot air tabletop oven. Single air duct hot air circulation, basic drying, dehumidification, and baking, with high cost performance. Precision tabletop oven. Double air duct uniform air supply, high temperature control accuracy, suitable for electronic component aging, glue curing, and precision sample testing. Dust-free tabletop oven (clean model). Built-in high-efficiency filter, suitable for clean rooms, semiconductors, and optical components. Nitrogen-filled... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Control Instruments Corp.
Monitor Flammability of batch oven exhaust streams A company that develops and produces generic drugs such as ear drops, scalp & body oils, liquid syrup, oral solids, nasal sprays & more chose Control Instruments' PrevEx Flammability Analyzers over IR sensors to monitor the flammability of the batch oven exhaust streams going into the oxidizer. The Process. The pharmaceutical process involves coating products with a mixture of solvents (IPA, ethanol & acetate) and then heating them in batch ovens. The solvents evaporate off in the heating... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
S. Himmelstein & Company
Solid Flanged Reaction Torquemeters Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications. Outstanding features include short overall length and high torsional stiffness. Sensing elements for low capacity models are manufactured from an aluminum alloy, larger units use 15-5PH stainless steel. Because they have no bearings... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Cincinnati Sub-Zero Products
Industrial Heating and Drying Ovens Advanced solutions for all of your heating and drying oven needs. Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens, sterilizing ovens, explosion resistant ovens, conveyor ovens and IR Infrared ovens provide the technology for your testing and production processes needs. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS... (read more)Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
Eastern Instruments
Accurate Gravimetric Solids Dosing CentriFeeder TM. The CentriFeeder TM with Integrated Control Valve accurately measures and controls the flow of any dry, free-flowing solid. Through the use of a highly customizable touch screen HMI, a PID control loop is established that regulates the integrated control valve feeding our patented CentriFlow (R) Meter. The outcome is an easily maintained consistent flow that can, under some conditions, be controlled over a 100:1 range, for batching, ratio-control or for any application where... (read more)Browse Solids Feeders Datasheets for Eastern Instruments -
Harper International Corporation
Custom Ovens (Industrial) Harper International Corporation manufactures custom ovens to match your specifications. (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Custom Laboratory Ovens Harper International Corporation manufactures custom laboratory ovens to match your specifications. (read more) -
Weiss Technik North America, Inc.
Heat Technology & Production Ovens Advanced Solutions for your Heat Technology & Production requirements. Weiss Technik 's complete portfolio of heating and drying ovens, tempering ovens, continuous ovens, production ovens and IR Infrared technology ovens provides advanced technology for your testing and production requirements. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS 2750E or CQI-9. We have both pre-engineered and custom solutions. CONTACT (read more)Browse Ovens (industrial) Datasheets for Weiss Technik North America, Inc. -
Harper International Corporation
Custom Industrial Oxidation Ovens Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation
-
Photochemical aging and processability of life‐time‐controlled polystyrene/high‐impact polystyrene blends
… the deformation stage, the hot sheet is pro- gressively stretched against the cold surface of the mold … A good thermoforming material should therefore yield the least amount of sag during heating but … … tensile test- ing at elevated temperatures,5–9 bubble inflation,10–12 and isothermal oven sagging testing.13–16 However … … in a semifluid/ semi solid state, the viscoelastic properties …
-
Foamed Plastics
In the Shell Companyprocess, for example, the solid polypropylene sheet is formed under an air pressure of … Nor is the surface of the sheet melted. longer oven and heavier platen guides than conventional thermoforming processes, and trimming is generally .
-
Impact of cooling method and incoming sheet quality on final part surface quality in thick sheet paint film thermoformed parts
… rather than sheet temperature or, possibly, differen- ces in the heating characteristics of different types of ovens . This work has demonstrated the importance of incom- ing sheet surface quality on the formed part’s surface … … is low or inconsistent, it will be difficult to determine the effect of thermoforming process variables on … The du value limit is color dependent, but for solid black the average du value should not …
-
Liquid Crystal Polymers
However, there are also amorphous LCPs with no crystalline melting point in the solid state. This technology allows LCPs to undergo blow molding, sheet and film extrusion, and thermoforming treatments. Initially, LCPs were used primarily in microwave and conventional oven cookware. … for LCPs, as this market area’s exacting dimensional stability and thermal requirements for surface -mount soldering create …
-
Handbook of Troubleshooting Plastics Processes: A Practical Guide Complete Document
In thin-gauge thermoforming , the sheet exits the oven on cycle time. Plugs are solid shapes that are designed to mechanically pre-stretch the hot sheet that has been presented to the forming station prior to the sheet contacting the primary mold sur- face .
-
Plastics
… prägen 777 extrusion 779 extrusion blow molding 779,785, 786 extrusion process 780 solid drying 772, 780 … Moisture content 780 moisture contents 771 basis weight 785 flat film extrusion 779 flat film extrusion 780 … … casting particular method 777 injecting casting cylinders 776 injecting prägen Indicator 777 spraying 790 dipping 792 annealing Volatile to 786, 790, 794 annealing time 794 textile hinterspritzen 778 thermoforming 787 deep drawing 788 … … transforming temperature 789 convection ovens warm forms 788 .
-
Essentials of Polymer Science & Engineering
The third and final type of thermoforming … then rotated on two axes simulta- neously in order to coat the interior surface where the vacuum … Rotation of the mold takes place inside an oven to cause the powder particles to fuse together, creating a solid part.
-
Handbook of Bioplastics and Biocomposites Engineering Applications
… in a decrease in density, the final density being typically about 20% relative to the original solid . In the later case a thermoforming step is often required [42). The samples were expanded in an infrared oven until the surface temperature reached 100°C.
-
China - Classification Catalogue for Occupational Disease Hazards, issued by the Ministry of Health March 28, 2002 and effective May 1, 2002.
Roasting, coarse cobalt cast plate, cobalt preparation, iron oxide preparation, concentrated mercury, mercuric distillation, stannic ore furnace former ingredients, arsenic residue calcination … … hit, raw cake cast, plate hot forming , enamel 烧成, aluminic product … … wire prepare 60 metal surface treatment and heat treatment … … intermediate synthesis ethanol liquor 1 industry steam wine, wheat juice fermentation, alcoholic fractionation, solid alcohol produce 2 …
-
Measurement of polymer‐to‐polymer contact friction in thermoforming
… the test- ing of an interface where one material has become a soft and flexible semi solid . … will be able to flow into the asperities that are present across the surface of the other … … highlight a funda- mental drawback of the two test methods when compared with the actual thermoforming process. Finally, as both tests are carried out in an oven , the contacting surfaces are subjected to isothermal …
Indicates content that may require registration and/or purchase.