-
Supplier: Bonded Logic, Inc.
Description: UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 47 to 59 inch
- Overall Length: 8.333333333333334 to 16.666666666666668 yd
- Textie Product Type: Blanket / Batt
-
Supplier: JBC Technologies, Inc.
Description: Lightweight, compressible, and made of polypropylene non-woven sound-absorbing fibers, synthetic blankets are extremely effective in reducing noise, vibration, and harshness (NVH) in appliance, automotive interior, and HVAC applications. Most are hydrophobic and resist moisture and
- Applications: Automotive / Transportation
- Textie Product Type: Blanket / Batt
- Features: Sound Proofing / Insulation
- Material: Synthetic / Polymer
-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Custom Fit Removable/Reusable Blankets, Jackets and Insulation for Sound Attenuation and Thermal Protection at the Source.
- Description: Foam Sheet / Roll
- Features: Other
-
-
Supplier: Johns Manville Corp.
Description: Johns Manville Moldable Glass Wool blanket is manufactured using glass fibers bonded with a highly specialized resin. It is manufactured in an uncured state and provides superior acoustical and thermal performance. Moldable Glass Wool is specifically designed for use in the manufacture of
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: MBI Products Company, Inc.
Description: MBI Sound Stop Blanket prevents sound transmissions between rooms with its ultimate sound-stopping power. Acoustical elements absorb sound on both sides of the blanket while a mass loaded vinyl septum prevents the sound from traveling through to the
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 2 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Johns Manville Corp.
Description: Johns Manville DuraCore® fiber glass insulation is a lightweight, highly resilient, blanket-type insulation manufactured using borosilicate glass fibers bonded with a thermosetting resin. DuraCore is manufactured to produce a more durable insulation with enhanced core strength that makes it
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Tuf-Glas® / Valulite® blanket-type insulation is lightweight, highly resilient and manufactured using borosilicate glass fibers bonded with a thermosetting resin. They provide superior thermal and acoustical performance and are available in a variety of densities, thicknesses,
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® AA Standard blankets are lightweight, flexible blankets that provide superior thermal and acoustical performance for a variety of aerospace applications where space and weight are key considerations. They are particularly well suited for insulating the
- Overall Thickness: 0.625 to 1 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting. The AQFA-10 blanket is available in a variety of colors and stitch patterns. The standard size
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 48 inch
- Height: 96 inch
-
Supplier: JBC Technologies, Inc.
Description: Lightweight, compressible, and made of polypropylene non-woven sound-absorbing fibers, synthetic blankets are extremely effective in reducing noise, vibration, and harshness (NVH) in appliance, automotive interior, and HVAC applications. Most are hydrophobic and resist moisture and
- Features: Other
-
Supplier: Acoustics First Corporation
Description: StratiQuilt™ Double Faced Barrier Blanket combines BlockAid® sound blocking material with absorption to control reverberant energy and handle tough noise problems. Use this material as a semi-flexible barrier enclosure to create sound proof areas. This quilted fiberglass
- Noise Reduction Coefficient (if applicable): 0.65 NRC
- Thickness: 1 inch
- Width: 12 to 48 inch
- Height: 48 to 120 inch
-
Supplier: Acoustics First Corporation
Description: StratiQuilt™ Single Face Blanket helps control reverberant energy and handles tough noise problems. This quilted fiberglass material is available in standard panels or in rolls for fabrication in the field. Construction: 1” thick, 2 lb./cu.ft density fiberglass batting, quilted layer of
- Noise Reduction Coefficient (if applicable): 0.65 NRC
- Thickness: 1 inch
- Width: 12 to 48 inch
- Height: 48 to 120 inch
-
Supplier: CertainTeed Corporation
Description: NoiseReducer products are designed for use in commercial and residential wall and ceiling assemblies to effectively reduce transmission of airborne sound and provide thermal insulation. NoiseReducer Sound Control Batts are designed for wood stud interior walls and floors to help you
- Overall Thickness: 3.5 to 12 inch
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Type: Blanket / Batt
-
Supplier: CertainTeed Corporation
Description: acoustical performance. It is compression packaged and encapsulated for ease of handling, and its range of R-Values and sizes ensures the right product for the job. EasyTouch is composed of tan, uniformly textured, inorganic fibrous glass. The fiber glass blanket is encapsulated in a thin,
- Overall Thickness: 3.5 to 12 inch
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Type: Blanket / Batt
-
Supplier: Acoustics First Corporation
Description: and easily cut with a utility knife. Originally designed to block transmission of sound through walls, floors and ceilings, BlockAid® is also available as a backer for Cloudscape® Ceiling Tiles to limit sound flanking over walls with ceiling grids, in Quilted Fiberglass Blankets
- Thickness: 0.125 inch
- Width: 54 inch
- Height: 240 to 720 inch
- Mounting: Adhesive / Tape, Pipe / Line Mount
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 1 inch
- Overall Width / OD: 36 inch
- Overall Length: 11.149999999999999 to 38.89 yd
- Use Temperature: 1,799.6 F
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustical Solutions is able to manufacture or custom make a large variety of acoustical products. If your company is currently using any acoustical product (whether it be a foam, barrier, blanket, sealant, etc.) on a regular basis and would like a competitive bid on the project, please
- Applications: Acoustics / Sound Proofing
- Type: Open Cellular
-
Supplier: Acoustical Solutions, Inc.
Description: The ABSC-25 Combination Blankets, (absorber/barrier/absorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product. The ABSC-25 acoustical blankets consist of a non-reinforced 1-lb per square foot mass
- Thickness: 2.08 inch
- Width: 48 inch
- Height: 300 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Use Temperature: 1,832 F
- Thermal Conductivity: 0.0060575718 to 0.281244405 W/m-K
-
Supplier: Acoustical Solutions, Inc.
Description: of the blankets and can be custom sized. Typical uses include curtain material in acoustical enclosures where abuse resistance or excellent durability is required. These acoustical blankets are a double duty noise blanket in that they work for both absorbing and blocking
- Thickness: 1 inch
- Width: 54 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: Celanese Corporation
Description: Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in
- Material: Acetate / Triacetate, Synthetic / Polymer
- Type: Blanket / Batt
- Features: Blended Fiber Structure, Sound Proofing / Insulation, Thermal Insulation / Fireproofing
- Applications: Medical
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 51 inch
- Use Temperature: 1,000.4 F
- Thermal Conductivity: 0.030287859 to 0.149997016 W/m-K
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.125 inch
- Use Temperature: 2,300 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Other
-
Supplier: IES2000
Description: IES-2000's QA-3 quilted fiberglass absorber blanket offers excellent sound absorption. It is comprised of a single layer of 1" fiberglass batting quilted with a non-woven porous scrim fabric on both sides. Full locking stitches are available in a diamond or straight stitch pattern.
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1 inch
- Width: 48 inch
- Height: 600 inch
-
Description: Panels, blankets, and smaller parts fabricated from fiberglass, open cell foam, and synthetic fiber used to absorb airborne noise at mid-range to higher frequencies. Septum or decoupler layers may be incorporated to address lower frequency problems. Open surfaces may be faced with materials
-
Supplier: Isotech, Inc.
Description: noise levels depending on the extent that the noise barrier blocks the sound path. The ideal situation would involve a full enclosure including 4 walls and a roof to eliminate the direct “line of sight”. Ventilation baffles, doors and windows can be custom designed and furnished. Isotech,
-
Supplier: Sonic-Shield
Description: Reduce Noise With Sonic-Shield’s Acoustical Curtain Sonic-Shield has developed a modular sound dampening Acoustical Curtain consisting of our 1 lb/sf Sonic-Shield® Noise Barrier together with our 2” thick Sonic Fiber sound absorption material. We believe that Sonic Curtains offer a
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Width: 360 inch
- Description: Acoustic Curtain
Find Suppliers by Category Top
Featured Products Top
-
extremely effective in reducing overall noise levels depending on the extent that the noise barrier blocks the sound path. The ideal situation would involve a full enclosure including 4 walls and a roof to eliminate the direct “line of sight”. Ventilation baffles, doors and windows (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
CERMEX® Needled Blankets and Mats Comprised of high purity, highly resilient fibers, CERMEX® Needled Blankets and Mats are very efficient as thermal insulation between hot side (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
the case of volatile solvents, the CDS integrates Nitrogen (N2) blanketing to maintain an inert atmosphere within storage tanks, significantly reducing the risk of combustion or oxidation. The “intelligence” of a custom Jewellok CDS lies in its automated safety infrastructure (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ideal for sound absorption and thermal insulation. Some of the everyday purposes of fiberglass include the following: Draw cords for insulation blankets and other products Electrical insulation Engine exhaust covers Furnace seals Gaskets (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
, resist chemical exposure, and remain structurally sound without adding unnecessary weight. For decades, Mid?Mountain Materials, Inc. has focused on designing high performance fabrics that meet the rigorous demands of aerospace environments, offering solutions focusing on thermal insulation, fire (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. Applications in Aviation Coated fabrics serve a wide array of purposes in aviation, including: Sound Insulation: Used to dampen noise and improve passenger comfort. Back Panels for Luggage Bins: (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Federal Register > Friday, March 14, 2014 > [79 FR 14476] Notification of Proposed Production Activity, Mercury Marine, Subzone 41H, (Marine Engine and Stern D...
The components and materials sourced from abroad include: Sound proofing blankets ; rubber hose assemblies; thrust boards; gaskets; heat wraps; fuel lines; timing chains; water tubes; fasteners (washers, pins, retaining rings, bolts, nuts); oil drain tube assemblies; aluminum washers/o-rings/bushings; primer bulbs-fuel…
-
Oilfield Flare Gas Electricity Systems (OFFGASES Project)
Sound Proofing Blanket .
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Sound-Proofing Propeller Test Houses
This method is referred to in this paper as the blanket sound - proofing .
-
Turning horst examples from building experience
Existing step sound level L'n,w,vor of the total ceiling 59 detection of the sonic protection against outer noise 53 Bauaufsichtliche minimum demand on the soundproofing 53 Relevant outer noise level Lmass .
-
New building of a major housing complex in Gottingen, Improved soundproofing, with Ziegel‐Innenwand‐System
Furthermore, the schubweiche connection of nichttragenden inner walls to ceilings and the soundproofing detection with respect to the flank transmission had to be ensured.
-
The Fähnernmulde on the North edge of the Säntis and the problem of the chalking-Nummuliten
The sol marriage congestion appearances allows itself bekanntlieh on every cover edge beobachtem form The best evidence ffir this view well the to see-HEI-~ profiles themselves, where fiberall in the making marls isolated and verquetsehte lenses and scrap yon Nummuliten…
Indicates content that may require registration and/or purchase.