Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Bonding Clips (for Sparking Plugs & Generators)
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Gentherm Global Power Technologies
Description: Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Volt & Amp Meter Optional Features Pole Mount or bench stand Corrosive Environmental Fuel System Note: Specifications shown are for standard configurations. Global
- Wattage: 21 watts
- Phase: DC Power
- Fuel Type: Natural Gas, Propane
- Features: Other
-
-
Supplier: Mi-T-M Corporation
Description: Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of being portable enough to easily move from jobsite to jobsite. Engine: Honda OHV low oil shutdown
- Wattage: 13,000 to 14,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil shutdown
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: Built to work, you'll want this generator on every jobsite. Its heavy-duty, full-wrap frame and impact resistant corners minimizes damage from rough handling. A performance-proven engine makes it reliable and efficient and because it's a Mi-T-M, you'll enjoy it for years. Engine: Subaru OHC
- Wattage: 6,000 to 8,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: SAE International
Description: a new method has emerged. Recent advances in high speed electrical machines have enabled the power turbine to be coupled to an electric generator. Decoupling the power turbine from the crankshaft and coupling it to a generator allows the power electronics to control the turbine speed
-
Supplier: SAE International
Description: The described process is called Spark-Assisted Compression Ignition (SACI). It utilizes a pre-chamber spark plug to initialize and control the following auto-ignition. This prevents accidental combustion and also ensures an auto-ignition that is less dependent on the environment and
-
Supplier: Electric Generators Direct
Description: make generator OSHA compliant •Transfer switches will NOT work with this generator
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Central Marine Diesel
Description: You'll love having three different fuel options! With CMD's triple-fuel system this generator operates on LP Gas, Natural Gas and Gasoline right out of the box. No mechanical alterations are necessary. Simply change your fuel source! Smart Throttle™ Varies engine speed based on load. A
- Wattage: 1,600 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
-
Supplier: Tele-Lite, Inc.
Description: protection Protected by Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty
- Wattage: 5,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Tele-Lite, Inc.
Description: Honda Overhead Valve Engine Oil Alert® Electronic Ignition Circuit Breakers Fuel Meter CycloConverterTM Full Tubing Frame for Protection and Easy Transport USDA-Qualified Spark Arrestor/Muffler G.F.C.I. 2 Year Residential Warranty 1 Year Commercial Warranty
- Wattage: 3,000 watts
- Voltage: 120 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Tele-Lite, Inc.
Description: Honda Overhead Valve Engine Oil Alert® Electronic Ignition Electronic Circuit Breakers Fuel Gauge i-Monitor 2-Wheel Kit StandardInverter USDA-Qualified Spark Arrestor/MufflerEco Throttle (load dependent operation) 120/240V Selector Switch GFCI/neutral bond 2 Year Residential Warranty 1 Year
- Wattage: 5,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Caterpillar Electric Power
Description: The Cat® spark-ignited generator product line for stationary applications feature permanent magnet excitation, amortisseur winding, skewed stator, voltage adjustment through the EMCP controller, Class H winding insulation and 2/3 pitch incorporated. The EMCP controller features the
- Volt-Ampere: 218,750 VA
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas
-
Supplier: Electric Generators Direct
Description: 10" Never-Flat Wheels •Makes moving and storing this generator an easy task USDA Forest Service Qualified Spark-Arrestor Muffler •Provides added safety and quieter operation
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: portability and convenience Low Oil Shutdown •Automatically shuts off the engine when low oil level is detected U.S. Forestry-Approved Spark Arrestor •Reduces the risk of spark-induced fires
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: portability and convenience Low Oil Shutdown •Automatically shuts off the engine when low oil level is detected U.S. Forestry-Approved Spark Arrestor •Reduces the risk of spark-induced fires
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: SAE International
Description: "ignition or injector control signal" is used interchangeably to infer that the effected spark ignition engine's ignition control signal or the compression ignition engine's injector control signal is interrupted, timing phased, or directly passed by the misfire generator. For
-
Supplier: Tele-Lite, Inc.
Description: DC output Parallel with another EU2000i for additional power Protected by Oil Alert® Power for microwave, refrigerators, hair dryer, and small AC units USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty
- Wattage: 2,000 watts
- Voltage: 120 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Caterpillar Oil & Gas
Description: not powered, separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 12CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 16CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard describes the testing procedures and requirements applicable in determining the carbon monoxide (CO) emission rate of a portable generator and also testing procedures and requirements applicable in determining the shutoff capability of a portable generator in elevated
-
Supplier: CSA Group
Description: integral part of a gas appliance. A piezo ignition system shall perform the following functions: Generate piezo-electric energy (spark generator); Transmit the energy (high voltage leads); and Utilize the energy to produce arcs (spark electrode). Components submitted for
-
Supplier: Galco Industrial Electronics
Description: Solid State Ignitor Spark Generator
-
Supplier: Hydrofarm, Inc.
Description: or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most reliable CO2 Generators. They are
-
Supplier: Hydrofarm, Inc.
Description: or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most reliable CO2 Generators. They are
-
Supplier: Hydrofarm, Inc.
Description: When the pilot is lit, spark stops and main gas turns on and is lit by pilot. When the Gas Pro turns off, all gas turns off. Spark is better than standing/continuous pilot because they must be manually lit, burn all the time, and waste gas. Spark is faster and more reliable than
-
Supplier: Hydrofarm, Inc.
Description: When the pilot is lit, spark stops and main gas turns on and is lit by pilot. When the Gas Pro turns off, all gas turns off. Spark is better than standing/continuous pilot because they must be manually lit, burn all the time, and waste gas. Spark is faster and more reliable than
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools SparkFun MiniGen - Pro Mini Signal Generator Shield
Find Suppliers by Category Top
Featured Products Top
-
. Strong Vibration Resistance: Maintain stable electrical contact during generator operation, effectively eliminate sparking phenomenon caused by vibration, avoid premature failure of carbon brushes, and ensure the safety and continuity of power generation work. High (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
high-voltage electrostatic generator by a wire to a volume of water in a hand-held glass jar. Von Kleist's hand and the water acted as conductors, and the jar as a dielectric. Von Kleist found that touching the wire resulted in a powerful spark, much more painful than that obtained from an (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
Recent Advances in Diesel Engines & Diesel Generator Sets
Over the years, numerous aspects of the diesel engine have been subjected to modifications and treatments in attempts to make the engine more efficient. All engines produce power by igniting a mixture of air and fuel to produce energy. In gasoline engines, a spark plug is used to perform
-
EPA Emission Regulations: What They Mean for Diesel Powered Generating Systems (.pdf)
requirements for an interim period through January 1, 2007 to transition to these new stationary engine regulations. EPA also has regulations for stationary spark ignited gas engines which are covered in a separate white paper. This paper explains how the Environmental Protection Agency's (EPA) New
More Information Top
-
Studies on light sources for spectral analysis
AN ELECTRONICALLY CONTROLLED SPARK PRODUCER .
-
Over electrical sparks and its use for excitation of spectra
The Feussnersche spark producer .
-
https://bora.uib.no/bitstream/handle/1956/3423/58483233.pdf?sequence=1
CHAPTER 3: METHODS AND APPARATUSES USED IN THE PRESENT WORK .........................24 3.1 The ASTM method.....................................................................................................24 3.2 The new synchronized spark generator method ......................................................26 3.3 Apparatuses...............................................................................................................32 .
-
Literature Citations, Part III 1946–1950
The app. consists of a de- vice for holding a counter electrode and the specimen to be analyzed, an electronic spark generator , and a medium-sizequartz spectro- graph.
-
Literature Citations, Part IV
The latest models of controlled- spark gen- erators work with a capacity ranging from 10,000 to 12,000 n»F., as compared with the 3000 to 6000 nnF. obtainable from pre-war models.
-
High-frequency high-voltage spark with electronic control for emission spectral analysis
The block scheme (Fig. i) of the electronic high-voltage spark generator has several elements in common with the scheme of the IG-3 generator: the discharge circuit 1-4 fed by the of 220 V, 50 Hz line voltage; the high …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0066.pdf
• Requires separate 120 Vac spark generator .
-
Optimizing the Transition Process from Sparking for Non-contact TIG Welding Inverters
from the spark generator .
Indicates content that may require registration and/or purchase.