Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Intertape Polymer Group, Inc.
Description: demands on tape. IPG® offers a line of Specialty Electrical Tapes with unique characteristics suited to these situations, including zone coating that allows for complete varnish impregnation.
- Thickness: 0.006496062992125984 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: 130 C
- Dielectric Strength: 500 V/m
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature and humidity conditions.
- Thickness: 0.007283464566929134 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive (PSA)
-
-
Supplier: Intertape Polymer Group, Inc.
Description: Specialty butyl mastic foil tape, high tack, low VOC 17 mil aluminum 'mastic' foil tape coated with a pressure-sensitive, modified butyl rubber adhesive. Provides an instant waterproof grip to a variety of surfaces and a full bond in 24 hours. Features a release liner for ease
- Thickness: 0.016929133858267716 inches
- Temperature Resistance: 1.7000000000000013 to 43 C
- Materials of Construction: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: tesa tape, inc.
Description: 4156 PV 1 is a specialty tape designed for film and negative masking. The tape is available as litho-red (color 57). 4156 PV 1 is light and age resistant and is easily removed without splitting or tearing. It also does not leave adhesive residues. 4156
- Thickness: 0.0024000000000000002 inches
- Backing: Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® and American® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial, painting
- Thickness: 0.005118110236220472 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Newark, An Avnet Company
Description: TAPE, TUNNEL, BLACK/YELLOW, 3" X 40 YARD; Tape Type:Hazard Striped Tunnel; Adhesive Type:Natural Rubber Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:11.8 mil (0.3 mm); Roll Length - Imperial:40yard
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch book tape specialty application tape is packaged 24 rolls per case.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 610025TR black magnet tape specialty application tape comes in a 1 in width, 25 ft length, uses an acrylic adhesive and is packaged 6 rolls per case. This product is a single-sided adhesive specialty application tape.
- Width: 1 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 610050TR black magnet tape specialty application tape comes in a 1 in width, 50 ft length, uses an acrylic adhesive and is packaged 6 rolls per case. This product is a single-sided adhesive specialty application tape.
- Width: 1 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 610010TR black magnet tape specialty application tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 36 rolls per case. This product is a single-sided adhesive specialty application tape.
- Width: 1 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: Shurtape Technologies, LLC
Description: Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging negative for contact printing, and sealing camera bellow and film
- Width: 1.889763779527559 inches
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Temperature Resistance: 7.222222222222222 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Supplier: Shurtape Technologies, LLC
Description: Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For use indoors, PC 619 is conformable to a variety of surfaces,
- Width: 1.889763779527559 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Specialty High Temperature Tan Masking Tape 501+ is a tan colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding, multiple or extended process cycles are
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Backing: Paper
-
Supplier: Budnick Converting, Inc.
Description: PC667 is a 9 mil, polyethylene film with a polyester cloth carrier which is excellent protective masking of various materials such as steel, vinyl, aluminum and anodized metals.
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: C-tape is a 3 mil, FEP PTFE film with a pressure sensitive silicone adhesive. It offers high electrical strength in volts per mil.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Materials of Construction: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: PVC Tape High Adhesion Specialty Colored
- Peel Strength / Adhesion: 2.055652974 lbs/in
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Hi-Tech Seals, Inc.
Description: Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties Kapton® Tape is widely used by the MWD industry and aerospace industries, and
- Temperature Resistance: 260 C
- Features: Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Single-Sided Adhesive, Specialty Tape, Thermally Insulating / Insulative
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Silicone
-
Supplier: Budnick Converting, Inc.
Description: 3782 is a 2.2 mil, biaxially oriented polypropylene film with a hot melt, rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications.
- Thickness: 0.0022 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Materials of Construction: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: D-Max - HVOF/Plasma Tape is Dewal's only one-step masking tape that will provide the ultimate protection during the destructive spray process of HVOF. This product has a proprietary rubber backing.
- Peel Strength / Adhesion: 3.4375 lbs/in
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: THERMOPAK® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues
- Temperature Resistance: 568 to 815 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Can-Do National Tape
Description: Brown Reinforced Gummed Tape. A light duty grade, reinforced water activated tape. Used in packaging and shipping applications to seal and repair boxes and corrugated cartons. Resists abrasion and wear experienced during shipping and distribution.
- Width: 3 inches
- Features: Specialty / Other
-
Supplier: Graphic Controls
Description: Graphic Controls manufactures Latex-Free cohesive tape typically, but not limited to use in tubing banding applications. The tape can withstand both gamma and EO sterilization. We carry 20 sizes, but can also customize a width and length specifically for your application. Please
- Width: 0.96875 inches
- Adhesive: None / Non-adhesive
- Features: Specialty / Other
-
Supplier: T-LON Products, Inc.
Description: T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively
- Width: 0.2204724409448819 to 0.984251968503937 inches
- Thickness: 0.05905511811023622 to 0.15748031496062992 inches
- Features: Abrasion / Scratch Resistant, Non-adhesive, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other
- Materials of Construction: Fluoropolymer, Plastic / Polymer
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Cohesive Tape, Latex Free with 1 inch Wide; 2,000 foot Roll (25.4 mm; 610 m). Get fast shipping and volume discounts on Tubing Accessories parts.
- Width: 1 inches
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: TAPE, FLAME RETARDANT, POLTYCLOTH, 50M; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.96"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 4 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: Can-Do National Tape
Description: PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. 100' Black Unprinted Pipewrap. Custom slit to width
- Materials of Construction: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Newark, An Avnet Company
Description: TAPE, POLYCLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Silver; Product Range:Cloth RoHS
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 60 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 2 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A versatile, reliable tape for use in photo studios, film processing laboratories, as well as in home dark rooms. Recommended for use as a chart tape. Engineered expressly for quality photographic reproduction work cropping and edging negative for contact printing. Sealing camera
- Materials of Construction: Paper
- Adhesive: Rubber
- Features: Single-Sided Adhesive
-
Description: Specification MIL-C020079 Type 1 Class 1 Meets Military Specification MIL-I-24244 Width: 38” and 50” Also available in narrow tapes – 2”, 3” and 4”
- Features: Specialty Tape, Thermally Insulating / Insulative
-
Supplier: Newark, An Avnet Company
Description: MASKING TAPE, ALUMINIUM FOIL, 33M X 12MM; Tape Type:Masking; Tape Backing Material:Aluminium Foil; Tape Width - Metric:12mm; Tape Width - Imperial:0.472"; Tape Length - Metric:33m; Tape Length - Imperial:36yard; Tape Colour:-; RoHS Compliant:
Find Suppliers by Category Top
Featured Products Top
-
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Our expertise caters to label, tag, and tape converters, specialty die cutters, OEM designers, and specification engineers, ensuring we meet their unique demands. At (read more)
Browse Wire Markers and Cable Markers Datasheets for Polyonics -
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
proven to help solve some of the most extreme electrostatic problems arising from human contact (HBM) and charged devices (CDM). Polyonics ESD-Safe tapes are ideally suited for specialty die cut applications in the electronics, automotive, aerospace and medical industries, and comply with the ANSI (read more)
Browse Industrial Tapes Datasheets for Polyonics -
It may seem odd to some that there are more than 10,000 distinct types of adhesive tape in today's marketplace, but that huge variety is essential to the high quality and cost-effective production of an even greater number of consumer products. The downside to this wealth of options is that (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Budnick makes truck + trailer and specialty vehicle manufacturers more efficient by integrating tapes into the production process. Eliminating rivets and (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
tapes are used in bonding applicatoins in these industries: Arts/entertainment Industrial Interior design Picture frames Rubber foam converters Specialty gifts & trophy Sewn banner mfg PE coated cardboard mfg Alternative wind energy Appliance Solar panel production (read more)
Browse Datasheets for Budnick Converting, Inc. -
proven to help solve some of the most extreme electrostatic problems arising from human contact (HBM) and charged devices (CDM). Polyonics ESD-Safe tapes are ideally suited for specialty die cut applications in the electronics, automotive, aerospace and medical industries, and comply with the ANSI (read more)
Browse Industrial Tapes Datasheets for Polyonics -
. These materials have proven to help solve some of the most extreme electrostatic problems arising from human contact (HBM) and charged devices (CDM). Polyonics ESD-Safe tapes are ideally suited for specialty die cut applications in the electronics, automotive, aerospace (read more)
Browse Datasheets for Polyonics -
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
An Overview of Low VOC Tape and Its Applications
, some natural, some benign, some undesirable (no one loves a foggy windshield!) or even potentially harmful. In this article we discuss what VOCs are, where they come from, why we may want to limit them, and how specialty tape manufacturers like Adhesive Applications are helping to solve some
-
Specialty Material Spotlight: Replace Mechanical Fasteners with Acrylic Foam Adhesive Tapes
Who needs screws and rivets when thin, flexible, and strong acrylic foam tapes will do? Let's look at some of the nearly limitless applications for these specialty adhesive tapes from 3M and Avery Dennison.
-
Is Thicker Packaging Tape Always Better?
Choosing and using tape is our specialty here at Tape University - and dispelling the myths and misconceptions surrounding tape so that you can do your job better is the goal of every article we write.
-
Specialty Materials for Precision Die Cutting: A Manufacturer Q&A Compendium
Let's learn more about the specialty materials we die-cut every day in this vendor Q &A compilation from our Converters Corner blog featuring adhesive tapes, flexible graphite, PVC foam, and insulation.
-
Specialty Pressure-Sensitive Adhesives: Electric Vehicle Battery Applications with Avery Dennison Performance Tapes
Custom die-cut pressure-sensitive adhesives have many uses within the electric vehicle battery pack. Let's talk high-performance adhesive tapes and how Avery Dennison innovation may help improve EV battery performance and safety.
-
Solve the Biggest Problems with Environmental Conditions and Adhesive Tapes
Environmental conditions will often affect the bonding application of adhesive tape during its application process. With a wide range of industries and product designs, bonding and tape applications are often exposed to conditions that will cause your bond to underperform. Specialty formulated
-
Bonding Low Surface Energy Materials with 3M LSE Adhesive Tapes
Not all pressure-sensitive tapes work well on every surface. Take specialty thermoplastics, for example. Let's learn about Low Surface Energy (LSE) and how 3M specialty adhesive tapes can strengthen the bond on difficult surfaces.
-
Avery Dennison Q&A: Adhesive Tapes for Electric Vehicle Batteries
Electric vehicle batteries require specialty adhesives. Avery Dennison Performance Tapes and their Flame Tough TM adhesives may be game-changers in the EV battery space. Let's speak with them to learn more.
More Information Top
-
Industrial and Specialty Papers Volume 3, Applications
Gummed and Specialty Tapes and Labels-F.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: For high performance pressure-sensitive adhesives used in medi- cal, automotive, solar film, graphics, and specialty tape prods.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Today, there are hundreds of specialty tapes available for specific applications in packaging.
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20130506/offline/sampe_journal_20130506.pdf
• Specialty Tapes .
-
New Extremely High MVTR Adhesive
Source: Avery Dennison Medical/ Specialty Tape .
-
High Opacity White Laminating Adhesives
Source: Avery Dennison Medical/ Specialty Tape .
-
Membrane Switch/ Nameplate
Source: Avery Dennison Medical/ Specialty Tape .
-
Specialty Tape Division Introduces New Generation Hydrocolloid
Specialty Tape Division Introduces New Generation Hydrocolloid .
Indicates content that may require registration and/or purchase.