-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Description: The SAC-12 is a standard platform vacuum chamber designed for surface science studies. The geometric design offers maximum flexibility for various experiments and includes 17 different ports for feedthroughs, viewports, manipulators, gauges, etc.
- Height / Length: 15.5 inch
- Flange / Fitting Types: Conflat®
- Features: Other
- Chamber Material: Stainless Steel
-
Supplier: Materion Corporation
Description: aluminum, titanium or stainless steel can be epoxy-bonded, welded or brazed to the beryllium pipe.
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
-
Description: Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish.
- Height / Length: 4 inch
- Nominal Size: 12 inch, 18 inch, 24 inch
- Chamber / Component Type: Baseplate
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
-
Description: fired 316L stainless steel, electropolishing and metal seals are recommended for ultra-high vacuum surface science chambers that operate at pressures in the 1x10-11 Torr range. Nor-Cal can fabricate vacuum chambers in a wide range of shapes and sizes with
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Chamber / Component Type: Load Lock Chamber
- Chamber Material: Stainless Steel
-
Supplier: Kernco, Inc.
Description: Kernco's thermal vacuum chambers produce ultra-clean, high- vacuum, temperature controlled environments for testing aerospace and military equipment. An oil-free vacuum is achieved with a turbo molecular pumping system. The TVC is ideal for vacuum experimentation
- Height / Length: 48 inch
- Features / Options: Cooling
- Chamber / Component Type: Custom / Specialty Chamber
- Flange / Fitting Types: Elastomeric (O-ring / Gasket)
-
Supplier: Russells Technical Products
Description: altitude/temperature/humidity chambers offer performance flexibility and reliablility for today's mixed-environment testing requirement. Control the temperature environment for testing your product while simulating various altitude environments from site level to 100,000 feet. The same
- Chamber / Component Type: Box / Degassing Chamber
- Features / Options: Cooling
- Chamber Material: Stainless Steel
-
Description: Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish.
- Height / Length: 6 inch
- Nominal Size: 12 inch, 18 inch, 24 inch
- Chamber / Component Type: Feedthrough Collar
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
Find Suppliers by Category Top
Featured Products Top
-
Vacuum Chamber: A robust, stainless steel vessel, often cylindrical or spherical, designed to withstand full atmospheric pressure differential. It includes numerous ports for electrical, fluid, and instrumentation feedthroughs, as well as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Atmars equipment features a circular stainless steel inner tank design to prevent condensation and dripping, and is equipped with a patented sealing structure to enhance sealing performance under high pressure. Its control parameters include a temperature range of (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
to 105°C, a stainless steel construction, and a laser-welded design. The MediaSensor™ family comes in a choice of three pressure sensing type conventions: absolute, vented gauge or sealed gauge. Pressure Sensing Types: Absolute (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
assembly that is best suited to the demands, conditions or environment of the application. The outer tire can be made from 300 or 400 series stainless steel, as well as standard carbon steel. The size and shape can be altered to run on different shapes of track or rail. Ball (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
3. Durable Structure & Corrosion-Resistant Performance The inner cavity is made of high-quality 304/316 stainless steel with mirror polishing treatment, which (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Aluminum alloy / Stainless steel (customizable) Working Life ≥20 million revolutions (depending on operating conditions) Additional Customizable (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Experimental characterization of railgun-driven supersonic plasma jets
motivated by high energy density physics applications
Experiments on PLX are conducted in a 9 ft. (2.74 m) diameter stainless steel spherical vacuum chamber , as depicted in Fig. 1(a), situated in a 3000 ft.2 (279 m2 ) high-bay space with a ten-ton overhead crane.
-
Magnetron Discharge Characteristics for Improvement of an Inertial Electrostatic Confinement Neutron/Proton Source
The IECF device of this study consists of a stainless steel spherical vacuum chamber of 340 mm inner diameter (I.D.) with a 3 mm thickness, and a hollow cathode made of Ta sheet of 50 mm I.D. and 60 mm …
-
1- And 2-D Numerical Simulations Of Spherical Pinches
The E C device consists of a spherical stainless steel vacuum chamber (-30 cm in diameter)with a concentrichighly transparent spherical conducting grid suspended inside.
-
Overview Of Iec Neutron Source Studies
The E C device consists of a spherical stainless steel vacuum chamber (-30 cm in diameter)with a concentrichighly transparent spherical conducting grid suspended inside.
-
Interpretations Of Instabilities Observed In Electromagnetically Imploded Solid Liners.
The E C device consists of a spherical stainless steel vacuum chamber (-30 cm in diameter)with a concentrichighly transparent spherical conducting grid suspended inside.
-
Plasma Formation Experiments Relevant To Magnetized Target Fusion
The E C device consists of a spherical stainless steel vacuum chamber (-30 cm in diameter)with a concentrichighly transparent spherical conducting grid suspended inside.
-
Spontaneous formation of nonspherical water ice grains in a plasma environment
The main chamber is a 15.24 cm spherical square stainless steel vacuum chamber .
-
Experimental study of potential structure in a spherical IEC fusion device
The SIEC essentially consists of a spherical , stainless steel vacuum chamber with a concentric spherical cathode grid suspended inside.
-
Retention and Surface Pore Formation in Helium Implanted Tungsten as a Fusion First Wall Material
The spherical stainless - steel main vacuum chamber has a 61 cm inner diameter and a sealed water jacket around the main vessel.
-
Ion‐Conducting Probes for Low Temperature Plasmas
The experiments were conducted in a spherical vacuum chamber made of stainless steel (Figs. 3a and b) of approx. 35 cm in diameter with six attached flanges.
Indicates content that may require registration and/or purchase.