-
Supplier: SAE International
Description: In hybrid and electric vehicles, the control of the electric motor is a critical component of vehicle functions such as motoring, generating, engine-starting and braking. The efficient and accurate control of motor torque is performed by the motor controller. It is a complex
-
Supplier: COMSOL, Inc.
Description: element model to a SPICE model of a complete electrical system. You can then extend your analysis by running a single simulation of a mixed system of lumped and high-fidelity models.
- Operating System: Chrome, Linux, MAC, Windows
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
Supplier: Infineon Technologies AG
Description: thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T2 40V technology addresses all kind of motor control applications, such as EPS motor control, 3-phase and H-bridge
- VGS(off): 3 volts
- rDS(on): 0.0018 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPICE Device Model SUM50N03-13LC Product overview: SUM50N03 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- Features: MOSFET
-
Supplier: Infineon Technologies AG
Description: Features Improved controllability Operating range of 1 to 20 kHz Humidity robust design Maximum junction temperature 150°C Short circuit capability of 3 µs Very tight parameter distribution Pb free lead plating, RoHs compliant Complete product spectrum and SPICE models Benefits Low
- VCE(on): 600 volts
- Switching Speed: 1 to 20 kHz
- tr: 8 ns
- tf: 48.5 ns
-
Supplier: Infineon Technologies AG
Description: Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Simulation/ SPICE-Model Applications
- VGS(off): 2.8 volts
- rDS(on): 0.0031 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: SPICE-Model Applications Chassis control & safety Electronic stability control High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with SAL-TC277TP-64F200N DC | AURIX™ Family – TC27xT IPD80R2K7C3A | Automotive MOSFET BSS83P | Small
- VGS(off): 1 to 2.2 volts
- rDS(on): 0.0055 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
Find Suppliers by Category Top
More Information Top
-
A close loop DC motor speed control simulation system using SPICE
THE SPICE MOTOR MODEL .
-
BLDC Motor and Drive Low Frequency Conducted RFI Simulation for Automotive Applications
The SPICE Electrical Motor Model The magnetic behavior of the machine and the fan load were determined experimentally and incorporated in the model.
-
Integrated design methodology for electrical drives: a marine application experience
I v SPICE MODEL The motor model obtained by the Maxwell2D analysis is a non-linear multi-port element that can be connected to other SPICE components.
-
BLDC motor and drive conducted RFI simulation for automotive applications
SPICE ELECTRICAL- MOTOR MODEL .
-
Realistic modeling of torque DC machines by SPICE
Fig.6 SPICE Model of Normalized Motor Constant .
-
Motor Control Electronic Circuits, Page 3
DC Motor Model - Although SPICE does not provide explicit models for electro-mechanical devices, like a DC motor, creating one is fairly straightforward.
-
CR4 - Thread: Needed: TLE 4205 Spice Model
I'm looking for a Spice Model of DC motor drive TLE 4205 (Infinion, Siemens).
-
Enhancing power engineering education through the use of design modules
In order to have a true dynamic system, a SPICE model of the motor armature circuit is built based on the suggestions of Reference 9, as shown in Fig.l(C).
-
A proposal and an application of a career-mode membership function
… control of the DC motor is shown in Fig.9, and it was experimented in order to confirm a control effect based on the CMMF by the analytic program SPICE.[6] Here the SPICE model of DC Motor used the model and …
-
Towards EMI prediction of a PM motor drive for automotive applications
SPICE model of the motor drive system for EMI simulation .
Indicates content that may require registration and/or purchase.