Products/Services for Spin On Dopant
-
Spin Coaters - (19 companies)Spin coaters deposit a very thin layer of liquid or resin coatings, often a photoresist, onto the surface of the spinning part, typically a silicon wafer or thin substrate. Spin coaters deposit a very thin layer of liquid or resin coatings, often...TypePower / DriverAutomation / Control
-
Metal Spinning Machines - (11 companies)Metal spinning machines are used in metal spinning (spin forming, flow forming), a process by which a metallic disk or tube is rotated at high speeds and formed into an axially symmetric part. Typically, metal spinning machines are used to produce...
-
Metal Spinning Services - (104 companies)Metal spinning services use a positive-pressure process where rotating tool (lathe) or roller shapes a spinning sheet metal workpiece such as a pipe, camshaft, or crankshaft. How to Select Metal Spinning Services. Metal spinning services use... -
Thin Film Equipment - (312 companies)...wafer annealing, head magnetic annealing, or driving dopants into a substrate. Multiple process thin film equipment has the capability of running substrates or wafers through several processes simultaneously or sequentially. Applications. Applications... -
Semiconducting Materials - (234 companies)...microelectronic devices and optoelectronic devices such as transistors, photodetectors and solar cells. Semiconductors and semiconductor materials are useful because their electrical conductivity can be altered with dopants, an applied electric... -
Web and Roll Coaters - (99 companies)...metered onto a roll and then transferred onto the moving web. Web coaters and roll coaters can include extrusion or slot die coaters, spray coaters, curtain coaters, dip spin coaters, and immersion coaters. After the web and roll coaters apply...
-
Transistors - (923 companies)...codes describe leaded devices and SOTxxx case codes describe surface mounted devices. Material - Transistors are most commonly composed of one of two semi-conductive materials: silicon or germanium. Specific levels of impurities (dopants) are added...
-
Semiconductor Wet Process Equipment - (122 companies)Semiconductor wet process equipment performs a variety of wet processing applications including etching, washing, chemical mechanical polishing (CMP), and spin coating in semiconductor or microelectronics manufacturing. Semiconductor wet process...
-
ESR/EPR Spectrometers - (8 companies)ESR/EPR Spectrometers measure the spectrum produced by the magnetic energy level transitions of electrons having a net spin and orbital angular momentum. The spectrum obtained can be used to characterize the material being analyzed. How To Select...
-
Textile Machines - (237 companies)Textile machines are used in the fabrication and processing of fabrics and textiles such as spinning, weaving, warping, and dyeing. Textile machines are used in the fabrication and processing of fabrics, textiles, and other woven and non-woven...
Product News
-
CASTECH, Inc.
Yb:CALGO Laser Crystal for Ultrafast Pulses emission spectral width with high thermal conductivity -- a combination that supports both short pulse widths and high output power. Through continuous R &D since 2016, CASTECH has advanced its Yb:CALGO crystal growth process to reliably produce colorless, low-inclusion boules up to O30 x 50mm, delivering significant improvements in transmittance, output power, and laser damage threshold over earlier material. Highlight Specifications. Standard dopant concentrations: Yb 1, 2, 3, 5 at.%. Maximum... (read more)Browse Optical Crystals Datasheets for CASTECH, Inc. -
CRYSTECH, Inc.
Custom Nd:YAG Crystals for 1064nm Lasers operation, Crystech Nd:YAG crystals combine precision optical processing with a damage threshold of 1 GW/cm ^2 at 1064nm under 10ns, 10Hz conditions. Optical specifications include l/10 flatness and l/6 wavefront distortion at 633nm, 10/5 scratch/dig, <=10 " parallelism, and >=95% clear aperture. Crystech supports customized Nd:YAG crystal manufacturing with dopant concentrations from 0.5 to 1.1 at%, multiple end configurations, and coating options. Standard AR/AR coating is available at 1064nm... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Nd:YAG Laser Crystals for 1064nm Lasers laser system development across industrial, scientific, medical, and research applications. Available in multiple crystal sizes and doping concentrations, these laser rods can be configured to meet a variety of system requirements. Key Features. High Gain Efficiency with Low Pump Threshold. Suitable for Diode-Pumped and Lamp-Pumped Lasers. 1064 nm Laser Operation. Excellent Optical Quality and Surface Finish. Multiple Crystal Sizes Available. Dopant Concentration Options from 0.5 -1.1 at%. Custom... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Gaumer Process
3 major types of gas fired power plants Simple-cycle: Burn natural gas in a combustion turbine to produce high-pressure, high-temperature gas, that is then used to spin the turbine. These plants have short start-up times and are used during periods of peak demand. They are relatively inefficient in their ability to convert heat into electricity so their use is often limited to periods of high demand. Combined-cycle: Incorporate simple cycle combustion turbines and a heat recovery steam generator (HRSG). Waste heat from combustion... (read more)Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
Waukesha Bearings
Efficient Balancing of AMB-Supported Rotors Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and the transfer of dynamic loads to the bearings and supporting structure. Download our free white paper to learn about the considerations required to efficiently balance ABM-supported rotors. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
ExxonMobil - Polypropylene Products
Vistamaxx for PIR bico nonwoven trims In ExxonMobil testing, Vistamaxx performance polymers demonstrated the possibility of supporting plastics circularity. Starting with the compounding step, Vistamaxx performance polymers can help enable masterbatch quality, while at the spunbond spinning step, they can help with the mechanical performance of the resulting nonwoven fabric that incorporates PIR. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
CASTECH, Inc.
Custom Yb:YAG Laser Crystal Manufacturing . Broad Absorption Bandwidth (~8 nm @940 nm). Diode Pump Compatible at 940 nm / 970 nm. High Thermal Conductivity and Mechanical Strength. High Optical Quality. Custom Rod, Disk, and Slab Configurations. Key Specifications. Material: Yb:Y3Al5O12 (Yb:YAG). Laser Wavelength: 1030 nm. Fluorescence Lifetime: 1.2 ms. Diode Pump Band: 940 nm / 970 nm. Dopant Concentration: Yb 0.5 -20 at%. Rod: Diameter 2 -20 mm, Length 5 -150 mm. Disk: Diameter 5 -20 mm, Thickness >=0.1 mm. Slab: 2 -20 mm x 2 -20 mm... (read more)Browse Optical Crystals Datasheets for CASTECH, Inc. -
CRYSTECH, Inc.
Custom Nd:YAG Laser Crystal Manufacturing Specifications. Material: Nd:YAG (Neodymium Doped Yttrium Aluminum Garnet). Working Wavelength: 1064 nm. Cut Angle: <111. Dopant Concentration: 0.5 -1.1 at%. Diameter Tolerance: +0/-0.05 mm. Length Tolerance: +1/-0.5 mm. Scratch/Dig: 10/5. Flatness: l/10 @633 nm. Wavefront Distortion: l/6 @633 nm. Clear Aperture: >=95%. Damage Threshold: 1 GW/cm ^2, 10 ns, 10 Hz @1064 nm. Coating Options. Standard Coating: AR/AR 1064 nm. Custom Coatings Available Upon Request. Available Configurations. Parallel... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Nd:Ce:YAG Laser Rods for High-Power 1064nm Lasers fast delivery, and responsive service. Highlight Specifications. Nd3+ dopant concentration: 0.9 -1.3 at%. Damage threshold: 750 MW/cm ^2 (10ns, 10Hz @ 1064nm). Standard AR/AR coating at 1064nm, with other coatings available on request. Full dimensional tolerances, physical/optical property data, and the complete standard part-number list are available on the CRYSTECH website -- visit www.crystech.com for complete details. Manufacturing Capability. Established in 2001 and headquartered in Qingdao... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Waukesha Bearings
Free White Paper: Balancing AMB-Supported Rotors Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and the transfer of dynamic loads to the bearings and supporting structure. To limit the negative effects of rotor vibration, ISO and API standards set balancing criteria and acceptance levels for residual rotor... (read more)Browse Magnetic Bearings Datasheets for Waukesha Bearings
-
http://dspace.mit.edu/bitstream/handle/1721.1/82173/861620300-MIT.pdf?sequence=2
Highly doped Ge through Spin on Dopant ..........................................................241 Appendix IV. n-Ge diodes................................................................................................................242 Appendix V. Ge Selective grown PNN device ..............................................................................244 Appendix VI.
-
Fundamental Understanding and Development of Low-Cost, High-Efficiency Silicon Solar Cells: Annual Progress Report: Sept. 1997-Aug. 1998
Selected wafers were diffised by the application of a phosphorus spin on dopant source .
-
Fabrication and characterisation of Si micropillar PV structures
Arrays of vertical silicon micropillar radial junction solar cells have been fabricated by diffusion of direct application spin on dopant and from the vapour phase through proximity rapid thermal diffusion.
-
Fabrication and characterisation of Si micropillar PV structures
Arrays of vertical silicon micropillar radial junction solar cells have been fabricated by diffusion of direct application spin on dopant and from the vapour phase through proximity rapid thermal diffusion.
-
Development of ultra-high density silicon nanowire arrays for electronics applications
Spin on dopants for high-performance single-crystal silicon transistors on flexible plastic substrates.
-
Mask design, fabrication and characterization of in - house n-well MOSFET using spin -on dopant technique for undergraduates program
In order to form active area (Source and Drain region), the spin on dopant (Boron for PMOS and Phosphorus for NMOS) were coated onto wafer surface.
-
Review: Semiconductor Piezoresistance for Microsystems
[109] Z. T. Zhu, E. Menard, K. Hurley, R. G. Nuzzo, and J. A. Rogers, ‘‘ Spin on dopants for high-performance single-crystal silicon transistors on flexible plastic substrates,’’ App. Phys. Lett., vol.
-
Laser processing of crystalline silicon solar cells
For spray and inkjet coating experiments we use FilmtronicsB Phosphorous or Boron containing spin on dopants (SOD).
-
Piezoresistor Design and Applications
Z.T. Zhu, E. Menard, K. Hurley, R.G. Nuzzo, J.A. Rogers, Spin on dopants for high- performance single-crystal silicon transistors on flexible plastic substrates.
-
Springer Handbook of Nanotechnology
Zhu, E. Menard, K. Hurley, R. G. Nuzzo, J. A. Rogers: Spin on dopants for high performance single crystalline silicon transistor on flexible plas- tic substrates, Appl. Phys. Lett. 86, 133507 (2005) 13.71 X.
Indicates content that may require registration and/or purchase.