-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3130 W POWER RATING ANGLE GRINDER 6000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS SPIRAL BEVEL
- Rotary Speed: 6,000 rpm
- Power: 4.194889804745826 HP
- Current: 15 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
-
Supplier: Star SU LLC
Description: The PTG-1 Hob Sharpening and Tool Reconditioning Grinder is an affordable solution for hob sharpening and in-house tool maintenance. Equipped with a manual HSK spindle, this machine is ideal for repetitive jobs without changes in setup, particularly during the manufacturing and resharpening
- Type: Tool Grinder / Sharpener
-
Supplier: Makita USA, Inc.
Description: wheel 50% faster than competitive angle grinders Grinder head rotates 90° left or right for operator convenience AC/DC switch for use with alternative power sources Protective zig-zag varnish and tape seal the motor armature and field from dust and debris All dust proof ball bearing
- Type: Angle Grinder
- Mounting: Handheld / None
-
-
Supplier: Makita USA, Inc.
Description: to help maintain lower operating temperature "Tool-less" wheel guard adjustment for easy adjustment Large flush-mount paddle switch with lock-off for comfortable operation Spiral bevel gears for smoother rotations and a more efficient transfer of energy Protective zig-zag varnish protects the
- Rotary Speed: 10,500 rpm
- Current: 10 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: 1A1 125*20*10*7 D64, 18m/s; Machine: Dn600 CNC tool grinder with 5-axis; Workpiece: four-flute end mill,f16*150mm, Carbide, Flute Length105mm, Center diameter 8mm, Front angel 15, Spiral angel 35; Feed rate: 75mm/min; Feed depth: 4mm; Result: Flutes are ground by one cut, no smoke and
- Mounting: Bore / Center Mount
- Bond Type: Resin / Plastic
- Features: Specialty / Other
- Type: Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Flexovit USA, Inc.
Description: Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A120 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic
- Outer Diameter (OD): 0.75 inch
- Grit Size: 120
- Rotary Speed: 10,000 rpm
- System: ANSI - CAMI / Coated
-
Supplier: Walter Surface Technologies
Description: These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications Removal, Deburring
- Outer Diameter (OD): 6 to 8 inch
- Shank / Bore Diameter: 0.375 inch
- Rotary Speed: 9,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Walter Surface Technologies
Description: These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features Fast removal Long
- Outer Diameter (OD): 4 to 6 inch
- Shank / Bore Diameter: 0.625 inch
- Width: 0.25 to 0.375 inch
- Rotary Speed: 20,000 rpm
-
Supplier: Walter Surface Technologies
Description: These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features Fast removal Perfect
- Outer Diameter (OD): 4 to 6 inch
- Shank / Bore Diameter: 0.625 inch
- Width: 0.187 to 0.25 inch
- Rotary Speed: 20,000 rpm
-
Supplier: Bluetools
Description: The Taylor 5" Pneumatic Angle Grinder, T-7715, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715 is a Rear Exhaust Grinder, which is used to
-
Supplier: Bluetools
Description: The Taylor 5" Pneumatic Angle Grinder, T-7715N, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715N is a Rear Exhaust Grinder, which is used
-
Supplier: Bluetools
Description: The Taylor 4" Pneumatic Angle Grinder, T-7714, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 4" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7714 is a Rear Exhaust Grinder, which is used to
-
Supplier: Weiler Abrasives
Description: Maximum brushing action with minimal flexibility Ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces 7/16 in T of face plate Tool: bench grinder, pedestal grinder, straight grinder and right angle grinder
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.65 inch
- Width: 4.05 inch
- Length: 4 inch
-
Supplier: Bluetools
Description: The Taylor 7" Pneumatic Angle Sander/Grinder, T-7707, is a heavy-duty compressed air sander and/or grinder designed for production grinding in foundries, shipyards, fabrication shops and any application that requires a powerful, yet lightweight, air controlled sander. Strong and
-
Supplier: Weiler Abrasives
Description: bronze wire for use in a wide variety of applications 7/16 in T of face plate Tool: bench grinder, pedestal grinder and straight grinder Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 0.75 inch
- Width: 4 inch
- Length: 4 inch
-
Supplier: Flexovit USA, Inc.
Description: For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. High Performance - CWTB-HD Turbo segments, mounted in a spiral pattern, offer fast grinding action over the widest contact area.
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Rotary Speed: 12,000 rpm
- Applications & Materials Abraded: Dry Grinding, Wet Grinding
-
Supplier: Walter Surface Technologies
Description: For Precision Cleaning & Deburring on Die Grinders Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment.
- Outer Diameter (OD): 4.5 inch
- Shank / Bore Diameter: 0.625 inch
- Width: 2 inch
- Rotary Speed: 4,000 rpm
-
Supplier: Weiler Abrasives
Description: Provides flexible brushing action and cost effective performance in general purpose cleaning applications Suitable for right angle grinder tool usage
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.7 inch
- Width: 8 inch
- Length: 8 inch
-
Supplier: United Grinding Technologies Inc.
Description: Highest precision and quality for micro tools and parts (carbide, HSS or other materials). Manual machine. Features & Benefits of the EWAG WS 11-SP: Measuring and grinding in one clamping Wheel dressing on the machine Versatile Additional axis for spirals (WS 11 requires spiral
-
Supplier: Weiler Abrasives
Description: Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 3 inch
- Width: 16 inch
- Length: 16 inch
-
Supplier: Maryland Brush Company, Inc.
Description: drill presses, lathes, bench grinders, special equipment and portable tools. They are equally effective in conventional chucks or adapted to special mountings. Spira-Tuft® brushes are heavily filled and rugged brushing tools which are easily adapted to hand or power tools. The spiral
- Outer Diameter (OD): 1.25 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
Find Suppliers by Category Top
Featured Products Top
-
manufacturers, has introduced new Norton Merit Pink R928, a better tier of Flap Wheels and Specialty Abrasives, including cartridge/spiral rolls and square/cross pads that feature a superior ceramic grain for greater efficiency when beveling, blending, cleaning/detailing, deburring and finishing stainless (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives