-
Supplier: Inproheat Industries Ltd.
Description: Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel
- Application / Industry: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling
- Features: Other
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The all-round heat transfer solution. Exceptional compactness and self-cleaning design make Alfa Laval spiral heat exchangers extremely versatile. Ideal for everything from dirty fluids to high vacuum condensation. Unique shape has unique properties A spiral
- Maximum Working Pressure: 1,450.377 psi
- Temperature Range: -148 to 752 F
- Application / Industry: Chemical Processing
- Connection Options: Flange
-
Supplier: Process Technology
Description: simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
-
-
Supplier: Tanis Incorporated
Description: to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.
- Outer Diameter (OD): 1.5 inch
- Length: 7.5 inch
- Applications: Cleaning / Surface Preparation
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
aligned with ASME, PED, EN, and GB standards Broad product range including brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for installed equipment Get in Touch Not sure which type fits? Contact HEXNOVAS to talk with an engineer and let your process conditions decide. (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
and manufactures following international engineering practices aligned with ASME, PED, EN, and GB standards Broad product range including gasketed, brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Spiral Heat Exchanger (SPHE) is specifically designed for handling fouling, viscous, and particle-containing fluids in demanding industrial applications. Its unique spiral flow channels create a continuous single-channel flow path, minimizing the risk of clogging and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
engineering practices aligned with ASME, PED, EN, and GB standards Broad product range including gasketed, brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
exchangers and other components Automotive radiators, evaporators, condensers and oil coolers Research and development Electronic cold plates Microwave components Cryogenic heat exchangers Refrigeration exchangers Compressor oil coolers Handling Systems (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
those 10 to 25 years old, struggle with frequent maintenance, inefficient energy use, and limited process control, particularly when handling rPET. These older dryers often require replacement of molecular sieves, heat exchangers, and filters. In some cases, a high-maintenance oil condenser is needed to (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
are used in a variety of applications, from water treatment and quality monitoring to leak detection in cooling and heat exchangers and condensers to chemical processing, pharmaceutical and medical applications, the food and beverage industry and analytical laboratories. > View product details (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
turbine. Thermal and Heat Transfer Performance: Thermal Conductivity Aluminum and copper tubing are useful materials in condensers, heat exchangers, radiators, heat pumps, and other heat transfer applications due to their high-thermal conductivities as compared to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Electrical Power & Energy Systems
The results show that the tread of coefficient of performance(COP) and cooling capacity of the system is similar along with the heat transfer tube length, and the research for the optimization design about spiral condenser heat exchanger provides the theoretical support.
-
Simulation Calculation of Spiral Condenser about Refrigerant System
The results show that the tread of coefficient of performance(COP) and cooling capacity of the system is similar along with the heat transfer tube length, and the research for the optimization design about spiral condenser heat exchanger provides the theoretical support.
-
Use of air cooling apparatus in sulfuric acid production
In the production of sulfuric acid, various types of cooling devices are used to cool it: sprinklers, shell and tube heat exchangers , spiral condensers , immersion condensers, etc.
-
ESDU 85022 - Practical guide to the selection of condensers.
Spiral heat exchangers operating as condensers may be used at pressures up to 18 bar or temperatures up to 400°C, with a maximum surface area for heat transfer of 200 m2; the maximum flow rates quoted are 400 m3/h for the cooling…
-
Dissolution in HTGR fuel reprocessing: interim development report
The overhead condenser is a spiral heat exchanger from the American Heat Reclaiming Corporation, Type I-V, The condenser is constructed of 2 .
-
Application of horizontal spiral coil heat exchanger for volatile organic compounds (VOC) emission control.
This paper attempts to understand underlying causes of emissions and analyse the option of horizontal spiral coil heat exchanger as vent condenser .
-
Chemical Process Puzzler | Soothe a Skittish Supervisor | Chemical Processing
We use a carbon-steel spiral -tube heat exchanger as a condenser in our spray tower.
-
DEVELOPMENT OF A HYDRONIC ROOFTOP UNIT -- HYPAK
…facilitating a lower profile • Locates condenser CEWC over cantilevered reservoir • Vent air CEWC pan drains to condenser-side reservoir • Pump feeds both CEWC’s in parallel • Uses counterflow condenser with multi- spiral internal heat exchanger • Places first filter…
-
BATCH VACUUM FRYING SYSTEM ANALYSIS FOR POTATO CHIPS
The condenser consists of a spiral coiled tube heat exchanger (SHE) connected to a refrigeration system (Pandey 2010).
-
Industrial Applications of Corrosion-Resistant Tantalum, Niobium, and Their Alloys
Heat transfer equipment components include heat exchangers , condensers , bayonet heaters, spiral coils, U-tubes, spargers, and side arm reboilers.
Indicates content that may require registration and/or purchase.