-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Medium Duty 2 – Turn Internal Spiral Retaining Ring Carbon / Stainless Steel Material Description: Internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from
- Thickness: 0.050000027 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Spiral Lock Snap Ring Medium Duty Internal Spiral Retaining Ring Manufacturers Stainless Steel Circlips Description: Medium duty internal spiral retaining ring have no ears in your assembly! Medium duty internal spiral retaining
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Medium Duty 2 – Turn Internal Spiral Retaining Ring Carbon / Stainless Steel Material Description: Internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from
- Thickness: 0.050000027 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire.
- Thickness: 0.164960719 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: G.L. Huyett
Description: Axially assembled internal retaining rings are made from zinc plated spring steel that install with needle-nose pliers into a housing or bore. They have a tapered design that allows the ring to maintain constant pressure against axles, gears, and bearings inside machinery
- Shaft Diameter: 0.5625 inch
- Housing Diameter: 0.25 to 10 inch
- Material: Beryllium Copper, Spring Steel
- Ring Style: Bowed
-
Supplier: DigiKey
Description: "Retaining Ring Pliers Bent Nose Smooth 7.09"" (180.0mm)"
- Type: Retaining-Ring, Specialty / Other
-
Supplier: Proto® Industrial Tools
Description: RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
- Length: 6.75 inch
- Type: Retaining-Ring
- Features: Soft Handles
-
Supplier: Stahlwille North America
Description: DIN 5254 A, straight, H.D. drop forged, precision points, with wear resistant compression spring.
- Length: 12.4015815 inch
- Weight: 15.41736 oz
- Type: Retaining-Ring
-
Supplier: Gray Tools Canada Inc.
Description: Internal/External Snap Ring Pliers
- Type: Retaining-Ring
-
Supplier: Stahlwille North America
Description: DIN 5256 D, bent 90°, H.D. drop forged, precision points.
- Length: 5.118113 inch
- Weight: 3.1752 oz
- Type: Retaining-Ring
-
Supplier: Proto® Industrial Tools
Description: INTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
- Length: 8.46875 inch
- Features: Bent Nose, Soft Handles
- Type: Diagonal, Retaining-Ring
-
Supplier: Garage Equipment Supply
Description: Exclusive patented design allows quick change-over from internal or external ring applications. Simply push button on knob and rotate pivot. Handles internal and external rings from 1/4" to 2". Features three popular tip diameters (0.038", 0.047", 0.070") in 18° or 90° angled tips.
- Type: Retaining-Ring
-
Supplier: Gray Tools Canada Inc.
Description: Industrial Fixed Tip With Vinyl Grips
- Type: Retaining-Ring
-
Supplier: Stahlwille North America
Description: DIN 5254 B, bent 90°, H.D. drop forged, precision points, with wear resistant compression spring.
- Length: 7.87402 inch
- Weight: 3.91608 oz
- Type: Retaining-Ring
-
Supplier: Princess Auto Limited
Description: Heavy Duty Internal/External Snap Ring Pliers
- Type: Retaining-Ring
-
Supplier: Gray Tools Canada Inc.
Description: Heavy Duty Retaining Ring Pliers With Straight Tips
- Type: Retaining-Ring
-
Supplier: All-Spec Industries
Description: Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter: 0.9mm (.035") Ring range: 8 - 13mm (5/16 - 1/2")
- Length: 5.5 inch
- Weight: 0.19 oz
- Type: Retaining-Ring
-
Supplier: Stahlwille North America
Description: for slotted circlips (as used on shafts of engines, gearboxes, differentials, clutches etc.), with wear resistant compression spring.
- Length: 6.692917 inch
- Weight: 5.71536 oz
- Type: Retaining-Ring
-
Supplier: Gray Tools Canada Inc.
Description: Internal/External Retaining Ring Tool With Tip Sets
- Type: Retaining-Ring
Find Suppliers by Category Top
Featured Products Top
-
. Unlike spiral retaining rings, circlips use an open ring design with integrated lugs and lug holes, allowing them to be installed and removed using standard retaining ring pliers, applicators, or automated assembly equipment. Their near full circular (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
free end of the retaining ring and carefully lift it from the groove using a flathead screwdriver. Needle-nose pliers or standard pliers can provide additional control when required. Once the end is released, unwind the ring progressively along its natural spiral direction rather than pulling (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
then stretched over a shaft or compressed into a housing. During installation and removal of a larger sized circlip, the risk of the ring flying off the pliers poses a safety hazard. In contrast, Spirolox rings can be installed by spiraling the ring into the groove by hand. This gives the (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Spirolox® retaining rings are an alternative to a stamped retaining ring. Unlike a traditional stamped ring, Spirolox rings are designed without ears or lugs. This prevents any interference with mating components and creates a uniform (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
What's the difference between a Spirolox® Retaining Ring and a traditional stamped snap ring? Our retaining rings are designed to be installed and removed by hand, so no special tooling is required. This video covers how to install and remove an External (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Use proper tools: retaining ring pliers or specialized tools are typically used to compress or expand the ring, allowing it to be positioned into the groove (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Smalley has developed a tool exclusively designed to remove multiple-turn rings. This new Spiral Retaining Ring Removal Tool fits precisely between the ring layers to access the removal notch. When slipped in place, the tool completely surrounds and encapsulates the removal notch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
reliability, and compromised performance, especially in high-stress or harsh environments. Our spiral retaining rings deliver versatile and robust retention solutions with a wide range of options: (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Spiral retaining rings are precision retaining components designed for secure axial positioning in shaft and bore applications. Unlike traditional stamped retaining rings, spiral retaining rings are formed by flat wire winding to create a continuous 360° retaining surface. The no (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd.
More Information Top
-
Main-coolant-pump shaft-seal guidelines. Volume 1. Maintenance-manual guidelines. Final report. [PWR; BWR]
Snap ring pliers . .... Spiral -lock retaining ring removal tools 9 .
Indicates content that may require registration and/or purchase.