Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: necessary to reduce eccentric loading. A balanced spiral retaining-ring, also known as a balanced circlip, is a type of spiral retaining ring that has been specifically designed to reduce the centrifugal forces that are exerted on the ring during
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components while still acting as a
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: A 2-Turn Spiral Retaining Ring clamps the rubber boot onto the groove making for a nearly perfect seal when the boot is filled with grease. The ring has been deburred, so it will not tear into the rubber. Good Service: We will respond to you within 24 hours.
- Design Units: Metric
- Ring Style: Spiral
-
-
Supplier: Rotor Clip Company, Inc.
Description: Internal, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to the housing or shaft to hold any device or component
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: American Ring
Description: Heavy Duty Spiral Retaining Ring
- Shaft Diameter: 0.538 to 15.785 inch
- Thickness: 0.035 to 0.187 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Light Duty Spiral Retaining Ring
- Housing Diameter: 0.467 to 9.653 inch
- Thickness: 0.018 to 0.076 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: American Ring
Description: Light Duty Spiral Retaining Ring
- Shaft Diameter: 0.531 to 10.353 inch
- Thickness: 0.018 to 0.076 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Medium Duty Spiral Retaining Ring
- Housing Diameter: 0.467 to 10.653 inch
- Thickness: 0.025 to 0.086 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: Accuris
Description: General Purpose Uniform Cross Section Spiral Retaining Rings
-
Supplier: Accuris
Description: Metric Uniform Cross Section Spiral Retaining Rings General Specifications
-
Supplier: Accuris
Description: Spiral Retaining Rings - Preferred Parts (Noun Code - 7175)
-
Supplier: TFC Ltd.
Description: Smalley Retaining Rings are interchangeable with both imperial and metric retaining ring grooves. We offer free samples of stock retaining rings to test in your application. Cross reference a standard circlip, stamped ring or snap ring to find
- Ring Style: Spiral
-
Supplier: Smalley
Description: Spiral retaining rings are interchangeable with ordinary snap ring (Circlip) grooves. The EH & ES Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications. They fit grooves
- Housing Diameter: 3.34645669291339 inch
- Thickness: 0.0610236220472441 inch
- Maximum Thrust Load: 26,926.544 lbs
- Material: Beryllium Copper, Stainless Steel
-
Supplier: SAE International
Description: This specification covers uniform-cross-section, spiral retaining rings made of corrosion-resistant steel.
-
Supplier: Accuris
Description: Aerospace series; grooves for spiral wound retaining rings; design standard
-
Supplier: ASME Standards and Certification
Description: cover general and dimensional data for two series of general purpose uniform cross section spiral retaining rings which may be used with the nominal size shafts and housings listed and in grooves of the recommended dimensions listed.
-
Supplier: ASME
Description: cover general and dimensional data for two series of general purpose uniform cross section spiral retaining rings which may be used with the nominal size shafts and housings listed and in grooves of the recommended dimensions listed.
-
Supplier: TFC Ltd.
Description: The EH Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications (MA 4017). They fit grooves specifically designed for 2-turn spiral retaining rings and accommodate light to medium
- Ring Type: Internal
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: The ES Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications. They fit grooves specifically designed for 2-turn spiral retaining rings and accommodate light to medium duty
- Shaft Diameter: 0.4724412 to 11.023628 inch
- Housing Diameter: 0.4724412 inch
- Ring Type: External
- Ring Style: Spiral
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel,
- Design Units: Inch
- Ring Type: Internal
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: Daemar Inc.
Description: The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
- Housing Diameter: 7.25 inch
- Thickness: 0.189 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Finish: Coating or Plating
-
Supplier: G.L. Huyett
Description: These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes.
- Shaft Diameter: 0.469 to 15 inch
- Housing Diameter: 0.5 to 15 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Supplier: Hi-Tech Seals, Inc.
Description: Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers.
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Ring Type: Internal
- Features: Other
- Ring Style: Spiral
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Description: Snap rings – commonly referred to as “retaining rings” – provide shoulders to locate or retain parts on shafts or in cylinders. Depending on the application, snap rings can be used externally or internally. Peterson Spring specially designs equipment to produce snap
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: G.L. Huyett
Description: Axially assembled internal retaining rings are made from zinc plated spring steel that install with needle-nose pliers into a housing or bore. They have a tapered design that allows the ring to maintain constant pressure against axles, gears, and bearings inside machinery
- Shaft Diameter: 0.5625 inch
- Housing Diameter: 0.25 to 10 inch
- Material: Beryllium Copper, Spring Steel
- Ring Style: Bowed
-
Description: Peterson Spring has incorporated full tool room and design capabilities, updated state-of-the-art manufacturing equipment, and foremost utilizes manufacturing operations that provide a dedicated and highly skilled support staff for your product requirements. Our ring manufacturing division
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Precision Associates Incorporated
Description: Low Friction Compression Seals – Run Circles Around O-Rings! After years of concentrated research, PAI has perfected synthetic rubber hydraulic and pneumatic seals that are far superior to O-Rings. These packings were designed to overcome the weaknesses of O-Rings – such as high
-
Supplier: AENOR
Description: Aerospace series - Grooves for spiral wound retaining rings - Design standard (Endorsed by AENOR in May of 2008.)
-
Supplier: Radwell International
Description: REBUILD KIT, O-RING, RETAINING CAP, TAG, RETAINING CLIP, COMPRESSION SPRING, DIAPHRAGM / CORE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Precision Associates Incorporated
Description: which will increase seal life and lower maintenance costs. Prevents spiral failure – The square cross sections resist distortion called “spiral twist” that may be encountered when using O-Rings. Puts parting lines where they belong – Unlike an O-Ring, where the parting
-
Supplier: Mueller Company
Description: metal-to-metal contact with upper barrel maintains boring bar alignment; O-ring seals. O-RING SEALS - seal off special cavity inside feed sleeve to provide oil reservoir for lubricating boring bar and Orings; boring bar wiper ring protects bottom O-ring. BORING BAR -
Find Suppliers by Category Top
Featured Products Top
-
, size alone does not determine performance. Ring geometry, installation method, and load distribution within the groove all influence how a ring behaves in your assembly. For example, spiral retaining rings and tapered section rings (circlips) both secure components within a groove, but they achieve (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Smalley has developed a tool exclusively designed to remove multiple-turn rings. This new Spiral Retaining Ring Removal Tool fits precisely between the ring layers to access the removal notch. When slipped in place, the tool completely surrounds and encapsulates the removal notch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
reliability, and compromised performance, especially in high-stress or harsh environments. Our spiral retaining rings deliver versatile and robust retention solutions with a wide range of options: (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Spiral retaining rings are used to axially retain components within a bore or on a shaft. Unlike conventional snap rings, their spiral construction allows the ring to be progressively wound into or out of the groove, simplifying installation and removal while providing load distribution around (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Spiral retaining rings are precision retaining components designed for secure axial positioning in shaft and bore applications. Unlike traditional stamped retaining rings, spiral retaining rings are formed by flat wire winding to create a continuous 360° retaining surface. The no (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
LISPRING spiral retaining rings hold bearings and gears in place in pumps and drives. The rings sit in a groove inside a housing or on a shaft, saving installation space. With no protruding lugs, they help avoid interference with nearby parts. On two-turn rings, the overlapping turns (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Lispring 2-turn external spiral retaining rings are designed for shaft applications requiring reliable axial retention. Formed by coiling flat wire, the ring provides a 360° retaining surface without protruding ears, helping avoid interference with mating components. The coiling (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Spirolox® retaining rings are an alternative to a stamped retaining ring. Unlike a traditional stamped ring, Spirolox rings are designed without ears or lugs. This prevents any interference with mating components and creates a uniform (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
critical components for these applications. How does Smalley help make a difference in the electric industry? As the leader and inventor of the Spiral Retaining Ring and Edgewound Wave Spring, Smalley's products are trusted by engineers in over 25,000 applications. Learn more. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
Conduct Research Top
-
Ask the Expert - Snap Ring and Spiral Retaining Ring Installation
Welcome back to the Smalley Ask the Expert Blog, where our engineers answer commonly asked retaining ring and wave spring questions. This week, our engineers answer questions about snap ring and spiral retaining ring installation. I'm currently using snap rings in my assembly, and am having
-
Product Spotlight: Internal Retaining Rings
Internal retaining rings act as a removable shoulder within a bore/housing. These internal rings come in a variety of configurations. For applications that require an internal retaining ring, Smalley offers Spirolox (R) or internal spiral retaining rings, Hoopster (R) rings, constant section
-
Spiral Ring Retains Component In Butterfly Valve
A butterfly valve is a valve that regulates fluid flow. The "butterfly " is a disc mounted on a rod or stem that can be turned perpendicular to allow full flow, parallel to stop flow, or incrementally to allow only a certain amount of flow.
-
Simplifying Design: Spiral Wound Wave Springs
Three alternatives to traditional retainers are retaining rings, spiral rings, and wave springs. More compact than conventional hardware, these can work alone or in concert to fulfill functional design requirements while eliminating extraneous material (and therefore, final weight and cost of your
More Information Top
-
Snap Rings - Retaining Rings - Grainger Industrial Supply
○ Spiral Retaining Ring (132 .
Indicates content that may require registration and/or purchase.