Products/Services for Spiralock Thread Gages
-
Thread Gages - (179 companies)Last revised: February 3, 2025 Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters. A variety of thread gaging instruments and tools exist such as measuring wire, tri-roll comparators...ConfigurationUnitsThread Gage Type: Type -
Ring Gages - (115 companies)Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances... -
Dimensional Gages and Instruments - (1177 companies)...movements are amplified and displayed on a dial or digital display. Dimensional gages and instruments include specialized devices that measure thickness, thread size, pitch, serration, and other parameters. Height gages include micrometer, laser... -
Fixed Gages - (73 companies)Screw and thread pitch gages are serrated to comparatively assess thread or screw pitch and type. Taper gages consist of a series of strips that reduce in width along the gages length, and are used to gage the size of a hole or slot in a part. Thickness... -
Depth Gages - (161 companies)...on the specific application. Depth gage categories include: dial depth gages. digital depth gages. depth micrometers. thread depth gages. flush-pin gages. depth rules. combination depth angle gages. Vernier depth gages. Types of Depth Gages. Thread depth... -
Height Gages - (159 companies)Height gages are used for measuring the height of components or product features. Height gages, or gaging systems, are used for measuring the height of components or product features. Types of Height Gages. These include: vernier height gages...
-
Snap Gages - (55 companies)Snap gages are used in production settings where specific diametrical or thickness measurements must be repeated frequently with precision and accuracy. Snap gages are used in production settings where specific diametrical or thickness measurements...
-
Bore and ID Gages - (192 companies)Bore and ID gages are designed for internal diameter dimensional measurement or assessment. Bore gages and ID gages are designed for dimensional measurement or assessment of the internal diameter of components. Bore gages and ID gages are available...
-
Air Gages - (112 companies)Air rings are also production-quality, functional gages, but are used for evaluating specified tolerances of the dimensions or attributes of pins, shafts, or threaded studs. Air gaging systems or stations are large, complex units available...
-
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
Product News
-
Pratt & Whitney Measurement Systems, Inc.
Gages for Energy, Oil and Gas Energy, Oil & Gas. Companies in the energy, oil & gas industry rely on Pratt & Whitney measuring instruments to ensure that all gauges and components meet specifications and all processes are under control. Recognized as a leading authority on API, ISO, ANSI, & ASME thread gages, Pratt & Whitney engineers are also knowledgeable with applications in the mining and water well industry. Pratt & Whitney instruments and gages are used in countless energy facilities around the world including PSE &G... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Maury Microwave
Connector Gage Kits to use, direct reading, self-checking, and accurate way to measure the critical linear interface dimensions of most coaxial connectors. These kits consist of gages with specially adapted dial or digital indicators, plus the correct bushings and pins to allow mating with specified connectors. A master setting gage from the kit is used to adjust the dial or digital indicator to zero, before a push-on or thread-on gage is mated with a connector. When mated the gage will measure the distance from... (read more) -
Pratt & Whitney Measurement Systems, Inc.
Labmaster 1000A Precision Gage Calibration System types of measurements such as blocks, rings, plugs, and threads. With appropriate accessories, the LABMASTER Universal Model 1000A is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included... (read more)Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Measuring Threaded Parts solutions to such companies as MAG Giddings & Lewis, and Gleason Corporation. Applications. Ball Ways / Machine Slides. Spindles / Lead Screws. Transducers - LVDT / Glass Scales. Precision Length Bars. Ball Bearings. Roller Bearings (Tapered, Cylindrical, Spherical, Needle). Gears and Splines. Threaded Fasteners. Gage Calibrations. Step Gage Masters. Tapered Chucks. Precision Parts. Processes. First Piece Inspection. Component Design and Inspection. Quality Control / Testing. Prototype Evaluation... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Measuring Precise Thread Lead with the popular Pratt & Whitney Lead Checker, the Pratt & Whitney Labmaster Universal can measure several attributes of thread gages including the thread lead with the Lead Fixture Assembly (part# U306784). This accessory adds an additional thread capability to the Labmaster line, which already includes internal parallel thread pitch/minor diameter, external parallel thread pitch/major diameter and external National Pipe Tapered (NPT) pitch diameter. High accuracy is maintained by its laser... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
RDP Electrosense
Robust Signal Conditioning for Strain Gages Robust Signal Conditioning for Strain Gages - DIN Rail Mountable. Enhance the precision and reliability of your strain measurement systems with this DIN rail-mountable, fully isolated amplifier --engineered specifically for strain gages and strain gage-based transducers. Designed for demanding industrial environments, this amplifier provides accurate signal conditioning and robust electrical isolation to ensure clean, interference-free outputs. With easy DIN rail installation, it integrates... (read more)Browse Signal Conditioners Datasheets for RDP Electrosense -
Luna Innovations
Can Your Strain Gage Do This? optic sensors are electrically passive, immune to EMI and high voltages, generally chemically inert and non-corrosive, and tolerant or radiation. And because the optical fiber sensors are very low profile and flexible they can be applied to challenging geometries to capture critical strain values in locations where it would be impossible to instrument with traditional foil gages. The ODiSI high-definition distributed fiber optic sensing system is used in a variety of research, production... (read more) -
Cygnus Instruments Limited
Astonishing Transformation for NEW Underwater Gage the industry today. However, with the ever-growing popularity of Cygnus Dive and the extra features it has to offer, we thought it was time to bring this torch style gauge, preferred by some, up to date - combining the best of both gauges with... read more the astonishing transformation of the new underwater gage. (read more)Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Epsilon Technology Corp.
Deflection Gages (Deflectometers) — Model 3540 the deflection gage from damage. The upper arm exerts a small spring force against the specimen, which is sufficient to allow dynamic cyclic testing if desired, yet light enough in force to avoid influence on the test. These units come standard with the arm set to measure downward deflections when oriented in the upright position. They can be used upside down or in any orientation. The measuring ranges listed are total displacement. Learn more. (read more)Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
PCE Instruments / PCE Americas Inc.
Force Gage PCE-BTM 2000L The belt tension meter is an optically measuring maintenance tool for determining the belt tension force. This belt tension meter consists of a display device and a sensor head attached on a semi-flexible gooseneck. The advantage of the gooseneck is that the sensor head can be flexibly positioned. Due to the mobility of the gooseneck, the sensor can measure the strand force even in hard to reach places. The belt tension measuring device measures the belt tension (in Newton) and the belt... (read more)Browse Force and Torque Instruments Datasheets for PCE Instruments / PCE Americas Inc.
-
Innovative Fastener Thread Form Can Take the Heat and Vibration of Diesel Engines
The 30º wedge ramp not only eliminates side- waysmotionthatcausesvibrationallooseningbutalso distributesthethreadedjoint’sloadthroughoutallen- gaged threads , a claim supported by a research study conductedbytheMassachusettsInstituteofTechnol- ogy. .... Other studies show the load percentage on the first engaged thread with a Spiralock thread form is…
-
Taming Extreme Forces
Under clamp load, the crests of the threads on any standard male bolt are drawn tightly against Spiralock ’swedgeramp. .... Thisnotonlyeliminatesside- waysmotionthatcausesvibrationallooseningbutalso distributesthethreadedjoint’sloadthroughoutallen- gaged threads, a claim supported by a Massachusetts InstituteofTechnologyresearchstudy.
-
Four Things Aerospace Engineers Must Know About Locking Fasteners To Secure Their Products And Careers
To minimize this concern, it's best to use the minimum thread necessary for the design process. .... Drill and Hole Size Calculator; and Tap Troubleshooting Guide on the Technology page at www. spiralock .com. .... instance, can help walk engineers through an issue such as when a go- gage does not go…
-
Back To Nuts And Bolts: Getting Reliability Right On Today's And Tomorrow's Vehicles
…Drill and Hole Size Calculator; and Tap Troubleshooting Guide on the Technology page at www. spiralock .com. .... instance, can help walk engineers through an issue such as when a go- gage does not go … of softer metals like magnesium or aluminum is a new type of wire thread insert the company…
-
Four Things Engineers Must Know About Locking Fasteners to Keep Their Products and Careers in the Fast Lane
Due to displacement of material to create the threads in cold form tapping, however, a dimensional allow … Drill and Hole Size Calculator; and Tap Troubleshooting Guide on the technology page at www. spiralock .com. .... instance, can help walk engineers through an issue such as when a go- gage does not go…
-
Features :: NASA Tech Briefs
The Spiralock Drive Notch wire thread insert from Spiralock Corp. (Madison Heights, MI) exhibits no tension loss after 24 hours of continuous vibration testing and no fatigue indication. .... software from Vision Components GmbH (Ettlingen, Germany) is suitable for a variety of gauging , inspection, orientation, color…
-
Four Things Automotive Engineers Must Know About Locking Fasteners To Turbocharge Their Products And Careers
Tooling such as taps, gauges , thread milling cutters, or threading inserts also have their place depending on the capabilities of a manufacturer's processing equipment. .... attacked these challenges while reducing component weight and enabling re-usability with the innovative Spiralock locking fastener.
-
Features :: NASA Tech Briefs
The Spiralock Drive Notch wire thread insert from Spiralock Corp. (Madison Heights, MI) exhibits no tension loss after 24 hours of continuous vibration testing and no fatigue indication. .... software from Vision Components GmbH (Ettlingen, Germany) is suitable for a variety of gauging , inspection, orientation, color…
-
Features :: NASA Tech Briefs
The Spiralock Drive Notch wire thread insert from Spiralock Corp. (Madison Heights, MI) exhibits no tension loss after 24 hours of continuous vibration testing and no fatigue indication. .... software from Vision Components GmbH (Ettlingen, Germany) is suitable for a variety of gauging , inspection, orientation, color…
-
CR4 - Thread: Bolts failure in a high vibrating environment
In the case of the cone type lock nut some experimentation by the machinist with fixtures on a hydraulic press (it would be nice to have a pressure gauge on it) should lead to a … method for producing the appropriate distorted thread . .... You can try this also http://www. spiralock .com/ for special type of nuts .
Indicates content that may require registration and/or purchase.