-
Supplier: Star SU LLC
Description: Single and duplex milling cutters are available for most tooth forms from standard involutes and sprockets to special splines and worm cutters.
- Cutter Type: Thread Mill
-
Supplier: Star SU LLC
Description: Involute Spline Hobs have straight sides teeth like a gear hob, and are usually of stub tooth depth. They are made in single or multiple thread designs. Diametral Pitches 2.5/5 to 128/256 Pressure Angles 30° 37.5° 45°
- Cutter Type: Gear Hob
-
Supplier: Star SU LLC
Description: Straight or tapered key spline hobs have specially curved tooth forms and are made in single and multiple thread types. They are used to produce at only one depth of cut. Straight key spline hobs with lugs have a special feature that can be included on the hob to produce root clearance
- Cutter Type: Gear Hob
-
-
Supplier: Accuris
Description: Selecting the Proper Gear Milling Cutter Design for the Machining of High Quality Parallel Axis, Cylindrical Gears and Splines
-
Supplier: DEWALT Industrial Tool Co.
Description: Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: Star SU LLC
Description: Encompasing more than 115 years of combined shaper cutter experience, our wide range of shaper cutter types features the brands Fellows, Samputensili and Star SU. Shaper cutter types Disc-type Deep counterbore-type Shank-type Sykes/Herringbone sets Special cutters for
- Cutter Type: Gear Hob
-
Supplier: Sandvik Coromant Co.
Description: The CoroMill® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock interface, the component can be machined in flexible non-dedicated machines, such as multi-task
- Cutting Diameter: 2.48 to 19.685 inch
- Material: Carbide
- Cutter Type: Finishing, Gear Hob
- Edges: Holder and Inserts
-
Supplier: Dupont Molykote
Description: a dry, thin lubricating film; or normally experience high initial wear on running-in new or rebuilt equipment. It has also been successfully used in a variety of metal-working applications. Molykote 321 Dry Film Lubricant can be used on: Cutting tools – broaches, gear cutters, milling
- Operating / Use Temperature: -288.4 to 842 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Aerosol / Spray, Lubricant, Metal Cutting Fluid, Metal Forming Fluid, Specialty / Other, Vacuum / Diffusion Pump
Find Suppliers by Category Top
More Information Top
-
Wear Mechanism and Cutting Performance of Conventional and High-Strength PM High-Speed Steels
Broaches, spline milling cutters and hobs are used as examples.
-
Machining of shaped surfaces on universal machines
The scheme of preliminary and final machining of noncircular shafts on spline milling cutters can be examined separately or simultaneously.
-
Machinery's Handbook 29 Complete Document
836 Spline -Shaft Milling Cutter .
-
Machinery's Handbook Guide - Companion to Machinery's Handbook 29
To Find Width W of Spline -Groove Milling Cutter .
-
Manufacturing Processes 1
Due to the large number of cutting edges being engaged as well as the milling cutter with the fine knurled splines , milling with HSS tools is extraordinarily quiet.
-
Use of Ep-shaped joints in farm-machine and compressor building
From the standpoint of ease of implementation, machining on a spline hob with a cylindrical eccentrically set milling cutter [2] is the most acceptable method.
-
Shaped keyless joints with an equiaxial perimeter, their advantages, disadvantages, range of application, and stages of implementation
… also in metal-cutting machines, robots, forging-press, casting, and other exluipment, in automobiles, reducers, rotors for electric motors, etc.; -- in cutting tools: drills, counterbores, taps (conventional and reeling), spline -and-keyway milling machines and end- mill cutters (shaped shanks), etc.; in …
-
Optimising positioning of the axis of a milling cutter on an offset surface by geometric error minimisation
The points defining the milling cutter ’s path are then interpolated by a B- spline surface.
Indicates content that may require registration and/or purchase.