-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.5 inch
- Maximum Torque: 40 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.5 inch
- Hub Outer Diameter: 1 inch
- Maximum Torque: 600 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.4375 inch
- Hub Outer Diameter: 0.781 inch
- Maximum Torque: 240 In-lbs
-
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.375 inch
- Hub Outer Diameter: 0.625 inch
- Maximum Torque: 95 In-lbs
-
Supplier: Curtis Universal Joint Company, Inc.
Description: For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bronze and Monel.
- Hub Outer Diameter: 2 inch
- Hub Bore: Bored Hub - Hex, Bored Hub - Keyed, Bored Hub - Round, Bored Hub - Splined, Bored Hub - Square
- Joint Type: Double, Single
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Pastimes (April 2008)
Another application: swaging a steel propeller shaft onto a splined universal joint .
-
Commercial Vehicle Safety Regulation (Extracts).
… must be loose or missing from a mounting; (c) the steering shaft coupling and spline must be secure with no (i) (ii) visible separation of flex couplings, or visible sign of wear at the splines or universal joints ; (d) (e) (f) (g …
-
Encyclopedia of Tribology
In the assem- bly clearances for some mechanical joint surfaces, such as splines , universal joints , and keyed bearings, fretting and galling can be caused by vibration if lubrication is not sufficient.
-
Countries > Canada > Province of Alberta > Regulations > Traffic Safety Act > [CANADA Alta Reg 2009-121] Regulation 121/2009 - Commercial Vehicle Safety Regula...
(ii) visible sign of wear at the splines or universal joints ; .
-
Telescoping Universal Joints Metal Universal Joints Plastic Universal Joints
Telecoping Metal Spline Type Universal Joints [inch] [metric] .
-
Study of Modal and Dynamic Behavior of Engine Coupled Systems for Design / Development of Range of Cardon Shafts, Couplings and Bed Plate Systems
Analysis highlighted that maximum stress of 283 N/mm2 occurs at a section in between spline and universal joint occurs at an applied torque of 800 Nm (Fig. 20 given in Appendix b).
-
Development of a New Robotic Forceps Manipulator for Minimally Invasive Surgery and Its Control
Let us call a group of screwed universal joint and spline as "bending linkage" and a group of universal joint shaft and coupling as "grasping linkage".
Indicates content that may require registration and/or purchase.