Products/Services for Split Busbar Distribution Board
-
Busbars and Busways - (312 companies)...and busbars is in building power distribution networks. Busbars and busways are designed to carry power efficiently in buildings without the hassle of conventional cable. They can supply the same high voltages in an electrical system as cable without...Busbar TypeBusway TypeBusbar (Conductor) Material -
Powder Rifflers and Powder Splitters - (31 companies)Powder rifflers and splitters divide a larger sample into smaller representative samples while maintaining the particle size distribution of the original sample. Powder rifflers and splitters divide or reduce a larger sample into smaller...
-
Board to Board Connectors - (260 companies)Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB. Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a separate PCB. Board to board... -
Distribution Transformers - (93 companies)Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system. Distribution transformers are pole-type transformers that supply... -
PLC (Planar Lightwave Circuit) Splitters - (40 companies)In a PON field plant, the element is positioned on an electric pole. The pole connects the distribution optical cable located in the air as well as the drop wire to the user's premises. Types of PLC (Planar Lightwave Circuit) Splitters. Fiber optic...
-
Gas Cabinets and Distribution Systems - (120 companies)Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment. Gas...
-
Board Cameras - (36 companies)Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
-
Power Distribution Units (PDU) - (524 companies)Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets...
-
Power over Ethernet (PoE) Splitters - (48 companies)How to Select Power over Ethernet (PoE) Splitters. Image Credit: GlobTek, Inc. Power over Ethernet (PoE) splitters receive a unified PoE signal (data and power), and then separate the data and power onto two different lines for non-PoE devices...
-
Board Mount Connectors - (298 companies)Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board. Single row connector. USB connector. Image Credit: Digi-Key Female wire-to-board connector. Image Credit: samtec. Board...
Product News
-
DigiKey
PowerWize Wire-to-Board/Wire-to-Busbar Connectors Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side-locking and the 8 mm connectors offer top-locking to provide operators tactile and audible feedback during system integration to help ensure secure mating. Both 6 mm and 8 mm headers and receptacles are mechanically-keyed to eliminate mismating... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Altech Corp.
Altech Busbars - Cut to Fit Altech offers busbar systems for supplementary protectors, manual motor controllers, and UL489 miniature circuit breakers. Options include established UL1077 and UL508 busbars rated up to 200 A, plus UL489 cuttable busbars rated up to 115 A for flexible layouts. UL1077 and UL508 busbars rated up to 200 A. UL489 cuttable busbars rated up to 115 A. UL1077 and UL508 systems are UL-recognized and listed for use with many supplementary protectors and manual motor controllers. UL489 cuttable system... (read more)Browse Busbars and Busways Datasheets for Altech Corp. -
PennEngineering®
Fastener Solutions for Aluminum Busbars in EVs As electric vehicles (EVs) continue to gain traction, the demand for cost-effective, lightweight, and high-performance materials is more critical than ever. Traditionally, copper has been the material of choice for EV busbars due to its excellent conductivity, but aluminum is emerging as a compelling alternative. Despite aluminum 's lower conductivity, its significantly lower cost and weight make it an attractive option. However, aluminum also presents challenges, particularly its oxide layer... (read more)Browse Captive Fasteners Datasheets for PennEngineering® -
Werbel Microwave LLC
Active Splitters Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes 5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200 O DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Volktek Corporation
PoE Splitter Built for harsh industrial environments, the IPS-342P operates in extreme temperatures ranging from -40 to 75 oC, ensuring stable and reliable performance in mission-critical applications. With plug-and-play simplicity, it eliminates the need for additional power sources, reducing cabling complexity, installation costs, and maintenance efforts. Designed for IP security cameras, wireless access points, LED lighting systems, building automation, and industrial control systems, the IPS-342P is the... (read more)Browse Power over Ethernet (PoE) Splitters Datasheets for Volktek Corporation -
Werbel Microwave LLC
Welcome RIMARCK as our newest distribution partner We're excited to welcome @RIMARCK as our newest distribution partner, based in the Netherlands!. RIMARCK brings over a decade of expertise in EMC & RF test equipment, RF/microwave components, and electronic components. Making them a strong partner to bring our products closer to customers across the Benelux region. As an independent, family-run company with deep technical know-how and a strong reputation for customer service, we couldn't be more excited to have them on board. ?? Discover... (read more)Browse RF Couplers Datasheets for Werbel Microwave LLC -
Waytek, Inc.
Littelfuse CAN-FLEC™ Power Distribution Module circuit board. CAN- FLEC comes pre-populated with components that have 2.8 mm footprint... (read more)Browse Power Distribution Units (PDU) Datasheets for Waytek, Inc. -
Mini-Circuits
4-Way Splitter/Combiner; Test Setups, SatCom... Mini-Circuits ' ZS4RKU-183-S+ SMA-connectorized 4-way splitter combiner supports broadband signal distribution from DC to 18 GHz, supporting a wide range of applications from lab to the field with wideband performance and rugged construction. This model provides a versatile combination of high isolation and excellent phase and amplitude unbalance. Manufactured using GaAs IPD technology, the ZS4RKU-183-S+ provides repeatable performance and a high level of ESD protection. It also serves... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Mini-Circuits -
Chengdu Leno Machinery Co., Ltd.
Double Split Collars: Secure Fit, Easy Adjustment to single-split designs, with pressure distribution improved by 80% around the shaft circumference. Manufactured from Grade 1045 steel with heat-treated options, the collars maintain dimensional stability across temperatures ranging from -40 C to 120 C. Surface treatments including zinc plating and anodization provide corrosion resistance validated through 500+ hour salt spray tests. Performance Characteristics: Engineered to withstand accelerations up to 15g, these collars maintain position... (read more)Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
Rego Electronics Inc.
High Current BusBar, TERMINALs for charging pile More than customization, you would be highly impressed by how we make it more efficient for you by one-stop service: [Market & Application]. - BESS. - Power System. - Charing Pile. - UPS system. [Features & Benefits]. * 100% customized. ** Vibration-absorbing. *** Assembly tolerance make-up. **** Insulation coating included (read more)Browse Power Connectors Datasheets for Rego Electronics Inc.