Products/Services for Sponge Blasting Equipment
-
Abrasive Blast Machines and Sandblasters - (286 companies)Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Blast wheels, pressurized water or compressed air drive the abrasive or blasting media...Machine TypePrecision Blast / Micro-jetCarrier Fluid & Abrasive Feed -
Blasting Media and Abrasives - (170 companies)Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening. Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media... -
Specialty Abrasive Grain and Finishing Media - (129 companies)Specialty abrasive grain and finishing media include glass beads, sodium carbonate, walnut shells, corn cobs, sponge, hardwood, coal slag and other organic materials as well as other unique compositions or materials for specialized processing...
-
Abrasive Grain and Finishing Media - (432 companies)Abrasive grain and finishing media includes crushed grit, metal shot, glass beads or shaped chips for blasting, mass finishing (vibratory or tumbling), bonded wheels, coated abrasives, ball milling, water jet cutting, and other applications. When... -
Blast Rooms and Blasting Booths - (46 companies)Blasting Rooms and Blasting Booths. Blasting rooms and blasting booths are designed to contain the abrasive blasting process used with large workpieces. They are self-contained enclosures that have internal lighting and can accommodate both...
-
Explosives Blasting Services - (23 companies)Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
-
Blast and Jet Machine Components - (16 companies)Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
-
Hydroblasters and Water Blasters - (120 companies)Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material. Hydroblaster and water blaster equipment is used to direct high pressure streams of water against a surface to clean...
-
Blasting and Peening Services - (371 companies)Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface...
-
Abrasive Discs - (510 companies)...abrasives and similar products. Typical backing materials include cloth, fibre, film, foam, sponge and metal. Cloth discs consist of a woven fabric such as cotton and are used in aggressive applications such as abrasive planing. Fiber discs are denser than...
Product News
-
Kuriyama of America, Inc.
Kuri Tec® Ice Blaster™ Beat the heat with Kuri Tec (R) Ice Blaster TM!. This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Ultimate Electric Bristle Blasting technology simultaneously removes corrosion and generates anchor profile using a specially designed rotary bristle tool. The bristle tips are designed to strike the corroded surface with kinetic energy that is equivalent to standard processes that use grit blast media. Immediately after the bristle tips strike the surface, they retract ( "rebound ") from the surface, which results in both corrosion removal and micro-indentation that exposes fresh surface. Consequently, surfaces... (read more) -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Axial The Bristle Blaster Axial with its patented Accelerator Bar is specially designed to remove corrosion in areas that are difficult to reach - like door rabbets, roof joints, wheel housings - to create a blasted surface for superior adhesion. These characteristics make the Bristle Blaster (R) Axial a perfect complement to the well-proven Bristle Blaster (R) systems. The patented Accelerator Bar ensures a significantly higher and continuous performance of the Bristle Blaster (R) Axial belts... (read more) -
Caplugs
Black Neoprene Plugs - BH-SH Series Best suited for painting, plating, anodizing & blasting. Temperatures up to 350 F (177 C). Contain carbon for conductivity. Reusable (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
Ellsworth Adhesives
Converting Services by Ellsworth Adhesives Converting services revolutionize various markets by enabling manufacturers to tailor solutions for specific application needs, transforming the production process. At Ellsworth Adhesives, we specialize in converting a wide array of materials, including thermal interface materials, tapes, films, EMI shielding products, sponges, foams, rubbers, packaging, and more, sourced from industry-leading suppliers. No matter the complexity of your requirements - size, shape, or style - we will collaborate... (read more) -
Backer Marathon, Inc.
Valve Heaters Built To Fit Over Complex Shapes One of the many custom products that Backer Marathon produces are in line valve heaters. The heaters can be built to fit over complex shapes and can be installed in the field without disassembling the piping. These heaters can be used to to 400 F. Heaters include a silicone sponge insulation jacket to reduce heat loss. Options include built in thermocouples for exact temperature control. Customers normally send a Solidworks file or other 3D file and our design team constructs a full size model... (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Backer Marathon, Inc.
Have complex shapes that need a heater? One of the many custom products that Backer Marathon produces are in line valve heaters. The heaters can be built to fit over complex shapes and can be installed in the field without disassembling the piping. These heaters can be used to to 400 F. Heaters include a silicone sponge insulation jacket to reduce heat loss. Options include built in thermocouples for exact temperature control. Customers normally send a Solidworks file or other 3D file and our design team constructs a full size model... (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Marposs Corp
DOSASET – Solvent Dispensing System accommodating variations in tube diameter. Its dispensing sponges are refreshed with solvent during each wheel rotation, helping maintain clean applications and prevent clogging caused by plastic residue buildup. Key Features & Benefits: Fast, Repeatable Bonding: Enables quick solvent application with minimal downtime between operations. Clean, Clog-Free Operation: Dispensing sponges are continuously refreshed with solvent to prevent residue buildup and obstructions. Consistent Solvent Distribution... (read more)Browse Fluid Dispensing Equipment Datasheets for Marposs Corp -
Protomatic, Inc.
Precision Machine Shop Services Precision machine shop services, CNC milling, Turning, CMM inspection, special finishing (blasting/polishing), laser engraving, assembly, contract manufacturing (assemblies and sub-assemblies), plastic and rubber molds, sheet metal, welding, plasma cutting. Specializing in medical and aerospace critical parts. Protomatic is a 3,4,5 Axis Milling, 2,3,8 Axis turning facility, DCC CMMS. Specializing in billet OEM parts for medical and aerospace industry. Experienced with most machinable materials... (read more) -
Hannay Reels
Hannay Reels Heavy-Duty 6000 Series Rewind Reels Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air motor, the 6000 series can handle pressure up to 2,000 psi. Additional material options are available upon request. Features: Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind... (read more)Browse Hose Reels Datasheets for Hannay Reels
-
Task 21 - Development of Systems Engineering Applications for Decontamination and Decommissioning Activities
EsP.2 Smmt Poftable ESP.2 Sofr Media and Blast Equipment Sofl Media and Blast Equipment Sofl Media end Blasl Equipment Solt Media and Blast Equipment Sofl Media and Blasl Equipment Sponge -Jet Surface Prep 6 Cleaning System Sponge.
-
INTEGRATED VERTICAL AND OVERHEAD DECONTAMINATION SYSTEM
Robotic Scabbling (WaIIWalkerTM) Centrifugal Shot Blasting (JHJ-2000) Scabbling (PTC-6 with Roto-Peen equipped with metal wheels, Scaler hammer, and Needle gun) Sponge Blasting (ARMSW) .
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
…tester Test method for abrasion resistance of organic coatings Recommended Practices and Procedures Steel structure paint council white metal blast surface preparation Proposed test … linings Tinker Rasor wet sponge testing for thin linings … Thermoset Plastic Corrosion Resistant Equipment , ASME, NY ASME Boiler…
-
Rubber as a Construction Material for Corrosion Protection: A Comprehensive Guide for Process Equipment Designers
…164-165 choice of substrate, 164 compounding of rubber, 168-169 moulding, 167 Rubber wears, 6 Rubberized fabric cords, 213 Sand blasting , surface preparation method, 75 … Sodium hypochlorite and bleach equipment , 127 Soft rubber, 29 … of practice, 157-160 Sponge rubber, 24 .
Indicates content that may require registration and/or purchase.