-
Supplier: EMKA Incorporated
Description: Toggle latches with low or high opening resistances
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Electromechanical Relays - Swtich, Toggle. Spring Loaded, Neutral On Release Safran Power -- 90W2630Supplier: Newark, An Avnet Company
Description: SWTICH, TOGGLE. SPRING LOADED, NEUTRAL ON RELEASE
-
Supplier: TFC Ltd.
Description: Light duty fixing, ideal for ceiling installations and gives high loadings because of its wide wing coverage.
- Type: Wing Nut
-
-
Supplier: Newark, An Avnet Company
Description: 2 POS SPRING RET TOGGLE SWITCH
-
Supplier: OTTO Controls
Description: The TG series toggle guards are offered for 2 and 3-position switches with 15/32-32 threaded bushings and slotted or flat keyways. All models feature spring loaded covers that lock in either the open or closed positions. In the open position the switch actuator operates on all
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 2 WAY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series
- Maximum Current Rating: 0.5 to 18 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Waytek, Inc.
Description: Optifuse SC-B, Toggle Safety Cover, Black Category: Toggle Switches Prevent accidental actuation Spring loaded design with a steel faceplate and plastic cover Color: Black Mounting Hole: 12.2mm Accepts Switches Standard Toggle Switches
- Type: Cover
-
Supplier: Waytek, Inc.
Description: OptiFuse SC-R, Toggle Safety Cover, Red Category: Toggle Switches Manufacturer: OptiFuse Prevents accidental actuation Spring-loaded design with a steel faceplate and plastic cover Mounting Hole: 12.2 mm Accepts standard toggle switches
- Type: Cover
-
Supplier: RS Components, Ltd.
Description: Spring loaded s/steel toggle latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 32 TPI 1/8 INCH NOMINAL SIZE .125 NOMINAL SIZE - DECIMAL 1/8 NOMINAL SIZE - FRACTIONAL MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE NUT TYPE SPRING WING PACKAGING QUANTITY 50 LENGTH - DECIMAL - UOM IN NOMINAL SIZE -
- Length: 4 inch
- Features: Other
- Bolt Type: Toggle Bolt
-
Supplier: L.H. Dottie Company
Description: SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 20 TPI 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE NUT TYPE SPRING WING TB MODEL
- Length: 5 inch
- Material: Steel
- Bolt Type: Toggle Bolt
-
Supplier: DME Company
Description: The D-M-E Toggle-Lok is an externally mounted device used to positively return the ejector assembly before the mold completely closes. Employed when ejector pins or other moving components interfere with normal mold closure, the Toggle-Lok returns and locks the ejector assembly firmly
- Operation: Lever
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up-Spring Rtn,Left&Right-Maint., 1 NO & 1 NO-1 NC, 1 NO
-
Supplier: Festo Corporation
Description: toggle lever valve H-5/3-1/4 Valve function=5/3 closed, Type of actuation=manual, Standard nominal flow rate=680 l/min, Operating pressure=2 - 10 bar, Type of reset=mechanical spring
- Pressure Rating: 29.00754 to 145.0377 psi
- Actuation: Manual / Hand
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left&Right-Spring Rtn, No Contacts, No Contacts, No Contacts
-
Supplier: Clippard
Description: can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
-
Supplier: Newport MKS
Description: The 100318801 Flange Toggle Clamp is used to join NW16 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100318806 Flange Toggle Clamp is used to join NW50 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100318805 Flange Toggle Clamp is used to join NW40 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100318805-L Flange Toggle Clamp is used to join NW40 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The heavy-duty
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Radwell International
Description: TOGGLE LEVER VALVE, 5/3 CLOSED, MANUAL ACTUATION, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Toggle Valves
-
Supplier: Radwell International
Description: TOGGLE VALVE, 3-WAY, 2-POSITION, ENP STEEL TOGGLE, 1/8 INCH NPT, BRASS BODY, STAINLESS STEEL STEM AND SPRING. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Valve Type: Toggle Valves
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 30.5 mm Protection class IP65 Flush mounting (Anti-vandal)
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Galco Industrial Electronics
Description: TOGGLE SW 3P MOM SPRING BLK
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches 2 POS SPRING RET TOGGLE SWITCH
-
Supplier: RS Components, Ltd.
Description: 6X75 SPRING TOGGLE C/W SCREW
Find Suppliers by Category Top
Featured Products Top
-
OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation—and they’re military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
Perfect for a wide range of environments, the M Series offers pushbuttons, toggles, rockers, and slides that combine robust performance with sleek design. Key Features: Great mechanical and electrical lifespan. Ability to partner with our Value (read more)
Browse Toggle Switches Datasheets for NKK Switches -
Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed-throughs, gas (read more)
Browse Metal Bellows Datasheets for Technetics Group
More Information Top
-
Emergency Response Management of Offshore Oil Spills: Guidelines for Emergency Responders
Others have spring loaded toggle pins.
-
Discrimination of hefted weights: Effect of stimulus duration
Judgments were indicated by moving to one side or the other a spring loaded toggle switch with the left hand.
-
Tentative Recommended Practice for General Gas Chromatography Procedures
These valves should be of the quick-action type such as spring loaded toggle valves, solenoids, or gang-operated ball valves, especially if a glass fraction collecting system is used.
-
Retrieval of Damaged Subassembly from Experimental Breeder Reactor II Primary Tank
The intermediate gripper and main gripper each have four retractable spring loaded toggles that latch onto the standard subassembly top end fixture.
-
CR4 - Thread: Selective Reset of Toggle Devices
I am designing a machine that uses three, spring loaded toggle devices that are arranged horizontally in line.
-
Sell GPX 4500
On / Off: Spring loaded toggle .
-
A MODIFIED INSTRUCTION SET FOR THE FFTF INSTRUMENTATION PROTOTYPE.
under program control, o r by a momentary spring loaded toggle swltch on the console.
-
"Johnson-Sea-Link Submersibleś Role in the CHALLENGER Recovery"
The tried and true rate type consisting of four way spring loaded toggle switches and the joy stick type with plsh buttons for non-articulating functions.
-
Electricity as an aid to coal mining
Another handle provides control of the circuit breaker operating through a spring loaded toggle arrangement.
-
Submersibles for Science - JOHNSON-SEA-LINK I & II
The tried and true rate type consistingof four way spring loaded toggle switches andthe joy stick type with push buttons for non-articulating func- tions.
Indicates content that may require registration and/or purchase.