Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Ring
Description: Bearing Location Springs
- Inside Diameter: 0.244 inch
- Outside Diameter: 0.386 inch
- Thickness / Working Height: 0.008 inch
- Washer Type: Belleville Washer
-
Supplier: TFC Ltd.
Description: Smalley Circular-Grain bearing preload Wave Springs eliminate play and minimize bearing noise. The constant light/medium pressure they apply removes play between the ball bearings and the bearings’ inner and outer races. Preloading can reduce the possibility of
- Material: High Carbon Steel Wire
-
Supplier: TFC Ltd.
Description: Takes up manufacturing tolerances. Quietens bearings. Reduces numbers of components and simplifies fitting. Minimises axial space. Small load change with axial deflection. Automatic bearing alignment by a light pre-load. Load evenly applied around bearing outer ring.
-
-
Supplier: Fabory North America
Description: Ball bearing location disc springs.
-
Supplier: Accuris
Description: V-BEARING (SPRING LOADED)
-
Supplier: Newark, An Avnet Company
Description: BEARING - SPRING MOTOR
-
Supplier: Accuris
Description: Steel - Bars, Forgings, Bearing, Chain, Springs
-
Supplier: Daemar Inc.
Description: Technology The unique technology has been developed over a number of years to provide total bearing protection by ensuring zero leakage of lubricant to atmosphere and total exclusion of contaminants from the bearing housing. Lip seals are primarily designed to keep lubricants in, and
- Shaft O.D. or Seal I.D.: 1.125 inch
- Housing Bore Diameter or Seal O.D.: 2.375 inch
- Axial Cross Section or Thickness: 0.591 inch
- Seal Type: Bearing Isolator
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.877 inch
- Length: 1.5 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: assemblies. Square wire wave springs or multi-wave compression springs offer deflections beyond round wire springs and occupy less axial space. Lispring wave springs (Flat Wire Compression Springs) offer the unique advantage of space savings when used to replace
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Our Linear Springs offer a selection of spring loads that react along a straight line as opposed to a conventional helical spring that fits in a circular cavity. This results in a spring which, although located in an axial direction, provides a radial force between mating
- Material Thickness: 0.012 to 0.062 inch
- Part Width: 0.188 to 0.375 inch
- Material: Stainless Steel, Steel
-
Description: AK Series springs are specifically designed as preloading springs for use with radial ball bearings. They are made from C1075 material and are intended to maintain the positioning accuracy of the bearing with no endplay and minimize vibration and shaft deflection. AK
- Inside Diameter: 0.228 to 9.528 inch
- Outside Diameter: 0.366 to 14.094 inch
- Thickness / Working Height: 0.008 to 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Interlaced Wave Springs Material stacked wave disc springs Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Linear wave spring expanders are Carbon steel or Stainless Steel Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with stamping
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: range. Use our Quick Search below to source beryllium copper single wave spring washers and spring steel single wave spring washers from our wide selection of options. Available Materials: Beryllium copper single wave spring washer, spring steel single wave
- Inside Diameter: 0.097 to 0.379 inch
- Outside Diameter: 0.25 to 0.74 inch
- Thickness / Working Height: 0.005 to 0.016 inch
- Material: Copper, Spring Steel
-
Supplier: Smalley
Description: while the O.D. presses against the bore. An Overlap Type Wave Spring permits this type of cycling action in a similar manner. Bearing Preload Smalley Circular-Grain® bearing preload Wave Springs eliminate play and minimize bearing noise. The constant light/medium
- Inside Diameter: 14.140165116 inch
- Outside Diameter: 14.960638 inch
- Thickness / Working Height: 1.07 inch
- Finish: Black Oxide, Zinc Plated
-
Supplier: Lee Spring Company
Description: comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die
- Outer Diameter (OD): 0.97 inch
- Inner Diameter (ID): 1 inch
- Wire Diameter: 0.156 inch
- Free Length: 6 inch
-
Supplier: Radwell International
Description: BEARING, BALL BEARING, SPHERICAL O.D. WITH LUBE GROOVE AND ANTI ROTATION PIN,NARROW INNER RING, STANDARD DUTY, SPRING LOCKING, SHAFT DIAMETER IN SIXTEENTHS OF AN INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carr Lane Manufacturing Co.
Description: Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install
- Thread Size: #10-32, #6-32, #8-32, 1-8, 1/2-13, 1/4-20, 1/4-28, 3/4-10, 3/8-16, 5/16-18, 5/8-11, M10 x 1.5, M12 x 1.75, M6 x 1.0, M8 x 1.25
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: D.R. Templeman Company (The)
Description: Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
- Outer Diameter (OD): 0.034 inch
- Inner Diameter (ID): 0.026 inch
- Wire Diameter: 0.004 inch
- Free Length: 0.125 inch
-
Supplier: Hager Companies
Description: ANSI K81081F - For maximum versatility use all spring hinges or a combination of spring and ball bearing hinges. Do NOT use plain bearing hinges. - Full spring tension may not be required on all hinges. - Strong wind conditions, drafts, carpeting drag,
- Hinge Type: Spring Hinges
-
Supplier: Coiling Technologies, Inc.
Description: Disc springs are the best choice when your application requires loading on an axial direction. Discs can be designed as single or stacked based on the needs of our customer. Advantages of Disc Springs include: Heavy load bearing capacity Space saving and low maintenance cost
- Washer Type: Belleville Washer
-
Casters - Shockmaster/Contender Spring Loaded Casters -- Shockmaster/Contender Spring Loaded CastersSupplier: Albion Casters and Wheels
Description: spring loaded solutions for the automotive and aviation industry. FEATURES Load Springs: Different load springs for each series permits wide variation in ride “softness.” Complete Line: Available on all 300 series to 700 series Shockmaster and Contender Kingpinless models. See
- Load Capacity: 2,000 to 3,000 lbs
- Wheel Tread Width: 2.5 to 6 inch
- Wheel Diameter: 6 to 12 inch
- Height: 10.88 to 17.25 inch
-
Supplier: FHD Bearings Co., Ltd.
Description: One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: Climax Metal Products Company
Description: Two-piece housing has rust-proof plated finish. Can be mounted vertically or horizontally. Spring-lid oil cap can be positioned 4 ways. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce
- Nominal Shaft / Bore Size: 0.5 to 1 inch
- Bearing: Bronze, Sintered
- Bearing Type: Plain Bearing
- Housing: Pressed Steel
-
Supplier: Climax Metal Products Company
Description: Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Bearing Type: Plain Bearing
-
Supplier: Carr Lane Manufacturing Co.
Description: Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install
- Thread Size: #10-32, #6-32, #8-32, 1/2-13, 1/4-20, 1/4-28, 3/8-16, 5/16-18, M10 x 1.5, M12 x 1.75, M6 x 1.0, M8 x 1.25
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Hager Companies
Description: For use on 1 3/4'' doors - Recommended maximum door weight 180 lbs. - For maximum versatility use all spring hinges or a combination of spring hinges and ball bearing hinges. Do not use plain bearing hinges. - Full spring tension may not be required on all hinges -
- Hinge Type: Butt Hinge, Spring Hinges
-
Supplier: Smalley
Description: Smalley Linear Springs are a continuous wave formed (marcelled) wire length produced from spring tempered materials. They act as a load bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the
- Material Thickness: 0.02 inch
- Part Width: 0.25 inch
- Material: Stainless Steel, Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: materials include carbon steel, stainless steel, copper alloy, etc. WL Wave Spring Washer: The WL-type wave spring washer is a lap-type elastic washer, which can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of the
- Inner Diameter (ID): 5.905515 inch
- Material: Stainless Steel
-
Supplier: Burns Engineering, Inc.
Description: Bearing PRT Spring Loaded Burns' Bearing Temperature Probes have been developed to monitor critical bearing temperatures in industrial rotating equipment.
-
Supplier: RS Components, Ltd.
Description: Nose piece spring-loaded for pullers TMM
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Freely lockable over the complete stroke High corrosion resistance Housing: powder coated Piston rod: ceramic coated Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any
- Dampening Method: Gas
-
Supplier: C-Flex Bearing Company
Description: movement of the C-Flex bearings is ideal in applications such as this where the outgassing from bearing lubricants could contaminate the optics, and bearing wear due to continuous limited rotation would eventually result in movement errors. The bearing itself consists of
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Smalley Wave Springs are ideal for preloading bearings. The wave spring preloads the bearing through its outer race, taking up play in the bearing. Preloading will reduce bearing damage, wear, noise and vibration. The wave spring prevents sliding between the rolling elements (read more)
Browse Datasheets for Smalley -
While Smalley has a large selection of stock retaining rings and wave springs to choose from, the uniqueness of applications often demands a ring or spring to conform to application specific requirements. Our No-Tooling-Cost™ process provides an economical alternative, to produce a custom (read more)
Browse Datasheets for Smalley -
Torsional Spring Rate/Load Capacity The torsional spring rate and load capacity of C-Flex bearings is dependent upon length, width, and thickness of the internal flat spring beams. High angles of rotation require thin springs to reduce bending stress and thereby result in low (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
for workhorse applications, supporting heavy loads for years, like in vibrating hoppers. Lever actuators and tensioners also benefit from these bearings. Additionally, optical and magnetic read/write heads gain from the constant, predictable spring rate, which is immune to the issues of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Custom Products from C-Flex Bearing Co., Inc. C-Flex Bearing Company can provide a vast array of custom alterations to our standard pivot bearings. If you have an application where a standard pivot bearing will not suffice then see if one of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Custom Products from C-Flex Bearing Co., Inc. C-Flex Bearing Company can provide a vast array of custom alterations to our standard pivot bearings. If you have an application where a standard pivot bearing will not suffice then see if one of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Pivot Bearings The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
“ What is the C-Flex Pivot Bearing “ - Contact us for a sample to find out! The flexure based pivot bearing utilizes internal flat crossed springs, no touching parts, capsuled in a (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
Application Spotlight: Wave Springs for Bearing Preload
There are two types of bearing preload: fixed and spring. In fixed bearing preload, the position of the inner and outer races of each bearing is mechanically fixed using either a dead weight (adhesive based) or through building in an axial adjustment that puts pressure on the bearings. Spring
-
How and Why You Should Use a Wave Spring for Bearing Preload
You wouldn't drive without a seatbelt, so why would you preload a bearing without a Smalley single-turn wave spring? Let's back up to the basics of bearing preload. A bearing is designed to move freely and has multiple moving parts that work together as one unit. Tolerance stack up from both
-
All Springs are Not Equal (R): Smalley Wave Springs
malley's wave springs are unique flat wire compression springs that replace traditional coil springs in load-bearing applications. The thin, crest-to-crest design of Smalley's wave springs reduces spring height and manufacturing material usage without compromising function; wave springs provide
-
Bearing Pre-Load
One of the most common wave spring applications world-wide is a bearing pre-load arrangement as illustrated. Having the proper load will often extend bearing life by lowering operating temperatures, reducing vibration, minimising wear and providing for a quieter smoother performance.
-
Bearing Preload Series Expansion
Smalley is pleased to announce the expansion of our Bearing Preload Series. The SSB series is a popular choice among engineers, the single turn wave spring helps eliminate bearing play and minimize noise. The constant light/medium pressure they apply removes play between the ball bearings
-
Top 5 Reasons to Use a Crest-to-Crest (R) Wave Spring
coil spring. They can operate as a load-bearing device to dampen vibration and compensate for dimensional variations within assemblies. Typically, a wave spring occupies a small area compared to the amount of force it can provide. As a result, the use of this product excels within tight axial
-
Bearing Design Considerations for the Engineer
The torsional spring rate and load capacity of C-Flex bearings is dependent upon length, width, and thickness of the internal flat spring beams.
-
Forklift Tie Rod Saves OEM Cost & Improves Service Life
Tie rods in forklift steering are traditionally metal-on-metal, which requires periodic re-greasing and leads to a shortened lifespan. They also include a coil spring and two cups behind the ball joint. CCTY Bearing's design utilized a metal on nylon, self-lubricating design that eliminated
More Information Top
-
Wheel directions of the road vehicles
Bv of the bottom spring bearing in the ratio of distances of M and B of the handlebar fulcrum.
-
Calendar year 1995 groundwater quality report for the Bear Creek Hydrogeologic Regime, Oak Ridge Y-12 Plant, Oak Ridge, Tennessee
… Drain Grassy Creek Spring 01 Monitoring well Bear Creek Main Stem headwaters (Station 1) Northern tributary (to Bear Creek) Burial Ground A-North Seep Area Burial Ground C-East Seep Area Bear Creek Spring Station Tankfarm Spring ( Bear Creek headwaters) Special event …
-
Frontiers of Manufacturing and Design Science III
When ring spring bears the axial load, the inner ring is compressed and then diameter narrows.
-
Trends in Civil Engineering
In order to release the force, the spring bearings are set up along the length to Concourse.
-
Vehicle Powertrain Systems: Integration and Optimization
… pressure CI engine, 26 maximum, 30 real engine, 39 spark ignition engine, 19 variation, 34, 73 vs. crank angle, 39, 53, 72 Damping ratio, 415, 417 DCT, see Dual clutch transmission Discharge, see Battery discharge Diaphragm springs bearing force, 276, 278 Belleville …
-
Persistent or not persistent? Polychlorinated biphenyls are readily depurated by grizzly bears ( Ursus arctos horribilis )
No significant difference in ages was found between the fall bears (age, 1–15 years) and the spring bears (age, 3–21 years; t test 5 0.267) or between the fall and spring male bears (t test 5 0.679).
-
States > Oregon > State > Forms > Division of Fish and Wildlife > [OR FORM dfw] 2005 - Oregon Big Game Regulations
Controlled Spring Bear Tag .
-
Calendar Year 2004 Groundwater Monitoring Report, U.S. Department of Energy Y-12 National Security Complex, Oak Ridge, Tennessee
… North of Pine Ridge near the Scarboro Community (surface water sampling location) NT - Northern Tributary to Bear Creek S17 - Surface water station SCR - South Chestnut Ridge (tributary prefix for spring or surface water sampling location) SS - Spring ( Bear Creek Regime) D - Field …
Indicates content that may require registration and/or purchase.