-
Supplier: OPW Engineered Systems
Description: All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves
-
Supplier: Allied Electronics, Inc.
Description: while providing a smooth high-quality signal for demanding factory control applications. It has a solid stainless steel shaft, longer front-end bearings, a vibration-free damped element, a spring-loaded ball joint and a high precision precious metal wiper.
-
Supplier: Allied Electronics, Inc.
Description: while providing a smooth high-quality signal for demanding factory control applications. It has a solid stainless steel shaft, longer front-end bearings, a vibration-free damped element, a spring-loaded ball joint and a high precision precious metal wiper.
-
-
Supplier: Assembly Automation Industries
Description: spring loaded cable support is also included together with an output cable for the two (2) encoders The swivel handpiece & remote start trigger provide a comfortable and ergonomic workstation A combination spring & air cylinder support system handles tools up to 5 lbs. (2.3kg)
-
Supplier: Allied Electronics, Inc.
Description: The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute
-
Supplier: Allied Electronics, Inc.
Description: The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute
-
Supplier: RS Components, Ltd.
Description: block guides - Smooth quiet motion, extends operating life. Internal spring loaded ball joint - Less error from shaft misalignment. Anodized extruded aluminium housing - Tolerates clamping loads. Stainless steel shaft - Full performance in hostile environments. Precious
- Measurement Range: 0.75196891 inch
- Operating Temperature: -40 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The enhanced design of our Posi-HexTM ceramic ball plungers allows for easy installation and removal using only a hex wrench. They are self-contained spring loaded devices, frequently used in indexing, locating or positioning in a variety of applications. The (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Push-fit ball plungers are spring-loaded press-in devices that secure, index, locate, and position components inside drone frames without threading, tools, or loose hardware. They consist of three parts: a hardened ball, a compression spring, and a housing that (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
8P0131LF – 355NLF direct mount, three-way lead-free brass, “T” port, full port ball valve with spring return actuator, sizes 1/4” to 3” 8P0132LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Vauxhall 14-40 - an 80th Year Review of its Technology
Both the drag link and track rod incorporate spring loaded ball joints to reduce the effect of shock loads from the wheels.
-
Advances in Static and Dynamic Exhaust System Sealing
The typical spring - loaded ball joint has two main sealing regions - the flat static sealing surface and the spherical dynamic sealing surface.
-
EXTERNAL TRUNK SUPPORT WITH INDUSTRIAL
BENCHWORK
This version of the DTS used a spring loaded ball - joint mechanism that allowed for three-dimensional movement; however, the support was only in the sagittal and coronal plane.
-
Automotive Engineering Fundamentals
Both the drag link and track rod incorporate spring - loaded ball joints to reduce the effect of shock loads .
-
Honeywell - LF2S12N5KB6A - Sensors, Switches & Relays - Sensors - Allied Electronics
It has a solid stainless steel shaft, longer front-end bearings, a vibration-free damped element, a spring - loaded ball joint and a high precision precious metal wiper.
-
Honeywell - MLT003N4500B5C - Sensors, Switches & Relays - Sensors - Allied Electronics
Internal Spring - Loaded Ball Joint .
-
Honeywell - LF2S18N5KB6A - Sensors, Switches & Relays - Sensors - Allied Electronics
It has a solid stainless steel shaft, longer front-end bearings, a vibration-free damped element, a spring - loaded ball joint and a high precision precious metal wiper.
-
A low-power micromanipulator and microdissector
In order to reduce back-lash and to maintain resistance to movement nearly constant in all positions, the ball joints are spring loaded by additional phosphor-bronze clamping strips (Fig. 3).
-
Visibility volumes for interactive path optimization
Diagonal springs resist bending. b, c Articulated rope consisting of rigid capsules connected by spring loaded ball -socket joints . d Sensable Phan- tom Premium haptic device used in our system.
-
Design and contruction [sic] of a seated ice skating device for the physically disabled
The female elbow shaft apparently, for the configuration used in this prototype, needs to be spring loaded against the ball joint holder.
Indicates content that may require registration and/or purchase.