-
Supplier: Flexbar Machine Corporation
Description: INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point contact measuring pressure. Dial Diameter: 2"/50mm Measuring Force: 2.0 N or less
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Vernier sliding scale moves only when spring loaded thumb
- Features: Caliper
-
-
Supplier: Flexbar Machine Corporation
Description: INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: Flexbar "Snap Gage Style" Digital Caliper Featuring Wide Measuring Faceand SpringLoaded Jaws -Ideal for Use as a Snap Gage or Thickness Gage! Features Easy Operation Manual Power on/off Metric/Inch Conversion Zero Setting at Any Position Measuring Face Width: 1/2" Jaw Length: 1 1/8"
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point contact measuring pressure. Range 1.2-2in Graduation .0005in Accuracy .0015in Max Meas
- Range: 1.2 to 2 inch
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Hardened stainless steel construction for protection of caliper components Spring-loaded snap mechanism for fast and efficient measurement of mass production parts ABSOLUTE electrostatic capacitance linear encoder helps prevent overspeed errors Function
- Features: Caliper
-
Supplier: ASTM International
Description: mechanically based devices with spring-loaded arms, which are the most common calipers used in caliper logging with geotechnical applications. 1.4 This guide provides an overview of caliper logging, including general procedures, specific documentation, calibration
Find Suppliers by Category Top
More Information Top
-
Immunotoxicity Testing
Spring loaded calipers (The Dyer Company, Lancaster, PA) to measure foot pad swelling.
-
Airflow limitation following cardiopulmonary exercise testing and heavy-intensity intermittent exercise in children with cystic fibrosis
Skin-fold measurements were taken on the right hand-side of the body at the biceps brachii, triceps, and the subscapula and suprailiac regions, using spring loaded calipers (Harpenden; British Indicators, Burgess Hill, UK) and mea- sured to the nearest 0.1 …
-
Inflammatory responses to intradermal injection of platelet activating factor, histamine and prostaglandin E2 in healthy volunteers: a double blind investigati...
Table 1 Mean skin thickness measured by spring loaded calipers at baseline (T., mm) and the changes from baseline (AT. mm) at 30 min intervals following intradermal injection of PAF and histamine at the volar forearm surface (i = 8 volunteers .
-
Increasing mechanical stimulus induces migration of Langerhans cells and impairs the immune response to intracutaneously delivered antigen
(d) Ear thickness was measured by spring loaded callipers at various time points after patch application.
-
Immunological responses induced by asd and wzy/asd mutant strains of Salmonella enterica serovar Typhimurium in BALB/c mice
24 h after administration, footpad swelling was measured using a spring loaded caliper (Mitutoyo, Japan).
-
Early oxygen uptake recovery following exercise testing in children with chronic chest diseases
Skin fold measurements were taken on the right hand side of the body at the biceps brachii, triceps, subscapula, and suprailiac regions, using spring loaded calipers (Harpenden; British Indicators, Burgess Hill, UK) and measured to the nearest 0.1 mm, for the …
-
CR4 - Thread: Spring Loaded Dial Calipers
Spring Loaded Dial Calipers .
-
Immunological Tolerance
Spring - loaded caliper (Dyer, Lancaster, PA).
-
UVR Modulates the Steady‐state Levels of Skin Collagen Transcripts in Hairless Mice
Inflammation (edema) as a biological indicator of ex- posure dose was determined by measuring the mid-dorsal skin-fold thickness with a spring - loaded calliper , accurate to 0.01 mm (Mitu- toyo, Tokyo, Japan).
-
Eye protection during microscopy in histopathology: a simple and effective method
A,B, Slide holders with spring - loaded calipers .
Indicates content that may require registration and/or purchase.