-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in
- Maximum Tension Rating: 179.84 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in
- Maximum Tension Rating: 1,472.44 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: York Industries, Inc.
Description: Tensioner stroke of .25 inches Self contained spring with 2.5 pounds continuous force, withstands 10 pounds peak Engineered and tested for over 1 million cycles All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Tensioner stroke of .50 inches across a 22° arc Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: pulley clearance Tensioner stroke of .25 inches Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical position. Allows easy tensioning
- Maximum Tension Rating: 3.05728 to 71.936 lbs
- Application: Belt, Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Supplier: Fenner Drives
Description: Ideal for use with roller chain idler sprockets
- Maximum Tension Rating: 100 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Visual Sound, Inc.
Description: - simply press and hold the power key Tactile buttons - adjust volume, audio source (input) and balance in the dark with ease Luxurious velour ear pads Simple recharging - simply dock the headphones on the transmitter/charging base Fully adjustable headband with tension reducing
-
Supplier: RS Components, Ltd.
Description: RS Chain Tensioner, DIN Code 16B-1, 420N
- Application: Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley, Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Technical Information Working temperature: -20 to 70°C Features Provides tension automatically and dampens vibrations Ensures smooth chain drive with a small amount of tension. No need of mounting arrangements. Allows reducing driving noise, preventing damage to chains, sprockets,
- Maximum Tension Rating: 1.28136 to 23.1544 lbs
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Application: Chain
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
Find Suppliers by Category Top
Featured Products Top
-
-Sensing Tensioner (LST) and Superbolt Load-Sensing Flexnut (LSF), for monitoring bolted joints in the wind industry and how they can help to improve safety, efficiency, and performance of (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Solve Heat Exchanger Flange Issues with Superbolt® Multi-Jackbolt Tensioners On this application, Superbolt MJTs addressed common leakage and safety issues associated with critical heat exchanger flange bolting. Not only did the customer save on their bolting (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
TYPHOON+ Boltight Typhoon+ tensioners have been developed to meet the technical and environmental demands of the wind (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
EASY PRELOAD MEASUREMENT A true innovation in the field of preload monitoring, the Superbolt Load-Sensing Tensioner (LST) is among the first of Nord-Lock Group’s Industry 4.0 products. Equipped with a strain-measuring device, the patented LST (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Multipl processes here for your tractor parts, optimize your component supply chain, Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
-way rollers. Consult factory for other pressures and temperatures; optional chain guard. Spring Rewind Reel Features: Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse (read more)
Browse Hose Reels Datasheets for Hannay Reels -
top location points and a lifting frame. Feautres & Benefits Spring-loaded bolt to prevent accidental release Mounted horizontally at the side of the container in either upper or lower holes Easy (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
OEM/MRO Components OEM (Original Equipment Manufacturer) & MRO (Maintenance, Repair & Operations) products, such as spring loaded devices, handweels, handles, knobs & threaded inserts are often needed in (read more)
Browse Handwheels Datasheets for Jergens, Inc. -
Handle: The spring-loaded latch handle accessory ensures a secure mechanical connection, preventing accidental disconnection (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
with ASME/OSHA standards in your operations. Shackles are critical components in nearly every rigging and lifting operation. Whether you're using them to connect slings, chain, wire rope, or lifting devices, it’s essential to follow best practices to ensure both safety and (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation
More Information Top
-
CR4 - Thread: Properties of Metals
Can you incorporate a spring loaded chain tensioner to absorb the momentary overloads?
-
Development of New Low Fuel Consumption 1.8L i-VTEC Gasoline Engine with Delayed Intake Valve Closing
A number of new innovations have also been made to reduce friction, including the use of a narrow cam chain, reduction of the chain tensioner spring load , reduction of the surface roughness of the cam journals and reduction of piston ring tension.
-
CR4 - Thread: Cam Shaft Welding for Racing Engine
A spring loaded timing chain tensioner would tend to stretch the spring as the chain momentum got higher.
-
Analysis of Effect of Tensioner on Chain System
Fig. 12 Maximum chain load of elongated chain with hydraulic tensioner Fig. 13 Chain load of elongated chain with hydraulic tensioner at 2000 rpm Fig. 14 Maximum chain load with coil spring tensioner Fig. 15 Step response of chain system Figure 16 …
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION-SPECIFIC DEVICES, MECHANISMS, AND MACHINES
The variation in wraparound length turned out to be surprisingly little, enabling them to install a timing belt without spring - loaded tensioners instead of a chain .
-
GM Powertrain's New VORTEC 4200 Inline 6 Engine
A spring loaded hydraulic tensioner is used to ensure constant chain tension.
-
Multi-Body Dynamic Chain System Simulation Using a Blade Tensioner
The use of a soft spring to absorb the chain load fluctuation is a feature of the blade tensioner .
-
The New 4.7L V-8 Engine from DaimlerChrysler Corporation
For the secondary drives, a spring loaded , oil damped hydraulic tensioner pushes a pivoting arm to control chain tension.
-
New Zetasassi Belt & Chain Tensioners From QTC Maintain Constant Tension To Increase The Life Of Belts & Chains
With spring - loaded Econobelt tensioners , which are stocked in rotational and linear movement types, you can adjust the tension on the chain or belt.
-
CR4 - Thread: How do you tension a chain drive ?
A tensioner , fixed hard rubber block or spring loaded ...whatever....on the NON driving side of the chain ... eg the side with the slop in it when the engine is driving the load.
Indicates content that may require registration and/or purchase.