Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: VALVE TERMINAL PLUG, PROFIBUS PROTOCOL, DIL SWITCH OPERATOR, 2 X 2 SPRING LOADED TERMINALS, -20 TO 50 DEGREE C, IP65/67, (532216). FREE 2 YEAR RADWELL WARRANTY
-
Description: Description Model HTS Pneumatic Top-guided Single Seated Control Valves are designed for heavy-duty service. The compact valve body, having an S-shape flow passage that features low-pressure loss, allows a large flow capacity, rangeability, and high accuracy flow
- Features: Air, Control Valves, Steam
- Valve Type: Globe Valves
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SS-63 SERIES, SPRING LOADED ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls HP Series Rack & Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Location: Hazardous
-
Supplier: Tru-Flo Valves & Automation
Description: specific application requirements Ideal for high cycle applications Rugged tooth design allowing for manual override High visibility position indication High cycle life wear pads serves as both guide and wear bearings Epoxy coated spring cartridges are pre-loaded for safety Alternative
- Features: Pneumatic
-
Supplier: Radwell International
Description: REGULATOR, 2 X 1/2 INCH NPT OVERPORT, SPRING LOADED, BALANCED VALVE. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Asahi/America, Inc.
Description: Series 79P stainless steel pneumatic actuators have a 316 stainless steel housing for chemical resistance and high strength. The actuator functions using a double piston rack and pinion arrangement for a smooth torque profile throughout the actuator stroke. Air-to-spring models feature
-
Supplier: Asahi/America, Inc.
Description: Series 79P/PA pneumatic actuators have an aluminum housing with cataphoresis and Rilsan coating for chemical resistance. Air-to-spring models feature pre-loaded springs that safely avoid potential hazards during maintenance. The actuator functions using a double piston
-
Supplier: Alfa Laval Inc.
Description: insensitive to pressure shocks in the pipelines. Spring-loaded, self-adjusting seal rings provide highly reliable valve stem sealing. SBVs with automated control have inspection holes in the bonnet for easy inspection of the stem seal. Easy-to-maintain ball valves The
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Alfa Laval Inc.
Description: Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum The Alfa Laval LKB butterfly
- Valve Size: 0.88582725 to 5.905515 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: -10 to 95 F
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: Where solids in the slurry make operation of other types of valves such as ball, plug and butterfly valves extremely problematic, the Series-22 Dia-Cam valve is ideally suited for slurries since there are no "dead zones" in the valve internals. The valve ID mates
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 150 F
-
Supplier: APV, An SPX Brand
Description: The standard material of the seals is EPDM. Alternatively silicon and FPM are available. An FDA and a BGA licence is available for EPDM and silicon. The safety valves DELTA SI 2 may be fitted with manual or pneumatic controls. Valves can be supplied with manual or
- Valve Size: 1 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand
-
Supplier: Rotolok Valves, Inc.
Description: double acting torque actuator. To prevent cross contamination of product air to the chamber or dormant leg, sealing is achieved by means of a PTFE spring loaded gland arrangement accessible adjustable and replaceable externally. The plug and body are precision machined using the latest
- Valve Size: 3 to 10 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Description: proprietary polymer bearing pressed into the packer gland. In addition to its use as a control valve for steam and hot or cold liquids, and inert gas, this valve is widely used as an instrument pilot valve to amplify pneumatic signals from process instruments. Such
- Valve Size: 0.25 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 400 F
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6.
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Features: API, ISO
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: Spirax-Sarco
Description: filtered air supply (¼" NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the
- Pressure Rating: 87.02262 psi
- Media Temperature: 462.2 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6.
- Valve Size: 20 inch
- Number of Ports/Ways: 2
- Features: API, Bolt Flange, ISO
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: Tru-Flo Valves & Automation
Description: positive sealing Bolting is flush with body surface FDA approved available options: silicone, EPDM and VITON® 13-position, 304SS, spring loaded lever lock handle Standard: Tri-Clamp® or Butt-Weld; other options available Suitable for actuation with pneumatic, electric, or
- Valve Type: Butterfly Valves, Control Valves, Sanitary / Hygienic Valves
-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-piece SS ball valve 1/4" through 4" 1000PSI working pressure ISO mounting pad Blowout proof stem Swing out design for easy in-line maintenance Spring loaded belleville washers RTFE seats, TFE body seals Rated for vacuum service to 29 inHg note: not
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -40 to 450 F
-
Supplier: Jergens, Inc.
Description: through the machine spindle. The gripper closes pneumatically and opening takes place by means of spring force. The integrated spring-loaded CX counterbalance function protects the tool, machine spindle and workpiece, and compensates for tolerances and unevenness. The
-
Supplier: Watson McDaniel Company
Description: Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air
- Valve Size: 6 inch
- Pressure Rating: 300 psi
- Port Size: 6 inch
- Controlled Pressure Range: 3 to 200 psi
-
Supplier: Bijur Delimon International
Description: Application The CPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. It includes a transparent reservoir, spring loaded follower, vent valve assembly and a filler fitting
- Capacity: 1.585032 gallons
- Lubrication Flow Rate: 0.17039097225 GPM
- Operating Pressure: 750 to 3,550 psi
- Features: Adjustable Volume, Low Level Safety Switch, Other
-
Description: TESCOM 44-7400 Series high flow, high pressure, spring loaded pressure reducing regulator offers outlet pressures up to 5000 PSIG [345 bar] with flow rates from 25-2000 SCFM. Available in brass or 300 Series stainless steel and two standard Cvs. Ideal for use in CNG dispensing and
- Controlled Pressure Range: 4,000 to 5,000 psi
- Regulator Size: 0.25 to 0.75 inch
- Valve Size: 0.25 to 0.75 inch
- Number of Ports/Ways: 2
-
Supplier: Raco International, LP
Description: RACO's spring loaded brake actuators are designed for electric powered vehicles such as light rail street cars, trams, cable cars, with drum or disk brakes. Since most of these vehicles are equipped with electrical drive motors and regenerative drives, the majority of the kinetic
- Configuration: Disc, Drum
- Shaft: In-line
- Mounting: In-line Shafts
- Engagement: Wrap Spring
-
Description: TESCOM™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or
- Valve Size: 1 to 1.5 inch
- Flow (Cv): 10
- Pressure Rating: 300 psi
- Media Temperature: -10 to 165 F
-
Supplier: Weber UK, Ltd.
Description: ram travel. Spring loaded wheel support prevents unintended movements when lifting more than 800kg. Dead man's release and safety overload valve for optimum safety.
- Lift Capacity: 15 tons
- Lift Stroke: 47.24412 inch
- Minimum Height: 39.6456907 inch
- Maximum Height: 86.8898107 inch
-
Supplier: Pneumadyne, Inc.
Description: the additional tubing lines. wo (2) spring loaded captive screws connect the two (2) retaining bars. These screws can be hand tightened, or tightened with a flat-blade screw driver if necessary. The snap-in style spring loaded captive screw expedites assembly and
- English Size: 0.0625 inch
- Features: Aluminum, Brass/Bronze, English, Non Valved
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling, Quick Coupler
-
Supplier: Pneumadyne, Inc.
Description: the additional tubing lines. wo (2) spring loaded captive screws connect the two (2) retaining bars. These screws can be hand tightened, or tightened with a flat-blade screw driver if necessary. The snap-in style spring loaded captive screw expedites assembly and
- English Size: 0.078 inch
- Features: Aluminum, Brass/Bronze, English, Non Valved
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling, Quick Coupler
-
Supplier: Plastic-Mart
Description: (305cm) of U.L. approved hose with static wire, molded hose brackets, U.L. approved, spring loaded nozzle, 3/4" U.L. approved ball valve, aluminum non sparking axle, pneumatic tires with nylon bearings, nylon wheel hubs, vented cap and a molded-in baffle for strength &
- Volume Capacity: 28 gallons
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: (305cm) of U.L. approved hose with static wire, molded hose brackets, U.L. approved, spring loaded nozzle, 3/4" U.L. approved ball valve, aluminum non sparking axle, pneumatic tires with nylon bearings, nylon wheel hubs, vented cap and a molded-in baffle for strength &
- Volume Capacity: 28 gallons
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Pump Solutions Group
Description: flow. AD 6 pumps are equipped with spring-loaded valves and can therefore be installed in any position. The housing is made of solid PTFE conductive. This material is resistant to corrosion by virtually all media. Its conductivity permits use of the pump in explosion-hazard
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps, Utility Pumps
- Features: Water Pumps
-
Supplier: Leybold USA Inc.
Description: 112005A12 Cooling Water Unit for DRYVAC 450/650 112005A14 Disc Exhaust Check Valve (Spring loaded) 112005A15 Non-return valve for fitting tothe exhaust 119002 Silencer
- Pumping Speed: 470.4 CFM
Find Suppliers by Category Top
Featured Products Top
-
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
for industrial process systems. Multiple pressure configurations, gravity-operated and spring-loaded designs, and optional explosion-proof flame arresters allow engineers to configure the valve for a wide range of operating environments. Available in (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
a spring-loaded ball style or in a free-floating ball style. Many cracking pressure options are offered, and a large range of threads are available. In instances where miniaturization is paramount, threads as small as 6-32 UNC or M3.5 can (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
/2-PSI spring-loaded FKM (Viton®) seat provides high flow capacity, minimal head loss and dependable, bubble-tight protection against reverse flow. They are rated to 250 WOG with an operating temperature range of -4?F to 302?F (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
A Pressure Regulator is a Flow Control Valve
As pointed out in many engineering texts, a pressure regulator is actually a control valve. The CE article discusses the ordinary regulator, whether spring-loaded or pilot-operated, as an economical substitute for a control valve with pneumatic or electric actuator and a separate controller
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
More Information Top
-
SEM: Dynamic Behavior of Transient Flow in Pipeline System
Some of the most common reasons are changing in flow velocity, quick closing of electrical pneumatic , spring loaded valves accidental or planned, starting or stopping of pumps and power failure.
-
Review of the Physiological Rationale for and Development of High‐Frequency Positive‐Pressure Ventilation—HFPPV
Spring - loaded membrane valve Pneumatic valve .
-
Pipeline fittings
The spring safety valves have additional pneumatic loading (Fig. 3).
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
pneumatic control valve A spring - loaded .
-
Valve developments in reducing the costs of power generation
Fig 6 shows a conventional direct acting spring loaded safety valve equipped for pneumatic assistancelsliding pressure operation.
-
Design, performance validation, and reliability testing of a new photochemical dispense pump
MUltiple, spring - loaded , pneumatic PIPE diaphragm valves arc used to isolate the dispense pwnp froni the ffltcr and feed pump during Dispense, to provide positive Venting to renwe air from the filter bowl, and to permit internal Purge recycle of a portion…
-
Federal Register > Wednesday, September 11, 1996 > [61 FR 47971] Entergy Operations, Inc.; Notice of Consideration of Issuance of Amendment to Facility Operati...
Each S/RV is a Dikkers, 8 x 10, direct-acting, spring loaded , safety valve with attached pneumatic actuator for relief-mode operation.
-
Federal Register > Wednesday, June 19, 1996 > [61 FR 31171] I. Background
Each S/RV is a Dikkers, 8 X 10, direct-acting, spring loaded , safety valve with attached pneumatic actuator for relief-mode operation.
-
Investigation of Different Valve Geometries and Vavle Timing Strategies and their Effect on Regenerative Efficiency for a Pneumatic Hybrid with Variable Valve ...
The increased spring pre- loading will affect the pneumatic valve actuator energy consumption, but this is only of importance in a real vehicle where the actuators have to be feed with pressurized air from a compressor.
-
Scientific Program of the Fourth International Symposium on Computing in Anesthesia and Intensive Care, 2–6 Sept. 1986
Incorporation of many safety features was possible only with the use of a ccmputer-controlled linear motor, since the function and durability of most of the conventional pneumatic devices such as a spring loaded relief valve can not be guaranteed with high…
Indicates content that may require registration and/or purchase.