-
Supplier: Superlok - Mako Products
Description: simple spring and seal maintenance ■ Spring-loaded actuation ■ Automatic reset - The bleed vent allows the valve to automatically reset ■ Variety of end connections - Can be assembled in any system or application Stainless steel construction
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -10 to 400 F
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and
- Valve Size: 0.0625 to 0.25 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.1 to 0.7
-
Supplier: Valcor Engineering Corporation
Description: Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring
- Valve Size: 1 inch
- Pressure Rating: 625 psi
- Number of Ports/Ways: 3
- Flow (Cv): 7
-
-
Supplier: Valcor Engineering Corporation
Description: features also yields quieter operation and long life. The spring-loaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling. Applications The SV97 series is a rugged construction suitable for a variety of cryogenic
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.8
-
Supplier: APV, An SPX Brand
Description: 21750 psi Available with poppet or ball valves in SS or Stellite Hygienic design Aseptic design Spring-loaded inlet valves Service friendly and flexible -pump valves easily repaired or replaced -reversible pump valve seats, easily repaired or replaced
- Pressure Range: 21,750 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: APV, An SPX Brand
Description: design Pump valve seats in Stellite Spring-loaded, stacked V-ring plunger packings Service friendly design - pump valve seats can be repaired or replaced - pump valves easily repaired or replaced - plunger packings easily replaced
- Pressure Range: 8,700 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Description: TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for flows up to 60 GPM [127 LPM]; and spring, air and dome loaded versions are available. Hardened
- Valve Size: 0.75 inch
- Pressure Rating: 8,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 0.75 inch
-
Supplier: Goulds Water Technology, a xylem brand
Description: wrench. Bowls: Stainless steel for strength and abrasive resistance. Check Valve: Screws into discharge head from the top, easily removed for drain-back systems or replacement without disassembling the pump. Spring loaded, o-ring poppet design for positive seal in all
- Pump Type: Submersible Pumps
Find Suppliers by Category Top
Featured Products Top
-
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The Lee Company's new 375 Spring Biased Shuttle Valve is the latest addition to Lee's line of miniature spring biased shuttle valves. The poppet in this shuttle valve is biased so that the emergency port (E) is normally closed, and the normal (N) and service (S) ports are connected. This new (read more)
Browse Water Valves Datasheets for Lee Co. (The) -
O-rings or elastomeric seals. Four types of Lee Shuttle Valves are available, ranging in size from 0.187” to 0.500” in diameter. Spring Biased Shuttle Valves Detented Shuttle Valves Selective Shuttle Valves Inverse Shuttle (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
for industrial process systems. Multiple pressure configurations, gravity-operated and spring-loaded designs, and optional explosion-proof flame arresters allow engineers to configure the valve for a wide range of operating environments. Available in (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
closed. These poppet-style valves have spring returns and are compatible with external Festo control. Fittings are available in both NPT and G threads. These brass or stainless steel units can be mounted in any position. Seat-seal material is available in Brass, NBR, and PTEF. Sizes range from 1/2 to (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
/2-way, normally closed poppet valve with a return spring. The series includes brass and stainless steel options with a choice of NBR, FKM, or EPDM seat=seal material. The valves come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from ½ to (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Reliability allocations, assessments, and analysis report. Volume I. Reliability model, predictions, and allocations. Volume II. System failure-mode effec...
The TBV's (Figure 4.2-4) are 7 inch I.D. spring loaded poppet valves (Dwg. 1138915) located in the turbine inlet lines.
-
Thought-Evoking Approaches in Engineering Problems
Fig. 7.20 Spring loaded poppet valve .
-
Design analysis and comparison between standard and rotary porting systems for IC engine
Reciprocating spring loaded poppet valve systems, as found in most today’s conventional automotive engines, depend on extremely stiff springs in order to ensure contact with camshaft lobe profile to avoid valve float, especially at high engine speed (Heywood, 1988).
-
EFFICIENT MECHANICAL MILKING
The spring loaded poppet valve .
-
Aircraft Fuel Systems
• a large spring loaded poppet valve that is opened when inserted into the receptacle; .
-
Communications Satellites for the 70's: Technology > Despin Bearing Technology and Applications for Communications Satellites
This feature has been accomplished with a small spring loaded poppet valve located on the housing of the bear- ing assembly.
-
Injection mould design
A normally closed spring loaded poppet valve prevents ingress of polymer into the air system whilst allowing air to open the valve and eject the part (figure 6b).
-
Physical Modeling and Simulation Analysis of an Advanced Automotive Racing Shock Absorber using the 1D Simulation Tool AMESim
In particular, the low speed adjuster (LSA) is a fixed orifice, while the high speed adjuster (HSA) is a special spring - loaded poppet valve .
-
Journal of Spacecraft and Rockets > Development of a fluidically controlled hydrazine roll-rate control system
The GN2 relief valve is a spring - loaded poppet valve with a cracking pressure of 760 ± 38 psia and a reseat pressure of 684 psia minimum.
-
Development and Testing of a Novel Direct Mixture Injection System for a Two Stroke SI Engine
This opens a spring - loaded poppet valve and blows the air - fuel mixture into the combustion chamber.
Indicates content that may require registration and/or purchase.