Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GEEPLUS Inc.
Description: Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on
- Maximum Stroke: 0.4 to 2.3 mm
- Power Rating (DC watts or AC VA): 2 to 7.9 DC watts or AC VA
- DC: 24VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Transmotec
Description: application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are delivered including
- Power Rating (DC watts or AC VA): 12.96 DC watts or AC VA
- Maximum "On" Time: 18 to 390 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Transmotec
Description: Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the
- Power Rating (DC watts or AC VA): 1.7 DC watts or AC VA
- Maximum "On" Time: 2 to 50 seconds
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: GEEPLUS Inc.
Description: characteristic having many of the characteristics of a proportional solenoid allowing approximate position control over a large linear stroke. The use of many of the components of the tubular solenoid range makes the super stroke solenoid a cost‐effective solution
- Maximum Stroke: 20 to 35 mm
- Power Rating (DC watts or AC VA): 5.1 to 10 DC watts or AC VA
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Supplier: Kelco Industries
Description: Internal Spring Return Options For All Standard Solenoids Guardian Spring kits are specifically designed to simplify your life through one single source. Guardian Spring Kits are available in different lengths and forces to help engineers and designers in
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 3.3 DC watts or AC VA
- Maximum "On" Time: 15 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Dual Coil, Return Spring Included
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 13 DC watts or AC VA
- Maximum "On" Time: 1 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Dual Coil, Return Spring Included
-
Supplier: Cylinders & Valves, Inc.
Description: operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: Valcor Engineering Corporation
Description: provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation. Features Pilot operated diaphragm construction provides
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Description: Description Product Name: Pneumatic Diaphragm Actuator Type: Spring return diaphragm Action: Reverse acting or direct acting Supply air pressure: 260 to 800 kPa Air connection: 1/4 NPT or 3/8 NPT Optional accessories: Positioner, Pressure regulator with filter, Limit switch,
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
Find Suppliers by Category Top
Featured Products Top
-
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Spring Return Electric Actuators Fail-Safe Spring Return Electric Actuators Fail-safe spring return electric actuators – more simply known as spring return electric actuators (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
states of the guard. The normally closed safety contacts feature positive opening operation. Positive opening means the actuator mechanically forces the NC contacts to open rather than relying only on a return spring. This construction is important in safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
/2-way, normally closed poppet valve with a return spring. The series includes brass and stainless steel options with a choice of NBR, FKM, or EPDM seat=seal material. The valves come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from ½ to (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Standard and return spring versions Stroke lengths 25 to 200 mm (25 to 100 mm with spring) Repeatability to ≤ 8 µA or ≤ 5 mV Voltage or current output Absolute linearity ≤ ± 0 (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
C-Flex Now Offers A Solution To Your SOLENOID Applications C-Flex Bearing Co., Inc. offers flat flexure designs that can eliminate the need for helical springs. All necessary pre-load forces, linear spring rates (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
sensors offer exceptional reliability and durability. With no electrical contact across the sensing element, LVDTs deliver clean data, infinite resolution, and long operational life. Models are available in unguided and spring return versions to suit a range of applications. (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls
Conduct Research Top
-
Proportional Solenoids: Technical Overview
Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input current to the coil
More Information Top
-
Electronic Continuous Variable Valve Timing for Small SI Engine
On the other hand, linear solenoids that operate with a return spring have a 25% duty cycle on an average valve timing map and are therefore more energy efficient than other systems.
-
Sensorless position control of electromagnetic linear actuator
The solenoid has an integrated return spring and is connected to a linear variable differential transformer (LVDT) for a precise position measurement.
-
Influence of throttling of pneumatic actuators at the positioning accuracy
The test system was configured with the following components: pneumatic linear drive (OSP-P25020000500) with … … sides with connected non- return throttle valves (throttling at … … 5/3-way single solenoid valve closed in mid-position (position spring -centered, manual override in …
-
Is anything really new in mechatronics education?
The pneumatic system, shown in Fig. 8, consists of: N 0.75-in bore, double-acting, nonrotating air cylinder; N linear potentiometer to measure output position of … … 0.125-in ported, three-way, spring - return , two-position solenoid valves; N Darlington switches …
-
CR4 - Thread: Ways to Increase a Solenoid Magnetic Field
For this purpose the magnetisation of the the solenoid core is a potentially useful thing … … negative effect on the amount of linear force when the coil … … as the means of returning the core to the … … such as ferromagnetic metal springs and such).
-
Fault-Diagnosis Applications
Pneumatic actuator for linear motion with power supply: a) schematic; b) energy flow scheme; c) two-port … 1: AC motor, 2: air compressor, 3: pressure-relief valve, 4: air filter with water trap, 5: air storage (accumulator), 6: 4/3 proportional valve, electrical solenoid actuation, spring return , 7: double-rod cylinder; 8: diaphragm drive with spring return .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8858/48746345-MIT.pdf?sequence=2
As with voice coils, static forces can be applied, and bandwidth is determined by the mass of the core piece and the stiffness of the return spring . Rotary solenoids and voice coil-type motors can also be generated, as well as galvanometer-like actuators, but these would require some rotary to linear transmis- sion to generate the desired linear indentation motion.
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Eeny, Meeny, Miny, Motor: Options for Creating and Controlling Motion
A solenoid consists of a housing, a plunger, and usually a spring that returns the plunger to a resting state once the power is off. … coil, it either attracts or repels the plunger to give you a short, linear stroke—good for pushing …
-
Mechatronics in Medicine: A Biomedical Engineering Approach > Actuators and Feedback Sensors
Return motion can be provided by the weight of the load and/or by using a return spring . Rotary solenoids operate in a similar fashion to linear solenoids except that their input electrical energy is converted into a rotary, or twisting motion, rather than a linear motion.
-
Design Modeling of a Bi-Directional Electromagnetic Actuator Based on the Induction Solenoid
It can provide a new option for designers working with conventional solenoids or linear actuators of any kind. It is electrically bi-directional which eliminates or reduce the need for return spring The force characteristics of the solenoid can be thought of as a series of hammer strokes, where the energy in each stroke can be precisely controlled Efficiency is …
Indicates content that may require registration and/or purchase.