Products/Services for Sprocket CAD
-
ISO Roller Chain Sprockets - (190 companies)...credits: Drill Spot | The Complete Chain Guide | Martin Sprocket | Specialty Equipment | Rexnord | Heavy Equipment Forums | Motion System Design | Old Bicycle Junk | Tsubaki | Wolter Pyro Tools | Renold | Grab Cad | Chevelles | CNC Parts | Armortek... -
ANSI Roller Chain Sprockets - (246 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers... -
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit... -
Computer-Aided Design (CAD) Services - (1430 companies)Computer-aided design (CAD) services assist in the computerized design, three-dimensional (3D) modeling, and printing and drafting of engineering components and assemblies. Computer-aided (CAD) services include specialized programs that help... -
Gear Manufacturing Services - (371 companies)...in the center of a gear or pulley for drive traction. Splines can be involuted or straight sided. Rollers are used for conveyors and other belt drives. Sprockets include toothed components that engage a chain or perforations in a driven belt... -
Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM) - (711 companies)Computer-aided design and computer-aided manufacturing software (CAD/CAM) is used in mechanical, electrical, and electronic design; simulation, drafting, and engineering; and design analysis and manufacturing. Computer-aided design...
-
Milling Cutters - (838 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
-
Roller Chain - (322 companies)...is the operating temperature. Pitch and Standards. The American National Standards Institute (ANSI) governs number designations for roller chain pitch. English roller chain and sprockets are categorized according to ANSI B 29.1M. The number can be used...
-
Silent Chain - (24 companies)Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...
-
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Sprockets European Series Sprockets. American Series Sprockets. Japan Series Sprockets. 1. American Series Sprockets Stock Sprockets, Finished Bore Sprockets, Stainless Steel Sprockets, Double Single Sprockets &Single Type C Sprockets, Taper Bore Sprockets, Double Pitch Sprockets,Sprockets With Split Taper Bushing, Sprockets with QD Bushings. Stock Sprockets. Taper Bore Sprockets. Finished Bore Sprockets. Double Pitch Sprockets. Stainless Steel Sprockets. Sprockets With Split Taper Bushing. Double Single... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
What is a sprocket? A sprocket is a mechanical wheel with teeth or spikes, used to mesh with a chain or belt to promote the rotation and movement of the "wheel". This meshing ensures synchronous motion, allowing the sprocket and belt to operate efficiently in coordination. It is crucial for sprockets and belts to have the same thickness to ensure optimal performance. The design of sprockets is generally similar and widely used in various industries such as automobiles, bicycles, and machinery to achieve... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushing Sprocket,Taper bushed Bore Sprockets European Series Sprockets American Series Sprockets Japan Series Sprockets. Split Taper bushed bore sprockets and split taper bushings secure drive shafts to a base or housing. Split-Taper sprockets have a keyway to help prevent slipping and to mate with Split-Taper bushings. Bushings provide additional clamping force over bores that only use keyways and set screws. They have two slits on the barrel to allow the bushing to tighten around the shaft to ensure a secure fit. They are installed... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Custom Galvanized Sprockets with keyway Applications and Advantages: Our custom galvanized sprockets are widely used across industries such as agriculture, manufacturing, and material handling. They are designed to transmit motion efficiently and reliably, contributing to the smooth operation of your equipment. The galvanized coating provides an extra layer of protection, ensuring longevity and reliability in demanding environments. Features: High precision machining for optimal performance. Customization options to meet specific... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushed Drive Sprockets Optimized Power Transmission for Automation Systems. Taper bushed sprockets are engineered to deliver high reliability, precise shaft alignment, and enhanced torque transfer, making them ideal for modern automation-driven industrial applications such as conveyors, material handling, and precision machinery. Key Features & Benefits. Secure Shaft Locking Mechanism. Split taper bushings provide strong clamping force, minimizing shaft slippage and ensuring stable operation under dynamic loads... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Lowell Corporation
Roller Clutches and Sprockets A cam and ring assembly gives machinery extreme reliability at a low cost. The cam 's roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and ring is the basic component of a one-way sprocket, overrunning clutch, roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can be used as a backstop clutch when mounted... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation -
Modern Linear Incorporated
NEW CAD file library! We are pleased to announce a new and upgraded CAD file library on our website: https://www.modernlinear.com/cad-files/. We have partnered with Cadenas PARTsolutions to expand and upgrade our online CAD file library. The Cadenas system offers files in over 100 native CAD formats as well as many older popular software sytems. The system is "future proof" and "backward compatible". This library will also be available on 97 CAD file directories/portals. With the interactive parts configurator, you... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Smalley
Smalley Interactive CAD Library Smalley leads the way in designing and manufacturing retaining rings and wave springs. We have developed an interactive, parametrically drawn CAD library. This library provides information about our various ring and spring products and is always available to our customers for immediate download. The Smalley CAD library is an easy to use interface that allows engineers, procurement specialists, and other personnel the ability to download 2D or 3D CAD documents for evaluation and analysis... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Chengdu Leno Machinery Co., Ltd.
Black Anodize Aluminum Sprockets mm precision). Taper-lock compatible. 3. Customization Options. Keyways (DIN 6885 / ANSI B17.1). Set screws (grade 12.9 alloy steel). Lightening holes (weight reduction up to 25%). Laser-etched part numbering. 4. Performance Advantages. Weight: 60% lighter than steel sprockets. Strength: 290-550 MPa tensile strength. Speed Rating: Up to 6,000 RPM (balanced to G6.3). Industry Applications. Sector. Use Case. Key Benefit. Electric Vehicles. Battery conveyor drives. Weight reduction = extended range... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Duplex Taper Bore Sprockets Product Features & Specifications1. Taper Bushing System. Material: High-grade alloy steel (ISO 9001 certified). Bore Range: Metric: 12mm - 120mm. Imperial: 0.5" - 5". Keyway Standards: DIN 6885 / ANSI B17.1. Fastening: M8 -M24 high-tensile bolts (8.8 grade). Torque Capacity: Up to 3,500 Nm (size-dependent). 2. Sprocket Specifications. Pitch Options: ANSI 25 -240, ISO 06B -32B. Teeth Count: 10T -120T (custom available). Material: Standard: C45 carbon steel (induction-hardened). Premium: 1045... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
-
Digital dental medicine and full ceramics
The computerized detection of the mouth situation as well as planning and has taken production of dental prosthesis ( CAD / CAM) root since introduction of the CEREC system in the meantime to a standard method in the dental medicine.
-
Entrepreneurship - case studies
Also, many tooth laboratories CAD -/-CAM systems to favorable prices at times bought as the markets in Europe aren't still penetrated or were saturated.
-
Review of sustainable product design from life cycle perspectives
Vinodh, S., “Sustainable design of sprocket using CAD and Design Optimization,” Environment, Development and Sustainability, Vol. 13, No. 5, pp. 939-951, 2011.
-
Computerized restaurative dentistry
the optimized dental prosthesis can be constructed and manufactured more ambitious also functionally CAD -/-CAM-technically, without the detour over, e.g., stereolithographisch made working models to occlusion configuration / to must go optimization.
-
Mechanical & Manufacturing Engineering
Sustainable design of sprocket using CAD and Design Optimisation, Environment, .
-
http://dspace.mit.edu/bitstream/handle/1721.1/83754/864821342-MIT.pdf?sequence=2
Design of sprocket in CAD .
-
The development of worm hob CAD system
… devise the tool rationally, effectively and rapidly, it is important to develop a most effective and practical tool CAD system, especially for a complicated tool CAD systems such as the warm hob CAD system, the sprocket hob CAD system and the gear …
-
Minimalinvasive indirect restorations
The author team has can gather the so far very good experiences with langzeitprovisorischen individual tooth supplies with CAD -/-CAM polymers on PMMA base [16, 32].
-
Computer-aided manufacturing methods in prosthetics
As a quite new technique for impression in the dental medicine, CAD / CAM is already applied in the practice.
-
Novel Low Cost, High Reliability Wind Turbine Drivetrain
The mass is calculated by determining the volume of the sprocket teeth and by preliminary mod- eling of a sprocket hub in CAD .
Indicates content that may require registration and/or purchase.